- Part Status
- Connector Type
- Factory Lead Time
- Series
- RoHS Status
- Contact Materials
- Housing Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Termination
- Color
- Length
Attribute column
Manufacturer
Molex Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Shield Material | Cable Types | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Shielding | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Termination Type | Wire/Cable Type | Number of Ports | Durability | Halogen Free | Number of Positions/Contacts | Features | Length | Contact Finish Thickness | Plating Thickness | RoHS Status | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0449150001 Molex | 9483 |
| Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | 56.5V | Bulk | 44915 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 22-28 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat6 | ||
![]() 0449150011 Molex | 13335 |
| Datasheet | 7 Weeks | - | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | 56.5V | Bulk | 44915 | e3 | yes | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | 8 | Shielded | - | - | - | Gold | - | - | MALE | - | - | NO | - | - | - | 22-28 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat6 | ||
![]() 0847000002 Molex | 203 |
| Datasheet | 3 Weeks | - | - | - | - | Polyester | - | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 84700 | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Circular Bayonet Coupling | 2.157 54.80mm | - | - | ROHS3 Compliant | - | Cat5e | ||
![]() 0950435891 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 95043 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 0.852 21.64mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat5 | ||
![]() 0449150021 Molex | 20937 |
| Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | 56.5V | Bulk | 44915 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 22-28 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat6 | ||
![]() 0900750141 Molex | In Stock | - | Datasheet | - | - | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 90075 | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Translucent - Clear | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 1.5A | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.524 13.30mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat3 | ||
![]() 0950435881 Molex | In Stock | - | Datasheet | - | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 95043 | - | yes | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.852 21.64mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat5 | ||
![]() 0900750031 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 90075 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | 6 | Unshielded | - | - | - | Gold | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | - | 0.524 13.30mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat3 | ||
![]() 0900750027 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 90075 | e3 | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | 4 | Unshielded | - | - | - | Gold | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | 0.524 13.30mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat3 | ||
![]() 1301980178 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 130198 | - | - | Active | Not Applicable | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | - | ||
![]() 0950432881 Molex | In Stock | - | Datasheet | - | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 95043 | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.852 21.64mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat5 | ||
![]() 0950432892 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 95043 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Gray Boot | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 0.852 21.64mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat5 | ||
![]() 0950432894 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 95043 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Red Boot | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 0.852 21.64mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat5 | ||
![]() 0950432896 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 95043 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Blue Boot | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 0.852 21.64mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat5 | ||
![]() 0950432893 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 95043 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Green Boot | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 0.852 21.64mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat5 | ||
![]() 0950432895 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | - | - | - | 125V | Bulk | 95043 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Yellow Boot | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | 0.852 21.64mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat5 | ||
![]() 15-83-0608 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | - | - | Plastic | - | - | Bronze | - | - | - | - | Bulk | - | - | - | - | - | - | - | Plug | 8 | - | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | - | unknown | - | - | - | - | NO | FEMALE | 94V-0 | Clear | NO | - | - | - | - | - | IDC | - | - | - | - | - | Shielded | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 15-83-0506 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | - | - | Plastic | - | - | Bronze | - | - | - | 30V | Bulk | - | - | - | - | - | Solder | - | Plug | 6 | 80°C | -20°C | - | 1 | Male | - | - | - | NO | NO | NO | NO | NO | - | - | 1.27mm | 6 | - | unknown | 1.5A | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 90075-0139 Molex | In Stock | - | Datasheet | - | Gold | - | CABLE | POLYCARBONATE | PC | - | - | Bronze | STRAIGHT | 60°C | -40°C | - | - | - | e4 | - | - | - | IDC | EAR99 | Plug | 8 | - | - | Clear | 1 | Male | STRIP MOUNTED | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Unshielded | - | 1.5A | UL | - | COMMERCIAL | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | 0.559 inch | TELCOM, MODULAR | 20mOhm | - | 500000000Ohm | - | Flat | 1 | 500 Cycles | Low Halogen | - | - | 13.3096mm | - | 50μin | RoHS Compliant | - | - | ||
![]() 0449150022 Molex | 18164 |
| Datasheet | 7 Weeks | - | - | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | - | - | - | 56.5V | Bulk | 44915 | - | yes | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | 22-28 AWG | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | 0.885 22.48mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat6 |