- Part Status
- Connector Type
- Factory Lead Time
- Series
- RoHS Status
- Contact Materials
- Housing Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Termination
- Color
- Length
Attribute column
Manufacturer
Molex Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Shield Material | Cable Types | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Termination Type | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Number of Positions/Contacts | Features | Height | Length | Width | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0900750035 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | Phosphor Bronze | 125V | Bulk | - | 90075 | - | Active | 1 (Unlimited) | IDC | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 6p4c (RJ11, RJ14) | - | - | 0.524 13.30mm | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0449150012 Molex | 50 |
| Datasheet | 7 Weeks | - | - | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 56.5V | Bulk | - | 44915 | yes | Active | 1 (Unlimited) | Crimp | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | 22-28 AWG | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.885 22.48mm | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 1300520001 Molex | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1301980176 Molex | 37 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1301980175 Molex | 8 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15-83-0508 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | Plastic | - | - | Bronze | - | Bulk | - | - | - | - | - | - | Plug | 8 | - | - | - | 1 | - | NO | NO | NO | NO | NO | - | - | - | 8 | - | - | - | unknown | - | - | - | - | MALE | 94V-0 | - | NO | - | IDC | - | - | - | - | - | Shielded | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1300570002 Molex | 50 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | Brad Micro-Change 130057 | - | Active | Not Applicable | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 15-83-0606 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | Plastic | - | - | Bronze | - | Bulk | - | - | - | - | - | - | Plug | 6 | - | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | - | - | - | unknown | - | - | - | NO | FEMALE | 94V-0 | Clear | NO | - | IDC | - | - | - | - | - | Shielded | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1300570005 Molex | 50 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | 2015 | Brad Micro-Change 130057 | - | Active | Not Applicable | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 15-83-0604 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | Plastic | - | - | Bronze | - | Bulk | - | - | - | - | - | - | Plug | 4 | - | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | unknown | - | - | - | NO | FEMALE | - | Clear | NO | - | IDC | - | - | - | - | - | Shielded | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0900750139 Molex | In Stock | - | Datasheet | - | - | - | Polycarbonate (PC) | - | Flat Oval Cable, Not Specified | Phosphor Bronze | 125V | Tape & Reel (TR) | - | 90075 | - | Obsolete | 1 (Unlimited) | IDC | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 0.524 13.30mm | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0950436891 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Polycarbonate (PC) | Copper Alloy | Round Cable, Not Specified | Phosphor Bronze | 125V | Bulk | - | 95043 | - | Active | 1 (Unlimited) | IDC | Plug | - | - | - | Translucent - Clear; Black Boot | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | - | 0.852 21.64mm | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 1300570004 Molex | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300570006 Molex | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300580065 Molex | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300580028 Molex | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1300520003 Molex | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 15-83-0616 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | Plastic | - | - | Bronze | - | Bulk | - | - | - | - | - | Solder | Plug | - | - | - | - | 1 | Male | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | unknown | - | - | 16 | NO | - | 94V-0 | Clear | NO | - | - | - | - | - | - | - | Shielded | 22.6mm | 27.3mm | 7.62mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0449150002 Molex | In Stock | - | Datasheet | - | - | Cable | Polycarbonate (PC) | - | Round Cable, Solid or Stranded Wires | Phosphor Bronze | 56.5V | Bulk | - | 44915 | - | Obsolete | 1 (Unlimited) | IDC | Plug | - | 85°C | -40°C | Translucent - Clear | - | - | - | - | - | - | - | - | - | 1.02mm | - | Straight | Unshielded | 22.48mm | - | 1.5A | Gold | 8 | - | - | - | Clear | - | 22-28 AWG | - | Round | 1 | 28 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | - | - | 0.885 22.48mm | - | 50.0μin 1.27μm | No | ROHS3 Compliant | - | - | Cat6 | ||
![]() 1300540026 Molex | 46 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - |