- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Connector Type
- Rohs Code
- ECCN Code
- HTS Code
- Contact Gender
- Filter Feature
- Mixed Contacts
- Total Number of Contacts
- Insulator Material
Attribute column
Manufacturer
Molex Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68761-0740 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75734-7003 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | MOLEX LLC | - | - | - | - | - | - | Obsolete | - | EAR99 | SFP CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207974-2001 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2185670001 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E000917-300 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54122-2612 Molex | In Stock | - | Datasheet | BOARD | STEEL | M2.6X0.45 | LATCHING | 1.465 inch | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | - | 2 | 85 °C | -55 °C | Obsolete | No | EAR99 | TELECOM AND DATACOM CONNECTOR | PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | unknown | UL | 4 | STAGGERED | - | 0.358 inch | FEMALE | 94V-0 | NO | 0.228 inch | 1 A | BELLOWED TYPE | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 500VAC V | - | 1.905 mm | RECTANGULAR | 2.78 N | .1946 N | BLACK | 0.125 inch | 12u inch | ||
![]() 52515-1411 Molex | In Stock | - | Datasheet | BOARD | - | M2.6 | - | 1.162 inch | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | RIGHT ANGLE | - | 2 | 125 °C | -55 °C | Obsolete | No | EAR99 | TELECOM AND DATACOM CONNECTOR | EMI SHIELDED, LATCHED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | unknown | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | FEMALE | 94V-0 | NO | 0.458 inch | 1 A | CENTRONIC | 35 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | 500VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | 30u inch | ||
![]() 1200662025 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 887615800 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 801-072-074-WBT Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E001842 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1717221052 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 849013015 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | MOLEX LLC | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89762-5600 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | MOLEX LLC | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 483073012 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | MOLEX LLC | - | STRAIGHT | ONE | - | - | - | Obsolete | Yes | EAR99 | DISPLAYORT CONNECTOR | - | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | 19 | - | unknown | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | RECEPTACLE | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 760445004 Molex | In Stock | - | Datasheet | - | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | MOLEX LLC | - | - | - | - | - | - | Obsolete | Yes | EAR99 | SFP CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208426-9500 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9623063 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 688001360 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | MOLEX LLC | - | - | - | - | - | - | Not Recommended | Yes | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 688013039 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |