- Series
- Termination
- Packaging
- Connector Type
- Features
- Mounting Type
- Connector Style
- RoHS Status
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- Contact Finish
Attribute column
Manufacturer
Molex Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Halogen Free | Glow Wire Compliant | Voltage - Working | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1703820002 Molex | 5658 | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Brass | Polycarbonate | - | - | Brass, Bronze | - | - | - | - | Cut Tape (CT) | 2012 | 170382 | - | yes | Active | 1 (Unlimited) | - | Solder | - | zSFP+ | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | - | - | 7.87mm | 500mA | - | - | UL | Gold | 120V | COMMERCIAL | - | - | - | 20 | - | - | - | FEMALE | - | Black | - | - | 0.5A | TELCOM, MODULAR | - | - | - | PLUG | Compliant | - | 120V | - | - | - | Receptacle | 1 | - | - | 120.12kV | - | - | - | - | Low Halogen | - | - | Board Guide | - | 11mm | - | 30.0μin 0.76μm | 30μin | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1703820001 Molex | 5658 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Brass | Polycarbonate | - | - | Brass, Bronze | - | - | - | - | Cut Tape (CT) | 2012 | 170382 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | zSFP+ | - | 85°C | -40°C | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 800μm | - | Right Angle | - | - | 7.87mm | 500mA | - | - | UL | Gold | 120V | COMMERCIAL | - | - | - | 20 | RECTANGULAR | - | - | - | - | Black | - | - | 0.5A | TELCOM, MODULAR | - | - | - | - | Compliant | - | 120V | - | - | - | Receptacle | 1 | - | - | 120V | - | - | - | - | Low Halogen | - | - | Board Guide | - | 11mm | - | 15.0μin 0.38μm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 75586-0007 Molex | 550 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | GLASS FILLED POLYETHYLENE | - | Thermoplastic | - | - | Copper | - | - | - | 30V | Cut Tape (CT) | 2006 | iPass PCI Express 75586 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | 80°C | -40°C | Black | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | - | Right Angle | Unshielded | - | 11.5mm | 500mA | - | ONE | UL, CSA | Gold | 30V | COMMERCIAL | - | 2 | 800μm | 68 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | 0.5A | SQ PIN-SKT | - | - | - | - | - | - | 30V | - | POLARIZED HOUSING | - | Receptacle | - | 2.4892 mm | 250 Cycles | 3.03kV | RECTANGULAR | - | - | - | Low Halogen | - | - | Board Guide | 5.43mm | 30.2mm | - | 30.0μin 0.76μm | 30μin | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 75783-0140 Molex | 9900 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | SILVER | - | Thermoplastic | - | - | Copper | - | - | - | - | Cut Tape (CT) | 2007 | iPass PCI Express 75783 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | 80°C | -40°C | Black | 2 | - | - | - | 30V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | - | Right Angle | - | - | 24.07mm | 500mA | NICKEL | ONE | UL | Gold | 30V | COMMERCIAL | - | 2 | - | 36 | STAGGERED | - | 0.333 inch | FEMALE | 94V-0 | - | NO | - | 0.5A | COMPRESSION | 30mOhm | 1GOhm | - | - | Compliant | - | 30V | - | POLARIZED KEY | 300VAC V | Receptacle | 1 | - | - | 3.03kV | STAGGERED | - | - | - | Low Halogen | - | - | Board Guide | - | 19.5mm | - | 15.0μin 0.38μm | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0747370005 Molex | 2090 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 74737 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | - | 105°C | -55°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 48.73mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cage | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded | - | 14.5mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0470182000 Molex | 57 |
| Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | Copper | - | - | - | - | Tray | - | 47018 | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -35°C | - | 1 | Receptacle | - | - | 15V | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | 11.17mm | 1A | - | - | - | Gold | - | - | - | - | 1.27mm | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | Receptacle | 1 | - | - | 15V | - | - | - | - | - | - | - | Board Lock | - | 40.43mm | - | Flash | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1719832042 Molex | 267 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | - | LOCKING | PEG | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | 80°C | -40°C | - | Tape & Reel (TR) | 2016 | 171983 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Nano-Pitch I/O | 42 | - | - | - | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 42 | - | - | 0.508mm | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 0.53 inch | 2 | - | - | STAGGERED | - | 0.135 inch | FEMALE | - | - | - | 0.264 inch | 0.5A | - | - | - | 0.02 inch | - | - | - | - | - | - | - | Receptacle | - | 1.778 mm | 250 Cycles | - | STAGGERED | - | 24.9088 N | - | - | - | - | Board Guide, Cover | - | - | - | 30.0μin 0.76μm | 30μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1719820142 Molex | 210 |
| Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | STAINLESS STEEL | - | - | LOCKING | PEG | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | - | - | - | Tape & Reel (TR) | 2015 | 171982 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Nano-Pitch I/O | 42 | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 42 | - | - | 0.508mm | - | - | TIN OVER NICKEL | ONE | UL | Gold | - | COMMERCIAL | 0.53 inch | 2 | - | - | RECTANGULAR | - | 0.156 inch | FEMALE | - | - | - | 0.354 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | Receptacle | - | 2.1844 mm | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | 30.0μin 0.76μm | 30μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74441-0007 Molex | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | Copper | - | - | - | - | Cut Tape (CT) | 2006 | Z-Axis Pluggable 74441 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | XFP | - | 85°C | -40°C | Black | 2 | - | HIGH SPEED | 8536.69.40.40 | 30V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | - | Right Angle | Unshielded | - | - | 500mA | - | - | UL | Gold | 30V | COMMERCIAL | 0.591 inch | 2 | - | 30 | STAGGERED | - | - | FEMALE | 94V-0 | - | - | - | 0.5A | BELLOWED TYPE | - | - | - | - | Compliant | - | - | - | - | - | Receptacle | - | - | - | 3.03kV | STAGGERED | .973 N | - | - | Low Halogen | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 15μin | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0744410003 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | NOT SPECIFIED | - | - | - | - | Digi-Reel® | - | Z-Axis Pluggable 74441 | - | - | Discontinued | 1 (Unlimited) | - | Solder | - | XENPAK, XPAK, X2 | 70 | 85°C | -40°C | Black | 2 | - | - | - | 30V | - | - | - | - | - | - | 800μm | - | Right Angle | - | - | 8.23mm | 500mA | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | 30V | - | - | - | Receptacle | 1 | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 31mm | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 67491-0020 Molex | In Stock |
| Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | - | Plastic | - | - | Brass | - | - | - | - | - | 2006 | - | e3 | yes | - | - | - | Solder | - | Header, SATA | - | 85°C | -25°C | Black | 1 | Male | - | - | 15V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | - | - | 4mm | 1.5A | - | ONE | UL | - | - | COMMERCIAL | - | 2 | 4.25mm | 7 | MIXED | - | - | - | 94V-0 | - | - | - | - | - | 45mOhm | 1GOhm | - | PLUG | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | 50 Cycles | 15V | RECTANGULAR | - | - | - | - | Non-compliant | 15V | - | - | 16mm | 4mm | - | - | 1.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0747540104 Molex | 1171 |
| Datasheet | 13 Weeks | - | - | Through Hole, Right Angle | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | Bulk | - | 74754 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cage | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1704320002 Molex | 771 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | LOCKING | PEG | NOT SPECIFIED | THERMOPLASTIC | 85°C | -40°C | - | Tape & Reel (TR) | - | 170432 | - | yes | Active | 1 (Unlimited) | - | Solder | - | ZQSFP+ | 38 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 38 | - | - | 0.7874mm | - | - | - | ONE | UL, CSA | Gold | - | COMMERCIAL | 0.717 inch | 2 | - | - | STAGGERED | - | 0.211 inch | FEMALE | - | - | - | 0.524 inch | 0.5A | BELLOWED TYPE | - | - | 0.031 inch | - | - | - | - | - | POLAR PIN POSITION | - | Receptacle | - | 2.4892 mm | 50 Cycles | - | STAGGERED | - | - | BLACK | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 30μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1719821142 Molex | 4604 |
| Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | COPPER ALLOY | POLYETHYLENE | - | - | - | Tape & Reel (TR) | 2015 | 171982 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Nano-Pitch I/O | 42 | - | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 42 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1712244011 Molex | 130 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | Metal | - | - | Thermoplastic | - | - | Copper | - | - | - | - | Tray | 2015 | 171224 | - | - | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | zSFP+ | 160 (20 x 8) | 85°C | -40°C | Black | - | Female | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | Shielded | - | 63.25mm | 500mA | - | - | - | Gold | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 160 | 30V | - | - | - | Receptacle with Cage, Ganged (2x4) | 8 | - | - | - | - | - | - | - | - | - | - | Board Guide, EMI Shielded, Light Pipe | - | 58.7mm | - | 30.0μin 0.76μm | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0678007001 Molex | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | Brass | - | - | - | - | Tray | - | 67800 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | SATA | 7 | 85°C | -35°C | - | 1 | Male | POLARIZED, SHROUDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Vertical | - | - | 6.45mm | 1.5A | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | - | MIXED | - | 0.254 inch | - | 94V-0 | - | NO | - | - | BELLOWED TYPE | 45mOhm | - | - | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | 500VAC V | Header, Shrouded | 1 | - | 200 Cycles | 15V | RECTANGULAR | 44.9248 N | - | BLACK | - | - | - | Board Guide | - | 16.9mm | - | Flash | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0747280415 Molex | 1025 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 74728 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cage, Ganged (1 x 4) | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded, Light Pipe | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0747540210 Molex | 60 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 74754 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 49mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cage, Ganged (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0747280420 Molex | In Stock | - | Datasheet | 19 Weeks | Nickel | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 74728 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | Cage, Ganged (1 x 4) | - | - | - | - | - | - | - | - | - | - | - | EMI Shielded | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0757145001 Molex | 78 |
| Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | POLYCARBONATE/THERMOPLASTIC | - | - | - | - | NOT SPECIFIED | - | - | - | - | Tray | - | 75714 | e3 | - | Active | 1 (Unlimited) | - | Press-Fit | - | SFP | 80 (20 x 4) | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x2) | - | - | - | - | - | - | - | - | - | - | - | Board Guide, EMI Shielded, Light Pipe | - | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - |