- Series
- Termination
- Packaging
- Connector Type
- Features
- Mounting Type
- Connector Style
- RoHS Status
- Factory Lead Time
- Part Status
- Moisture Sensitivity Level (MSL)
- Contact Finish
Attribute column
Manufacturer
Molex Pluggable Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Number of Circuits | Max Voltage Rating (AC) | Connector Style | Number of Ports | Max Voltage Rating (DC) | Halogen Free | Glow Wire Compliant | Features | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0760935003 Molex | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | POLYCARBONATE/THERMOPLASTIC | - | - | Tray | - | 76093 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 200 (20 x 10) | - | - | Black | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 200 | Right Angle | - | - | 500mA | Gold | - | - | - | - | 94V-0 | - | NO | - | 200 | - | Receptacle with Cage, Ganged (2x5) | - | - | - | - | Board Guide, EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0470182002 Molex | 476 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Tray | - | 47018 | - | - | Active | 1 (Unlimited) | 22 | Solder | - | SATA | 22 | 85°C | -35°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 11.17mm | - | 1.5A | Gold | - | - | - | - | - | - | - | - | 22 | - | Receptacle | 1 | 15V | - | - | Board Lock | 40.43mm | 15.0μin 0.38μm | No | - | ROHS3 Compliant | - | ||
![]() 67489-9005 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Free Hanging | - | GLASS FILLED POLYETHYLENE | - | COPPER ALLOY | - | 2006 | - | - | yes | - | - | - | Solder | EAR99 | Receptacle, SATA | 7 | 85°C | -35°C | - | 1 | Female | - | 8536.69.40.30 | 15V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Right Angle | - | - | 1.5A | - | 1.27mm | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | - | - | Not Halogen Free | Non-compliant | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 1715650002 Molex | 15 |
| Datasheet | 14 Weeks | - | - | Through Hole, Right Angle | - | - | NOT SPECIFIED | Tray | 2013 | 171565 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | ZQSFP+ | 152 (38 x 4) | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | Receptacle with Cage, Ganged (2x2) | - | - | - | - | Board Guide, EMI Shielded, Light Pipe | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 0674901221 Molex | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | POLYETHYLENE | Thermoplastic | - | Tray | - | 67490 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -35°C | Black | - | Male | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Right Angle | 11.56mm | - | 1.5A | Gold | 1.27mm | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | Header | 1 | 15V | - | - | Board Lock | 17.54mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0755771005 Molex | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | POLYETHYLENE | - | - | Tape & Reel (TR) | - | iPass+ 75577 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 26 | - | - | - | - | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 26 | Vertical | - | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | 36 | - | Receptacle | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0757830139 Molex | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | 80°C | -40°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | 24.07mm | - | 500mA | Gold | - | 36 | - | - | - | Black | - | 30mOhm | - | 30V | Receptacle | 1 | - | - | - | Board Guide | 19.5mm | 15.0μin 0.38μm | No | - | ROHS3 Compliant | - | ||
![]() 0757840142 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | POLYETHYLENE | - | NOT SPECIFIED | Tape & Reel (TR) | - | iPass 75784 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 36 | - | - | - | - | - | IPASS, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | - | - | Gold | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 0757840141 Molex | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | POLYETHYLENE | Thermoplastic | - | Tape & Reel (TR) | - | iPass 75784 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | SAS, Mini | - | 80°C | -40°C | - | 2 | Female | IPASS, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | - | Vertical | 12.12mm | - | 500mA | Gold | - | 36 | - | - | 94V-0 | Black | NO | - | - | 30V | Receptacle | 1 | - | - | - | Board Guide | 17.8mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0757830232 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | - | NOT SPECIFIED | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() 0757830133 Molex | 38 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 36 | 80°C | -40°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | 22.57mm | - | 500mA | Gold | - | - | - | - | - | Black | - | - | - | 30V | Receptacle | 1 | - | - | - | Board Guide | 17.8mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0757840151 Molex | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | Tape & Reel (TR) | - | iPass 75784 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | 80°C | -40°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 800μm | - | Vertical | 12.12mm | - | 500mA | Gold | - | 36 | - | - | - | Black | - | - | - | 30V | Receptacle | 1 | - | - | - | Board Guide | 17.8mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0757830151 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | - | - | NOT SPECIFIED | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 0678008002 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | Brass | Tray | - | 67800 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SATA | - | 85°C | -55°C | - | 1 | - | POLARIZED, SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | 6.45mm | - | 1.5A | Gold | - | 7 | - | MALE | 94V-0 | - | NO | - | - | - | Header, Shrouded | - | - | - | - | Board Guide, Friction Lock | 16.9mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0760455003 Molex | 26 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycarbonate | - | Tray | - | 76045 | e3 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | SFP+ | 80 (20 x 4) | 85°C | -40°C | Black | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | 80 | Right Angle | 26.25mm | - | 500mA | Gold | - | - | - | - | - | - | NO | - | 80 | 120V | Receptacle with Cage, Ganged (2x2) | 4 | - | - | - | Board Guide, EMI Shielded, Light Pipe | 30.04mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0757830152 Molex | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | yes | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | - | 80°C | -40°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | 24.07mm | - | 500mA | Gold | - | 36 | - | - | - | Black | - | 30mOhm | - | 30V | Receptacle | 1 | - | - | - | Board Guide | 19.5mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0757830143 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | - | - | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() 0757830336 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Tape & Reel (TR) | - | iPass PCI Express 75783 | - | - | Active | 1 (Unlimited) | - | Solder | - | SAS, Mini | 68 | 80°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | 22.57mm | - | - | Gold | - | 68 | - | - | - | Black | - | - | 68 | 30V | Receptacle | 1 | - | - | - | Board Guide | 30.6mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - | ||
![]() 0473910000 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide | - | Tape & Reel (TR) | - | 47391 | e3 | yes | Obsolete | 1 (Unlimited) | - | Solder | - | SATA | 7 | 85°C | -35°C | Black | - | Male | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 7 | Right Angle | 7.7mm | - | 50mA | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 6 | - | Plug | 1 | 15V | - | - | Board Guide, Shielded | 21.1mm | Flash | No | - | ROHS3 Compliant | - | ||
![]() 0878390017 Molex | 1050 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | POLYETHYLENE | Polymer | PHOSPHOR BRONZE | Tape & Reel (TR) | - | 87839 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | SAS | 29 | 55°C | 0°C | - | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 800μm | 29 | Vertical | 8.5mm | - | 1.5A | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | Receptacle | 1 | - | - | - | Board Guide, Mating Guide | 42.73mm | 30.0μin 0.76μm | No | - | ROHS3 Compliant | - |