- Series
- Contact Materials
- Connector Type
- Color
- Number of Rows
- RoHS Status
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Option
Attribute column
Manufacturer
Molex Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Row Spacing - Mating | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Contact Pattern | Cable Termination | Contact Rating (Current) | Cable Pitch | Glow Wire Compliant | Board-Side Pitch | Voltage - Working | Features | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90584-1310 Molex | 10000 | - | Datasheet | 5 Weeks | Tin | Cable, Press Fit, Through Hole | - | - | Polyester | TIN | Bronze, Tin | - | 250V | - | 2009 | - | e3 | yes | Active | - | Through Hole | EAR99 | Cable, IDC | - | 105°C | -40°C | White | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | 1.2A | ONE | UL | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | 10 | STAGGERED | - | Female | 94V-0 | - | IDC | 15mOhm | - | - | - | - | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | 26 AWG | - | STAGGERED | - | 1.2A | - | Non-compliant | - | 250V | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0905842306 Molex | 20 | - | Datasheet | 30 Weeks | - | Press Fit, Through Hole | Through Hole, Press-Fit | - | Polyester | - | Bronze | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 6 | 105°C | -40°C | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 6 | Right Angle | 7mm | All | 1.2A | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | 4 | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Closed End | 10.13mm | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | - | ||
![]() 90584-1314 Molex | In Stock | - | Datasheet | 7 Weeks | Tin | Press Fit, Through Hole | - | 8 | Polyester | TIN | Bronze | - | 250V | - | 2010 | - | e3 | yes | Active | - | Through Hole | EAR99 | Cable, IDC | 14 | 105°C | -40°C | White | 2 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 14 | Straight | - | - | 1.2A | ONE | UL | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | - | STAGGERED | - | - | 94V-0 | - | IDC | 15mOhm | - | 1000000000Ohm | - | RECEPTACLE | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | - | - | STAGGERED | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0905842320 Molex | 13 | - | Datasheet | 30 Weeks | - | Press Fit, Through Hole | Through Hole, Press-Fit | - | Polyester | - | Bronze | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 20 | 105°C | -40°C | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 20 | Right Angle | 7mm | All | 1.2A | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | 18 | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Closed End | 27.91mm | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0905842304 Molex | 45 | - | Datasheet | 30 Weeks | - | Press Fit, Through Hole | Through Hole, Press-Fit | - | Polyester | - | Bronze | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | - | 105°C | -40°C | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | 7mm | All | 1.2A | - | - | Tin | - | - | - | - | 4 | - | - | FEMALE | - | Natural | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | - | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Closed End | 7.59mm | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | - | ||
![]() 90584-1318 Molex | 4825641 | - | Datasheet | 7 Weeks | Tin | Press Fit, Through Hole | - | - | Polyester | TIN | Bronze, Tin | - | 250V | - | 2010 | - | e3 | yes | Active | - | Through Hole | EAR99 | Cable, IDC | 18 | 105°C | -40°C | White | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 18 | Straight | - | - | 1.2A | ONE | UL | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | - | STAGGERED | - | - | 94V-0 | - | IDC | 15mOhm | - | 1000000000Ohm | - | - | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | - | - | STAGGERED | - | - | - | Non-compliant | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0905842314 Molex | 20 | - | Datasheet | 30 Weeks | - | Press Fit, Through Hole | Through Hole, Press-Fit | - | Polyester | - | Bronze | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 14 | 105°C | -40°C | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 14 | Right Angle | 7mm | All | 1.2A | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | 12 | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Closed End | 20.29mm | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | - | ||
![]() 51015-1000 Molex | 2000 | - | Datasheet | 10 Weeks | - | - | BOARD | - | Nylon | NOT SPECIFIED | NOT SPECIFIED | -40°C | - | Bulk | 2013 | - | - | yes | Active | - | - | EAR99 | Crimp | - | - | - | Natural | 1 | Female | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | Straight | 3.8mm | - | - | ONE | UL | - | COMMERCIAL | - | 1 | - | 10 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | SQ PIN-SKT | - | - | - | - | PLUG | - | - | SOLDER | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | Non-compliant | - | - | - | 20.4mm | 2.75mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 90584-1312 Molex | 1615 | - | Datasheet | 7 Weeks | Tin | Press Fit, Through Hole | - | - | Plastic | TIN | Bronze | - | 250V | - | 2010 | - | e3 | yes | Active | - | Through Hole | EAR99 | Cable, IDC | 12 | 105°C | -40°C | White | 2 | Female | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 12 | Straight | - | - | 1.2A | ONE | UL | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | - | STAGGERED | - | - | 94V-0 | - | IDC | 15mOhm | - | 1000000000Ohm | - | RECEPTACLE | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | - | - | STAGGERED | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0905842308 Molex | 20 | - | Datasheet | 30 Weeks | - | Press Fit, Through Hole | Through Hole, Press-Fit | - | Polyester | - | Bronze | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 8 | 105°C | -40°C | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 8 | Right Angle | 7mm | All | 1.2A | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | 6 | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Closed End | 12.67mm | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | - | ||
![]() 90584-1316 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Cable, Press Fit, Through Hole | - | 10 | Polyester | TIN | Bronze | - | 250V | - | 2004 | - | e3 | yes | Active | - | Through Hole | EAR99 | Cable, IDC | - | 105°C | -40°C | White | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 16 | Straight | - | - | 1.2A | ONE | UL | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | - | STAGGERED | - | - | 94V-0 | - | IDC | 15mOhm | - | - | - | - | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | 26 AWG | 16 | STAGGERED | - | 1.2A | - | Non-compliant | - | 250V | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0521511510 Molex | In Stock | - | Datasheet | 10 Weeks | - | Press Fit, Through Hole | Through Hole, Right Angle, Press-Fit | - | Polybutylene | - | Bronze | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle | 15 | 105°C | -40°C | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066mm | 15 | Right Angle | 6.3mm | All | 2A | - | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | 26 AWG | - | - | - | 14 | 150V | - | - | - | - | - | - | 26 AWG | - | - | Poke-In | - | 0.079 2.00mm | - | 0.079 2.00mm | - | Closed End | 35.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0520040410 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Press-Fit | - | - | - | NOT SPECIFIED | - | - | Tray | - | 52004 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Ribbon Cable | 4 | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | Poke-In | - | 0.059 1.50mm | - | 0.118 3.00mm | - | Cover | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 90584-1320 Molex | 864 | - | Datasheet | - | Tin | Press Fit, Through Hole | - | 12 | Polyester | TIN | Bronze | - | 250V | - | - | - | e3 | yes | - | - | Solder | EAR99 | Cable, IDC | 20 | 105°C | -40°C | White | 2 | Female | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 20 | Straight | 7mm | - | 1.2A | ONE | UL | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | - | STAGGERED | - | - | 94V-0 | Natural | IDC | 15mOhm | - | 1000000000Ohm | - | RECEPTACLE | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | - | - | STAGGERED | - | - | - | Non-compliant | - | - | - | 27.91mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0905842318 Molex | In Stock | - | Datasheet | 30 Weeks | - | Press Fit, Through Hole | Through Hole, Press-Fit | - | Polyester | - | Bronze | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 18 | 105°C | -40°C | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 18 | Right Angle | 7mm | All | 1.2A | - | - | Tin | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | 16 | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Closed End | 25.37mm | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0521511410 Molex | In Stock | - | Datasheet | 9 Weeks | - | Press Fit, Through Hole | Through Hole, Right Angle, Press-Fit | - | Polybutylene | - | Bronze | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle | 14 | 105°C | -40°C | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 14 | Right Angle | 6.3mm | All | 2A | - | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | 26 AWG | - | - | - | 13 | 150V | - | - | - | - | - | - | 26 AWG | - | - | Poke-In | - | 0.079 2.00mm | - | 0.079 2.00mm | - | Closed End | 33.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 90584-1304 Molex | 1787 |
| Datasheet | - | Tin | Press Fit, Through Hole | - | - | Polyester | TIN | Bronze, Tin | - | 250V | - | - | - | e3 | yes | - | - | Through Hole | EAR99 | Cable, IDC | 4 | 105°C | -40°C | White | 2 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 4 | Straight | - | - | 1A | ONE | UL | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | - | STAGGERED | - | - | - | - | IDC | 15mOhm | - | 1000000000Ohm | - | - | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | - | - | STAGGERED | - | - | - | Non-compliant | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 90584-1326 Molex | 327 | - | Datasheet | - | Tin | Press Fit, Through Hole | - | - | Polyester | TIN | Bronze | - | 250V | - | - | - | e3 | yes | - | - | Through Hole | EAR99 | Cable, IDC | 26 | 105°C | -40°C | Natural, White | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 26 | Straight | - | - | 1.2A | ONE | UL | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | - | STAGGERED | - | - | 94V-0 | White | IDC | 15mOhm | - | 1000000000Ohm | - | - | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | 26 AWG | - | STAGGERED | - | 1.2A | - | Non-compliant | - | 250V | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0521471610 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Press-Fit | - | PBT | - | Bronze | - | 150V | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | Through Hole | - | Ribbon Cable | 16 | 105°C | -40°C | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 16 | Straight | - | All | 2A | - | - | Tin | - | - | - | - | - | - | - | Male | 94V-0 | - | - | - | 26 AWG | - | - | - | 15 | - | - | - | Ribbon | - | - | - | 26 AWG | - | - | Poke-In | - | 0.079 2.00mm | Non-compliant | 0.079 2.00mm | - | - | - | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | - | - | ||
![]() 0520041110 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Press-Fit | - | Thermoplastic | - | Bronze | - | 150V | Tray | - | 52004 | - | yes | Active | 1 (Unlimited) | Through Hole | - | Ribbon Cable | 11 | 105°C | -40°C | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5mm | 11 | Straight | - | All | 2.5A | - | - | Tin | - | - | - | - | - | - | - | Female | - | - | - | - | 24-26 AWG | - | - | - | 10 | 150V | - | - | - | - | - | - | 26 AWG | - | - | Poke-In | - | 0.059 1.50mm | Non-compliant | 0.118 3.00mm | - | Cover | - | - | - | - | - | ROHS3 Compliant | - | - |