- Series
- Contact Materials
- Connector Type
- Color
- Number of Rows
- RoHS Status
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Option
Attribute column
Manufacturer
Molex Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Contact Style | Wire Gauge | Row Spacing | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Wire/Cable Gauge | Contact Pattern | Cable Termination | Halogen Free | Cable Pitch | Glow Wire Compliant | Board-Side Pitch | Features | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0905842312 Molex | 50 | - | Datasheet | 30 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 12 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | RECEPTACLE | - | - | SOLDER | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 0510150700 Molex | 289 | - | Datasheet | 8 Weeks | - | CABLE | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | - | 51015 | - | yes | Active | 1 (Unlimited) | - | - | Housing | 7 | - | - | Natural | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | Crimp | - | 0.079 2.00mm | - | 0.079 2.00mm | Contacts Not Included | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0510150200 Molex | 143363 | - | Datasheet | 8 Weeks | - | CABLE | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | - | 51015 | - | yes | Active | 1 (Unlimited) | - | - | Housing | 2 | - | - | Natural | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | Crimp | - | 0.079 2.00mm | - | 0.079 2.00mm | Contacts Not Included | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0510150500 Molex | 49187 | - | Datasheet | 8 Weeks | - | CABLE | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | - | 51015 | - | yes | Active | 1 (Unlimited) | - | - | Housing | 5 | - | - | Natural | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | Crimp | - | 0.079 2.00mm | - | 0.079 2.00mm | Contacts Not Included | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0521510310 Molex | In Stock | - | Datasheet | 10 Weeks | Press Fit, Through Hole | Through Hole, Right Angle, Press-Fit | Polybutylene | - | Bronze | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle | 3 | 105°C | -40°C | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066mm | 3 | Right Angle | - | 6.3mm | All | 2A | - | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | - | 26 AWG | - | - | 2 | 150V | - | 26 AWG | - | Poke-In | - | 0.079 2.00mm | - | 0.079 2.00mm | Closed End | 11.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0905842316 Molex | 50 | - | Datasheet | 30 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 16 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | RECEPTACLE | - | - | SOLDER | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 51022-0400 Molex | In Stock | - | Datasheet | 2 Weeks | - | BOARD | Polyester | NOT SPECIFIED | NOT SPECIFIED | STRAIGHT | 85°C | - | Bulk | 2009 | - | - | yes | - | - | - | EAR99 | Crimp | - | - | - | Natural | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2446mm | - | - | - | - | - | - | - | UL | - | COMMERCIAL | - | 4 | - | - | 0.087 inch | Male | - | SQ PIN-SKT | - | - | - | - | - | SOLDER | - | RECTANGULAR | - | Not Halogen Free | - | Non-compliant | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0905842310 Molex | 20 | - | Datasheet | 30 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 10 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | RECEPTACLE | - | - | SOLDER | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 0905841304 Molex | 173 | - | Datasheet | 32 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 4 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | RECEPTACLE | - | - | SOLDER | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 0905841318 Molex | 13 | - | Datasheet | 31 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 18 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | RECEPTACLE | - | - | SOLDER | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 0905841314 Molex | 737 | - | Datasheet | 31 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 14 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | RECEPTACLE | - | - | SOLDER | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 0905841306 Molex | 252 | - | Datasheet | 30 Weeks | - | Through Hole, Press-Fit | - | - | - | - | - | - | Tube | - | Picoflex 90584 | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 6 | - | - | White | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 0905842326 Molex | 13 | - | Datasheet | 30 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 26 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | RECEPTACLE | - | - | SOLDER | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 51015-1200 Molex | 23047 | - | Datasheet | 7 Weeks | - | BOARD | Nylon | NOT SPECIFIED | NOT SPECIFIED | - | - | -40°C | Bulk | 2007 | - | - | yes | Active | - | - | EAR99 | Crimp | - | - | - | Natural | 1 | Female | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | Straight | - | 3.8mm | - | - | ONE | UL | - | COMMERCIAL | 1 | 12 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | SQ PIN-SKT | - | - | PLUG | - | - | SOLDER | - | RECTANGULAR | - | - | - | Non-compliant | - | - | 24.4mm | 2.75mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 0905841312 Molex | 778 | - | Datasheet | 31 Weeks | - | Through Hole, Press-Fit | - | - | NOT SPECIFIED | - | - | - | Tube | - | Picoflex 90584 | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 12 | - | - | White | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 0905841310 Molex | 317 | - | Datasheet | 31 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 10 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | RECEPTACLE | - | - | SOLDER | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 0905841316 Molex | 13 | - | Datasheet | 31 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 16 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26-28 AWG, Stranded | 0.100 (2.54mm) | RECEPTACLE | - | - | SOLDER | - | - | IDC | - | 0.050 1.27mm | - | 0.100 2.54mm | Closed End | - | - | 80.0μin 2.03μm | - | - | ROHS3 Compliant | - | ||
![]() 0521510510 Molex | 2640 | - | Datasheet | 10 Weeks | - | Through Hole, Right Angle, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 5 | - | - | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | - | 26 AWG | - | - | - | - | SOLDER | - | - | Poke-In | - | 0.079 2.00mm | - | 0.079 2.00mm | Closed End | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0521470410 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52147 | e3 | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 4 | - | - | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | - | - | 26 AWG | - | - | - | - | SOLDER | - | - | Poke-In | - | 0.079 2.00mm | - | 0.079 2.00mm | - | - | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | - | ||
![]() 0521510610 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Right Angle, Press-Fit | - | - | PHOSPHOR BRONZE | - | - | - | Tray | - | 52151 | e3 | - | Active | 1 (Unlimited) | - | - | Receptacle | 6 | - | - | White | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | 2mm | - | All | - | - | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | - | 26 AWG | - | - | - | - | SOLDER | - | - | Poke-In | - | 0.079 2.00mm | - | 0.079 2.00mm | Closed End | - | - | - | - | - | ROHS3 Compliant | - |