- RoHS Status
- Packaging
- Factory Lead Time
- Published
- Part Status
- Pbfree Code
- Contact Gender
- Assembly Item Name
- DIN Conformance
- ECCN Code
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Molex Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Shielding | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | Housing Color | Contact Style | Contact Resistance | Wire Gauge | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Contact Termination | Halogen Free | Insulation | Wire/Cable Diameter | Rated Current | Hole Diameter | Current Rating (Max) | Pin or Socket | Assembly Item Name | Wire Size (Min) | Terminal Gender | Cable Entry-Max | Cable Entry-Min | Used With | Rated Voltage(AC) | Design Use | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08-50-0106 Molex | 63256 | - | Datasheet | 12 Weeks | Tin | Cable | - | - | - | 4.535924g | Brass | 250V | Bulk | 2003 | - | yes | - | - | Crimp | EAR99 | Connector, Crimp, PCB, Signal, Socket | - | 20mOhm | 50°C | 0°C | - | - | - | 8536.90.40.00 | NO | NO | NO | - | Straight | Unshielded | 3.3mm | 5A | - | 250V | - | - | 1 | Female | - | - | 6mOhm | - | - | 250V | CONNECTOR ACCESSORY | 18 AWG | 24 AWG | 24 AWG | - | - | - | - | 1.02 mm | - | - | 5A | - | CONTACT | - | - | - | - | - | - | - | 4.79mm | 13.69mm | 6.35mm | - | - | - | 100 | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 39-00-0126 Molex | 104000 | - | Datasheet | 9 Weeks | Tin | Cable | - | - | - | - | Bronze | 600V | Tape & Reel | 2005 | - | yes | Active | - | Crimp | EAR99 | Connector, Crimp, PCB, Signal | - | - | - | - | - | - | - | 8536.90.40.00 | NO | NO | NO | - | - | - | - | 9A | - | - | - | - | - | Male | - | SQ PIN-SKT | - | - | - | - | CONNECTOR ACCESSORY | 18 AWG | 24 AWG | 24 AWG | - | - | Low Halogen | - | - | - | - | - | - | CONTACT | - | - | 0.122 inch | 0.051 inch | 5559, 30068, 42475 SERIES HOUSING | - | - | - | - | - | - | - | 0.169 inch | 100 | No | - | RoHS Compliant | - | ||
![]() 5034290000 Molex | 200 |
| Datasheet | 15 Weeks | - | Cable | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | CLIK-Mate 503429 | yes | Active | 1 (Unlimited) | - | EAR99 | Connector, PCB, Signal | Stamped | - | - | - | - | - | - | 8536.90.40.00 | NO | NO | NO | - | Straight | Unshielded | - | - | Tin | - | - | - | - | - | - | - | - | 26-30 AWG | - | - | - | 30 AWG | 26 AWG | 26 AWG | - | Crimp | - | - | - | - | - | - | Non-Gendered | CONTACT | - | - | - | - | - | - | - | - | 6.9mm | - | 16.0μin 0.41μm | 400mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 39-00-0078 Molex | 5075 | - | Datasheet | 12 Weeks | Tin | Cable, Through Hole | 100 | - | Nylon | - | Brass | 600V | Bulk | 2006 | - | yes | Active | - | Crimp | EAR99 | Connector, Crimp, PCB, Signal, Socket | - | - | 105°C | -40°C | 1 | Receptacle | - | - | - | - | - | 4.2mm | Straight | Unshielded | 3.6mm | 9A | - | 600V | - | - | 3 | Female | Natural | - | 10mOhm | - | - | 600V | - | - | - | 16 AWG | PUSH-ON TERMINAL | - | Low Halogen | - | 3.1 mm | - | - | 9A | - | - | - | - | - | - | - | - | - | 4.5mm | 14.7mm | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 16-02-0081 Molex | 40100 | - | Datasheet | - | Gold | Cable | - | - | - | - | Bronze | 20mV | Cut Tape | - | - | yes | - | - | Crimp | EAR99 | Connector, Crimp, PCB, Pin, Signal | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | Straight | Unshielded | - | 20mA | - | - | - | - | - | Male | - | - | 15mOhm | - | Compliant | - | CONNECTOR ACCESSORY | 22 AWG | 24 AWG | 24 AWG | - | - | Low Halogen | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 21.39mm | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 16-02-0069 Molex | 120000 | - | Datasheet | 4 Weeks | Tin | Cable | - | - | - | - | Bronze | 250V | Cut Tape | 2004 | - | yes | Active | - | Crimp | EAR99 | Connector, PCB, Signal, Socket | - | - | 105°C | -40°C | - | - | - | 8536.90.40.00 | - | - | - | - | Straight | Unshielded | 2.29mm | 3A | - | - | - | - | - | Female | - | - | 15mOhm | - | Compliant | - | CONNECTOR ACCESSORY | 24 AWG | 30 AWG | 30 AWG | - | - | Low Halogen | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 2.03mm | 12.88mm | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 1720630311 Molex | 53593 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | Mega-Fit | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 14-16 AWG | - | - | CONNECTOR ACCESSORY | - | - | - | - | Crimp | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1053001100 Molex | 75000 | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Nano-Fit 105300 | - | Active | Not Applicable | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Non-Gendered | - | - | - | - | - | - | - | - | - | - | - | 98.4μin 2.50μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 02-08-1002 Molex | 4330 | - | Datasheet | - | Tin | Cable | - | - | - | 343.993114mg | Brass | - | Bulk | - | - | yes | - | - | Crimp | EAR99 | Connector, PCB, Signal | - | - | 105°C | -55°C | - | - | - | 8536.90.40.00 | NO | NO | NO | - | Straight | Unshielded | 4.34mm | - | - | - | - | - | 1 | Female | - | RND PIN-SKT | 3.5mOhm | - | Compliant | - | CONNECTOR ACCESSORY | - | - | 20 AWG | - | - | - | - | - | - | - | 13.5A | - | CONTACT | - | - | - | - | - | 5000V | - | 4.22mm | 19.3mm | - | - | - | - | 20 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1053001200 Molex | 7751 | - | Datasheet | 17 Weeks | - | - | - | COPPER ALLOY | - | - | - | - | Tape & Reel (TR) | 2016 | Nano-Fit 105300 | yes | Active | Not Applicable | - | - | - | Power | - | - | - | - | - | TERMINATION: TIN(100) OVER NICKEL | - | NO | NO | NO | - | - | - | - | - | Gold | - | - | - | - | FEMALE | - | COMPRESSION | - | 24-26 AWG | - | - | - | - | - | - | - | Crimp | - | - | - | 6.5A | - | - | Non-Gendered | CONTACT | 24 AWG | - | 0.051 inch | - | NANO-FITTM RECEPTACLE HOUSING 105307 | 300V | - | - | - | - | 15.0μin 0.38μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 08-55-0102 Molex | 2000 | - | Datasheet | 12 Weeks | Gold | Cable | 0102 | - | - | - | Brass | 250V | Bulk | 2002 | - | yes | - | - | Crimp | EAR99 | Connector, PCB, Signal, Socket | - | - | 75°C | 0°C | - | Receptacle | - | 8536.90.40.00 | NO | NO | NO | - | Straight | Unshielded | 2.1mm | 4A | - | - | - | - | 1 | Female | - | COMPRESSION | 20mOhm | - | - | - | CONNECTOR ACCESSORY | 22 AWG | 30 AWG | 30 AWG | - | - | - | - | - | - | - | 2.5A | - | CONTACT | - | - | 0.062 inch | - | - | - | - | 3.68mm | 9.7mm | - | - | - | - | 15 | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 02-06-2103 Molex | 210900 | - | Datasheet | 12 Weeks | Tin | Cable | - | - | - | 120.003531mg | Brass | - | - | 2003 | - | yes | - | - | Crimp | EAR99 | Connector, PCB, Pin, Power, Signal | - | - | 105°C | -40°C | - | - | - | 8536.90.40.00 | NO | NO | NO | - | Straight | Unshielded | 3.56mm | 5A | - | 250V | - | - | 1 | Male | - | RND PIN-SKT | 3.2mOhm | - | - | 250V | CONNECTOR ACCESSORY | - | - | 24 AWG | - | - | - | - | - | - | - | 5A | - | CONTACT | - | - | - | - | - | - | - | 3.56mm | 16.82mm | 6.35mm | - | - | - | 510 | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 0460560002 Molex | 18 |
| Datasheet | 7 Weeks | - | Cable | - | - | - | - | - | - | Tape & Reel (TR) | - | Mini-Fit H2O 46056 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 8536.90.40.00 | NO | NO | NO | - | - | - | - | - | Tin | - | UL | - | - | MALE | - | COMPRESSION | - | 18-20 AWG | - | - | CONNECTOR ACCESSORY | 20 AWG | 18 AWG | 18 AWG | - | Crimp | - | - | - | 9A | - | - | Pin | CONTACT | - | - | 0.11 inch | 0.099 inch | 46065 MINI-FIT H2O SEALED PLUG HOUSING | 600V | POWER | - | - | - | 100.0μin 2.54μm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 39-00-0074 Molex | 291 | - | Datasheet | - | Gold | Cable | - | - | - | - | Brass | 600V | Bulk | - | - | yes | - | - | Crimp | EAR99 | Connector, PCB, Power, Signal | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | Straight | Unshielded | 3.6mm | 9A | - | - | - | - | - | Female | - | - | - | - | - | - | - | 18 AWG | 24 AWG | 24 AWG | WIRE TERMINAL | - | Low Halogen | Non-Insulated | - | - | - | 9A | - | - | - | - | - | - | - | - | - | 4.5mm | 14.7mm | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 39-00-0084 Molex | 28300 | - | Datasheet | 11 Weeks | Tin | Cable | - | - | - | - | Bronze, Tin | 600V | Bulk | 2005 | - | yes | Active | - | Crimp | EAR99 | Connector, PCB, Pin, Power, Signal | - | - | 105°C | -40°C | - | - | - | 8536.90.40.00 | NO | NO | NO | - | Straight | Unshielded | 3.6mm | 9A | - | - | - | - | - | Male | - | SQUARE PIN | 10mOhm | - | - | - | CONNECTOR ACCESSORY | - | - | 16 AWG | - | - | Low Halogen | - | - | - | - | 9A | - | CONTACT | - | - | 0.122 inch | - | 5559, 30068, 42475 SERIES HOUSING | - | - | 4.5mm | 16.8mm | - | - | - | - | 35 | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 08-50-0133 Molex | 84000 | - | Datasheet | - | Tin | Cable | - | - | - | - | Bronze | 250V | - | - | - | yes | - | - | Crimp | EAR99 | Connector, PCB, Signal | - | - | 75°C | 0°C | - | - | - | 8536.90.40.00 | NO | NO | NO | - | Straight | Unshielded | 2.72mm | 4.5A | - | - | - | - | 1 | Female | - | COMPRESSION | 10mOhm | - | - | 250V | CONNECTOR ACCESSORY | 26 AWG | 22 AWG | 26 AWG | - | - | - | - | - | - | - | 7A | - | CONTACT | - | - | 0.065 inch | - | - | - | - | 4.79mm | 13.7mm | - | - | - | - | 100 | No | Unknown | RoHS Compliant | - | ||
![]() 02-09-1134 Molex | 56230 | - | Datasheet | - | Tin | Through Hole | - | - | - | - | Brass | - | Bulk | - | - | - | - | - | Solder | EAR99 | Connector, Crimp, PCB, Signal, Socket | - | - | 105°C | -40°C | - | - | - | 8536.90.40.00 | - | - | - | 5.03mm | Straight | Unshielded | 4.37mm | 2.5A | - | 250V | - | 2.5mm | 1 | Female | - | - | 10mOhm | - | - | - | - | - | - | 30 AWG | PCB TERMINAL | - | - | - | 640 μm | - | 1.58 mm | 17A | - | - | - | - | - | - | - | - | - | - | 28.58mm | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 0428150041 Molex | 8543 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Mini-Fit Sr 42815 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Power | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Socket | - | - | FEMALE | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1053002300 Molex | 5 | - | Datasheet | 14 Weeks | - | - | - | COPPER ALLOY | - | - | - | - | Tape & Reel (TR) | 2016 | Nano-Fit 105300 | yes | Active | Not Applicable | - | EAR99 | - | Power | - | - | - | - | - | TERMINATION: TIN(100) OVER NICKEL | 8536.90.40.00 | NO | NO | NO | - | - | - | - | - | Gold | - | - | - | - | FEMALE | - | COMPRESSION | - | 20-22 AWG | - | - | - | - | - | - | - | Crimp | - | - | - | 6.5A | - | - | Non-Gendered | CONTACT | 20 AWG | - | 0.06 inch | - | NANO-FITTM RECEPTACLE HOUSING 105307 | 300V | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 39-00-0095 Molex | 16000 | - | Datasheet | 10 Weeks | Gold | Cable | - | - | - | - | Brass | 600V | Tape & Reel | 2008 | - | yes | Active | - | Crimp | EAR99 | Connector, PCB, Signal | - | - | 105°C | -40°C | - | - | - | 8536.90.40.00 | NO | NO | NO | 2mm | Straight | Unshielded | 3.6mm | 9A | - | - | - | - | - | Male | - | SQ PIN-SKT | 10mOhm | - | - | - | CONNECTOR ACCESSORY | - | - | 16 AWG | - | - | Low Halogen | - | - | - | - | 9A | - | CONTACT | - | - | 0.122 inch | - | 5559, 30068, 42475 SERIES HOUSING | - | - | 4.5mm | 16.8mm | - | - | - | - | 30 | No | Unknown | RoHS Compliant | - |