- Color
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Contact Materials
- Factory Lead Time
- Part Status
- Mount
- Pbfree Code
- Housing Material
- Filter Feature
Attribute column
Manufacturer
Molex Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Frequency | Frequency Stability | Base Part Number | Output | Termination Style | Number of Outputs | Efficiency | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Interface | Current - Output (Max) | Load Capacitance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Control Features | Accuracy | Voltage - Output 2 | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Operating Pressure | Pressure Type | Port Style | Port Size | Voltage - Output 3 | Specifications | Capacitance @ Vr, F | Voltage - Output 4 | Maximum Pressure | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0934660502 Molex | In Stock | - | - | - | Axial | Axial | 093466 | - | - | Molex | Bulk | Active | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 127 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() 0917802006 Molex | 20 |
| - | - | Axial | Axial | 091780 | - | - | Molex | Bulk | Active | - | -55°C ~ 150°C | Bulk | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±5% | Active | 2 | ±200ppm/°C | - | 50 MOhms | Metal Oxide Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | -- | - | ||
![]() 0932707003 Molex | In Stock | - | - | - | Cylinder | -- | 093270 | - | - | Molex | Bulk | Active | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 8 V ~ 30 V | - | - | - | 4 mA ~ 20 mA | Deutsch, 3 Pin | - | - | - | Analog Current | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | 750 PSI (5171.07 kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | - | - | - | -- | Amplified Output, Temperature Compensated | - | - | ||
![]() 0932701009 Molex | In Stock | - | - | - | Cylinder | -- | 093270 | - | - | Molex | Bulk | Active | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | 5V | - | - | - | 0.5 V ~ 4.5 V | MD, 4 Pin | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | - | - | 3000 PSI (20684.27 kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | -- | Amplified Output, Temperature Compensated | - | - | ||
![]() 0930510054 Molex | In Stock | - | - | - | Module Cube | -- | 093051 | - | - | Molex | Bulk | Active | - | -40°C ~ 85°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | - | 6 V ~ 34 V | - | - | - | 0 V ~ 5 V | Connector | - | - | - | Analog, RS-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.0375% | - | - | - | - | 100 PSI (689.48 kPa) | Vented Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | - | - | 300 PSI (2068.43 kPa) | -- | - | - | ||
![]() 0934662510 Molex | In Stock | - | - | - | - | - | 093466 | - | - | Stackbin | Box | Active | - | - | - | - | - | - | - | - | - | Mobile Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 W x 27 D x 35 ~ 40 H, Blue | - | - | - | - | - | - | ||
![]() 0039512304 Molex | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 003951 | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | 50 MHz | ±30ppm | - | - | - | - | - | - | - | - | 35 Ohms | - | - | - | 19pF | - | - | - | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() 0022415141 Molex | In Stock | - | - | Surface Mount | 8-SMD Module | 8-SMD | ABXS002 | - | - | ABB Power Electronics Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 16 ~ 34V | -40°C ~ 85°C (With Derating) | - | BoostLynx™ (65W) | 1.10 L x 0.45 W x 0.30 H (27.9mm x 11.4mm x 7.5mm) | - | - | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 65 W | - | - | - | - | - | - | 1 | 94% | 16V | - | 8V | - | - | - | 2.32A | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | - | - | ||
![]() 0934261001 Molex | In Stock | - | - | - | - | - | 093426 | - | - | PEI-Genesis | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0903270385 Molex | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 090327 | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | -40°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | 25 MHz | ±15ppm | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | 18pF | - | - | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | ||
![]() 0908712509 Molex | In Stock | - | - | Surface Mount | -- | 44-QFP | 090871 | - | - | Molex | Bulk | Active | - | - | Tape & Reel (TR) | Z80 | - | - | Obsolete | - | - | - | - | - | I/O Controller | - | -- | - | - | Z84C43 | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0933390005 Molex | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | 093339 | - | - | Molex | Bulk | Active | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 2mA @ 30V | - | 450mV @ 3A | - | - | - | - | -40°C ~ 150°C | 30V | 3.5A | - | - | - | - | - | - | 290pF @ 5V, 1MHz | - | - | - | - | - | ||
![]() 0934229001 Molex | In Stock | - | - | - | - | - | 093422 | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930506001 Molex | In Stock | - | - | - | - | - | 093050 | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0930521256 Molex | In Stock | - | - | - | - | - | 093052 | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0903270106 Molex | In Stock | - | - | - | - | - | 090327 | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0903270020 Molex | In Stock | - | - | - | - | - | 090327 | Honeywell | E32-600200-RBAC-SPKIT | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0933380395 Molex | In Stock | - | - | - | - | - | 093338 | - | - | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0908710030 Molex | In Stock | - | - | - | - | - | 090871 | - | - | PEI-Genesis | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0917162516 Molex | In Stock | - | - | - | - | - | 091716 | Vishay | VS-8E2TX06-E | Molex | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |