- Color
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Contact Materials
- Factory Lead Time
- Part Status
- Mount
- Pbfree Code
- Housing Material
- Filter Feature
Attribute column
Manufacturer
Molex Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Cable Termination | Insertion Force-Max | Wire Type | Contact Design | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0545960410 Molex | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | Nylon | - | Bronze | - | Bulk | - | Mini Mi II 54596 | - | yes | Obsolete | 1 (Unlimited) | IDT | - | Receptacle | 4 | 105°C | -40°C | Natural | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.049 1.25mm | 4 | Right Angle | 6mm | - | 1.5A | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | 26-28 AWG | - | - | 3 | 100V | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | IDC | - | Discrete | - | - | - | - | 6.25mm | - | 35.4μin 0.90μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0014450620 Molex | 39 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Tube | - | SL 70475 | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 20 | - | - | Black | 1 | Female | - | 8536.69.40.40 | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | unknown | 1.8A | - | Tin | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 26 AWG | - | - | 19 | - | - | - | - | Discrete | - | - | - | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | - | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | ||
![]() 14-60-0021 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Cable, Free Hanging | - | Polyester | SN-PB ON NI | Bronze | 250V | - | 2004 | - | - | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 2 | 105°C | -40°C | Black | 1 | - | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 2 | Straight | - | unknown | 3A | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.099 inch | Female | 94V-0 | - | 0.6 inch | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | 250.25kV | RECTANGULAR | - | - | - | - | Non-compliant | - | 15.2mm | 5.05mm | 2.51mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0903270380 Molex | 19 | - | Datasheet | 30 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tape & Reel (TR) | - | Picoflex PF-50 90327 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | White | 2 | - | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Right Angle | 7mm | - | 1.2A | - | Tin | - | - | - | 18 | - | - | - | 94V-0 | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | Ribbon Cable | - | - | Feed Through | - | 25.37mm | - | 78.7μin 2.00μm | - | - | ROHS3 Compliant | - | ||
![]() 0014567042 Molex | 5074 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | PHOSPHOR BRONZE | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 4 | - | - | Black | 1 | - | POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | - | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | ||
![]() 0014451805 Molex | 19 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 5 | 105°C | -40°C | Black | 1 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 5 | Straight | 15.24mm | unknown | 1.2A | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | 28 AWG | - | - | 4 | - | - | - | - | Discrete | - | - | - | 28 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | 12.67mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | ||
![]() 0014562158 Molex | 39 | - | Datasheet | 7 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70400 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 15 | 105°C | -40°C | Black | 1 | Female | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 15.24mm | - | 3A | - | Gold | - | - | - | 15 | - | - | - | - | Black | - | - | - | 15mOhm | 24 AWG | - | - | 15 | - | - | - | - | Discrete | - | - | - | 24 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | 38.07mm | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 14-60-0072 Molex | 22 | - | Datasheet | 6 Weeks | Tin | Cable, Free Hanging | - | Polyester | - | Bronze | 250V | - | 2010 | - | e3 | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 7 | 105°C | -40°C | Black | 1 | Receptacle | SL | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 7 | Straight | - | - | 3A | UL, CSA | - | COMMERCIAL | - | - | - | - | - | Female | 94V-0 | - | 0.6 inch | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | 25 Cycles | 24 AWG | 250.25kV | RECTANGULAR | - | 2.224 N | - | - | Non-compliant | - | 15.2mm | 17.8mm | 2.51mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0014562033 Molex | 19 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | - | 105°C | -40°C | Black | 1 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | Gold | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 15mOhm | 26 AWG | - | - | - | 250V | - | - | - | Discrete | - | - | - | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | 7.59mm | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() 90327-3316 Molex | 1783 | - | Datasheet | 7 Weeks | Gold | Cable, Free Hanging | - | Polyester | - | Bronze | 250V | - | 2010 | - | e4 | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | - | 105°C | -40°C | White | 2 | Female | PICOFLEX, LOW PROFILE, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | - | - | 1.2A | UL, CSA | - | COMMERCIAL | 0.899 inch | 1.27mm | 16 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | BLADE PIN-SKT | 15mOhm | - | 1000000000Ohm | PLUG | - | - | - | POLARIZED HOUSING | 750VAC V | Ribbon | 28 AWG | 26 AWG | - | - | - | RECTANGULAR | - | - | - | PREASSEM CONN | Non-compliant | - | - | - | - | - | 30μin | No | RoHS Compliant | Lead Free | ||
![]() 0014450611 Molex | 19 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 11 | 105°C | -40°C | Black | 1 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 11 | Straight | 15.24mm | - | 1.8A | - | Tin | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 15mOhm | 26 AWG | - | - | 10 | - | - | - | - | Discrete | - | - | - | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | 27.91mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | ||
![]() 0014441606 Molex | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70475 | - | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 6 | 105°C | -40°C | Black | 1 | Male | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 6 | Straight | 15.24mm | unknown | 1.8A | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 15mOhm | 26 AWG | - | - | 5 | - | - | - | - | Discrete | - | - | - | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | 15.21mm | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() 0014600175 Molex | 19 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | PHOSPHOR BRONZE | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 17 | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 17 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 28 AWG | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | - | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | ||
![]() 0014600103 Molex | 19 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 10 | 105°C | -40°C | Black | 1 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | Straight | 15.24mm | unknown | 3A | - | Tin | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 15mOhm | 26 AWG | - | - | - | 250V | - | - | - | Discrete | - | - | - | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | 25.37mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | ||
![]() 0014562045 Molex | 19 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 4 | 105°C | -40°C | Black | 1 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 4 | Straight | 15.24mm | unknown | 3A | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 15mOhm | 28 AWG | - | - | - | 250V | - | - | - | Discrete | - | - | - | 28 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | 10.13mm | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() 0014562114 Molex | 19 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 11 | 105°C | -40°C | Black | 1 | Female | POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 11 | Straight | 15.24mm | - | 3A | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 15mOhm | 26 AWG | - | - | - | 250V | - | - | - | Discrete | - | - | - | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | 27.91mm | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() 0014451813 Molex | 19 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 13 | 105°C | -40°C | Black | 1 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 13 | Straight | 15.24mm | unknown | 1.2A | - | Tin | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 15mOhm | 28 AWG | - | - | 12 | - | - | - | - | Discrete | - | - | - | 28 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | 32.99mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | ||
![]() 14-60-0032 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Cable, Free Hanging | - | Polyester | SN-PB ON NI | Bronze | 250V | - | 2004 | - | - | yes | Active | - | IDT | EAR99 | IDC, Receptacle, Socket | 3 | 105°C | -40°C | Black | 1 | - | SL | - | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 3 | Straight | - | - | 3A | UL, CSA | - | COMMERCIAL | 0.299 inch | - | - | - | - | Female | 94V-0 | - | 0.6 inch | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | 25 Cycles | 24 AWG | 250.25kV | RECTANGULAR | - | 2.224 N | - | - | Non-compliant | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0014568032 Molex | 19 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Tube | - | SL 70400 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | 3 | - | - | Black | 1 | - | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | Discrete or Ribbon Cable | - | - | Closed End | - | - | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 0014566129 Molex | 19 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 12 | 105°C | -40°C | Black | 1 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | Straight | 15.24mm | unknown | 3A | - | Tin | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 15mOhm | 22 AWG | - | - | 11 | 250V | - | - | - | Discrete | - | - | - | 22 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | - | - | 30.45mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - |