- Color
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Contact Materials
- Factory Lead Time
- Part Status
- Mount
- Pbfree Code
- Housing Material
- Filter Feature
Attribute column
Manufacturer
Molex Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Row Spacing | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Polarization Key | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Cable Termination | Insertion Force-Max | Wire Type | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14-56-2152 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | - | Polyester | NOT SPECIFIED | Bronze | - | 250V | - | - | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 15 | - | - | Black | 1 | - | STACKABLE | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 15 | - | - | - | 3A | UL | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | Discrete | - | - | - | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 38.1mm | 2.51mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 14-60-0022 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Cable, Free Hanging | - | Polyester | - | Bronze | - | 250V | - | 2004 | - | e3 | yes | Active | - | IDT | - | IDC, Receptacle, Socket | 2 | 105°C | -40°C | Black | 1 | Receptacle | SL | - | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 2 | Straight | - | - | 3A | UL, CSA | - | COMMERCIAL | - | - | - | - | Female | 94V-0 | - | - | 0.6 inch | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | Discrete | - | - | - | 24 AWG | 250.25kV | RECTANGULAR | - | - | - | Non-compliant | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 0875684494 Molex | 1216 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polybutylene | - | COPPER ALLOY | - | - | Tray | - | Milli-Grid 87568 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 44 | 85°C | -20°C | Black | 2 | - | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 44 | Right Angle | 5.87mm | - | 1A | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 30mOhm | 28 AWG | 0.079 (2.00mm) | - | - | - | - | - | Ribbon | - | - | - | 28 AWG | - | - | IDC | - | Ribbon Cable | - | Feed Through, Polarizing Key | - | 50.65mm | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 0014450222 Molex | 39 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 22 | 105°C | -40°C | Black | 1 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 22 | Straight | 15.24mm | unknown | 3A | - | Tin | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | 24 AWG | - | - | 21 | - | - | - | Discrete | - | - | - | 24 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | Closed End | - | 55.85mm | - | 150.0μin 3.81μm | - | - | ROHS3 Compliant | - | ||
![]() 0014562186 Molex | 10 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 18 | 105°C | -40°C | Black | 1 | Female | POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 18 | Straight | 15.24mm | unknown | 3A | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 15mOhm | 28 AWG | - | - | - | 250V | - | - | Discrete | - | - | - | 28 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | Closed End | - | 45.69mm | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() 0014562083 Molex | 27 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | PHOSPHOR BRONZE | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 8 | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 8 | - | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | 26 AWG | - | - | - | - | IDC | - | - | - | - | - | - | - | - | IDC | - | Discrete or Ribbon Cable | - | Closed End | - | - | - | 15.0μin 0.38μm | - | - | ROHS3 Compliant | - | ||
![]() 14-60-0151 Molex | In Stock | - | Datasheet | - | Tin | Cable, Free Hanging | - | Polyester | SN-PB ON NI | Bronze | - | 250V | - | - | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 15 | 105°C | -40°C | Black | 1 | - | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 15 | Straight | - | unknown | 1.8A | UL, CSA | - | COMMERCIAL | - | - | - | 0.099 inch | Female | 94V-0 | - | - | 0.6 inch | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | Discrete | - | - | 25 Cycles | 24 AWG | 250.25kV | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 38.1mm | 2.51mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0916272001 Molex | 36 | - | Datasheet | 12 Weeks | Silver, Tin | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | - | Bronze | - | - | Tray | - | Appli-Mate 91627 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 4 | 105°C | -40°C | Natural | 1 | - | POLARIZED | - | - | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 0.197 5.00mm | 10 | Right Angle | 9.8mm | - | 6A | - | Tin | - | - | - | - | - | FEMALE | - | White | NO | - | - | - | 10mOhm | 18-22 AWG | - | - | 3 | 250V | - | - | - | 22 AWG | 18 AWG | - | - | - | - | IDC | - | Discrete | - | - | - | 19.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0917173001 Molex | 36 | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | - | Bronze | - | - | Bulk | - | Appli-Mate 91717 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 5 | 85°C | -20°C | Natural | 1 | - | POLARIZED | - | - | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 0.197 5.00mm | 5 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | FEMALE | - | White | - | - | - | - | 5mOhm | 22-24 AWG | - | - | 4 | 250V | - | - | - | 24 AWG | 22 AWG | - | - | - | - | IDC | - | Discrete | - | - | - | 24.87mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 14-56-2182 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | - | Polyester | NOT SPECIFIED | Bronze | - | 250V | - | 2004 | - | - | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 18 | - | - | Black | 1 | - | STACKABLE | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 18 | - | - | - | 3A | UL | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | Discrete | - | - | - | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 45.7mm | 2.51mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 14-60-0052 Molex | 1390 | - | Datasheet | 7 Weeks | Tin | Cable, Free Hanging | - | Polyester | SN-PB ON NI | Bronze | - | 250V | - | 2010 | - | - | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 5 | 105°C | -40°C | Black | 1 | Receptacle | SL | - | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 5 | Straight | - | - | 3A | UL, CSA | - | COMMERCIAL | - | - | - | - | Female | 94V-0 | - | - | 0.6 inch | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | Discrete | - | - | - | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 12.7mm | 2.51mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0917170011 Molex | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | - | Bronze | - | - | Bulk | - | Appli-Mate 91717 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 85°C | -20°C | Natural | 1 | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | - | unknown | - | - | Tin | - | - | - | - | - | - | - | White | - | - | - | - | 5mOhm | 22-24 AWG | - | - | - | 250V | - | - | - | 24 AWG | 22 AWG | - | - | - | - | IDC | - | Discrete | - | - | - | 9.87mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0917170012 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | - | Bronze | - | - | Tray | - | Appli-Mate 91717 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 85°C | -20°C | Natural | 1 | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | - | - | - | - | Tin | - | - | 2 | - | - | - | - | White | - | - | - | - | 5mOhm | 22-24 AWG | - | - | - | 250V | - | - | Discrete | 24 AWG | 22 AWG | - | - | - | - | IDC | - | Discrete | - | - | - | 9.87mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0903270358 Molex | 19 | - | Datasheet | 30 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | - | Tape & Reel (TR) | - | Picoflex PF-50 90327 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | White | 2 | - | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Right Angle | 7mm | - | 1.2A | - | Tin | - | - | 6 | - | - | - | 94V-0 | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | Ribbon Cable | - | Feed Through | - | 10.13mm | - | 78.7μin 2.00μm | - | - | ROHS3 Compliant | - | ||
![]() 0014562048 Molex | 19 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | - | 105°C | -40°C | Black | 1 | Female | POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | Gold | - | - | 4 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 15mOhm | 24 AWG | - | - | - | - | - | - | Discrete | - | - | - | 24 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | Closed End | - | 10.13mm | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 14-60-0242 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Free Hanging | - | Polyester | - | Bronze | -40°C | 250V | - | 2010 | - | e3 | yes | Active | - | IDC | - | IDC, Receptacle, Socket | 24 | - | - | Black | 1 | - | SL | - | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 24 | - | - | unknown | 3A | UL, CSA | - | COMMERCIAL | 2.399 inch | - | - | - | Female | 94V-0 | - | - | 0.6 inch | 3A | SQ PIN-SKT | 30mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | Discrete | - | - | 25 Cycles | 24 AWG | - | RECTANGULAR | - | - | - | Non-compliant | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0014444905 Molex | 27 | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Tube | - | SL 70475 | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 5 | - | - | Black | 1 | Female | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 5 | - | - | unknown | 1.2A | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | 4 | - | - | - | Discrete | - | - | - | 28 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | Closed End | - | - | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 0917174001 Molex | In Stock | - | Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | - | Bronze | - | - | Bulk | - | Appli-Mate 91717 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 6 | 85°C | -20°C | Natural | 1 | - | POLARIZED | - | - | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 0.197 5.00mm | 6 | Right Angle | - | - | - | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | White | - | - | - | - | 5mOhm | 22-24 AWG | - | - | 5 | 250V | - | - | - | 24 AWG | 22 AWG | - | - | - | - | IDC | - | Discrete | - | - | - | 29.87mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0916270003 Molex | In Stock | - | Datasheet | 11 Weeks | Silver, Tin | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | - | Bronze | - | - | Tray | - | Appli-Mate 91627 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 105°C | -40°C | Natural | 1 | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | 9.8mm | - | - | - | Tin | - | - | 2 | - | - | - | - | White | - | - | - | - | 10mOhm | 18-22 AWG | - | - | - | 250V | - | - | Discrete | 22 AWG | 18 AWG | - | - | - | - | IDC | - | Discrete | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0917170003 Molex | In Stock | - | Datasheet | 17 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | - | Bronze | - | - | Bulk | - | Appli-Mate 91717 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 85°C | -20°C | Natural | 1 | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | - | - | - | - | Tin | - | - | 2 | - | - | - | - | White | - | - | - | - | 5mOhm | 22-24 AWG | - | - | - | 250V | - | - | Discrete | 24 AWG | 22 AWG | - | - | - | - | IDC | - | Discrete | - | - | - | 9.87mm | - | - | - | - | ROHS3 Compliant | - |