- Color
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Contact Materials
- Factory Lead Time
- Part Status
- Mount
- Pbfree Code
- Housing Material
- Filter Feature
Attribute column
Manufacturer
Molex Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Row Spacing - Mating | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Cable Termination | Insertion Force-Max | Wire Type | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0916271004 Molex | In Stock | - | Datasheet | 11 Weeks | Silver, Tin | Free Hanging | Free Hanging (In-Line), Right Angle | Polyamide | - | Bronze | - | - | Tray | - | Appli-Mate 91627 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 3 | 105°C | -40°C | Natural | 1 | - | - | - | - | - | - | - | - | Outer Shroud Contact | - | - | 0.197 5.00mm | - | Right Angle | 9.8mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | White | - | - | - | 10mOhm | 18-22 AWG | - | - | - | 250V | - | - | - | Discrete | 22 AWG | 18 AWG | - | - | - | - | IDC | - | Discrete | - | - | - | 14.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 87568-1463 Molex | 792 | - | Datasheet | 9 Weeks | Gold | Cable, Free Hanging | - | Polyester | - | Copper | - | 125V | - | 2006 | - | e3 | yes | Active | - | IDC | - | IDC, Receptacle, Socket | 14 | 85°C | -20°C | Black | 2 | Receptacle | MILLI-GRID, POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2mm | 14 | Right Angle | - | - | 1A | UL, CSA | - | COMMERCIAL | 0.813 inch | 2.0066 mm | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 0.449 inch | 1A | SQ PIN-SKT | 30mOhm | - | 5000000000Ohm | - | - | - | - | POLARIZED HOUSING | 500VAC V | Ribbon | - | - | 100 Cycles | 28 AWG | - | RECTANGULAR | - | 1.946 N | - | Non-compliant | - | - | - | - | - | 15μin | RoHS Compliant | Contains Lead | ||
![]() 0014564173 Molex | 31 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Tube | - | SL 70400 | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 17 | - | - | Black | 1 | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | Discrete or Ribbon Cable | - | Closed End | - | - | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | ||
![]() 14-60-0131 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | - | Polyester | SN-PB ON NI | Bronze | -40°C | 250V | - | - | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 13 | - | - | Black | 1 | - | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 13 | - | - | unknown | 1.8A | UL, CSA | - | COMMERCIAL | - | - | - | - | - | 0.099 inch | Female | 94V-0 | - | 0.6 inch | 3A | SQ PIN-SKT | 30mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | 25 Cycles | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 33mm | 2.51mm | - | - | RoHS Compliant | Lead Free | ||
![]() 14-56-2251 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | - | Polyester | AU | Bronze | -40°C | 250V | - | 2010 | - | - | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 25 | - | - | Black | 1 | - | STACKED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 25 | - | - | unknown | 3A | UL | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | Female | 94V-0 | - | - | 3A | SQ PIN-SKT | 30mOhm | - | - | PLUG | - | - | - | - | - | Discrete | - | - | - | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 63.5mm | 2.51mm | - | - | RoHS Compliant | Lead Free | ||
![]() 0014562084 Molex | 39 | - | Datasheet | 6 Weeks | - | Cable | Free Hanging (In-Line) | Polyester | - | Bronze | - | 250V | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | 105°C | -40°C | Black | 1 | - | POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | - | - | 3A | - | Gold | - | - | - | - | 8 | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | 15mOhm | 26 AWG | - | - | - | - | IDC | - | - | - | - | - | - | 26 AWG | - | - | IDC | - | Discrete or Ribbon Cable | Non-compliant | Closed End | - | - | - | 15.0μin 0.38μm | - | ROHS3 Compliant | - | ||
![]() 14-60-0121 Molex | In Stock | - | Datasheet | - | Tin | Cable, Free Hanging | - | Polyester | SN-PB ON NI | Bronze | - | 250V | - | - | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 12 | 105°C | -40°C | Black | 1 | - | SL | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 12 | Straight | - | unknown | 1.8A | UL, CSA | - | COMMERCIAL | - | - | - | - | - | 0.099 inch | Female | 94V-0 | - | 0.6 inch | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | 25 Cycles | 24 AWG | 250.25kV | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 30.5mm | 2.51mm | - | - | RoHS Compliant | Lead Free | ||
![]() 14-60-0081 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Cable, Free Hanging | - | Polyester | SN-PB ON NI | Bronze | - | 250V | - | 2010 | - | - | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 8 | 105°C | -40°C | Black | 1 | - | SL | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 8 | Straight | - | unknown | 3A | UL, CSA | - | COMMERCIAL | - | - | - | - | - | 0.099 inch | Female | 94V-0 | - | 0.6 inch | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | 25 Cycles | 24 AWG | 250.25kV | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 20.3mm | 2.51mm | - | - | RoHS Compliant | Lead Free | ||
![]() 0014442520 Molex | 31 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Tube | - | SL 70475 | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 20 | - | - | Black | 1 | Female | - | 8536.69.40.40 | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | unknown | 3A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 24 AWG | - | - | 19 | - | - | - | - | Discrete | - | - | - | 24 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | Closed End | - | - | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | ||
![]() 14-56-2232 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | - | Polyester | - | Bronze | - | 250V | - | 2004 | - | e4 | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 23 | - | - | Black | 1 | Receptacle | STACKABLE | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 23 | - | - | - | 3A | UL | - | COMMERCIAL | 2.299 inch | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 14-56-2202 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | - | Polyester | NOT SPECIFIED | Bronze | - | 250V | - | - | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 20 | - | - | Black | 1 | Receptacle | STACKABLE | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 20 | - | - | - | 3A | UL | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 14-60-0182 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | - | Polyester | - | Bronze | -40°C | 250V | - | - | - | e3 | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 18 | - | - | Black | 1 | - | SL | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 18 | - | - | unknown | 3A | UL, CSA | - | COMMERCIAL | - | - | - | - | - | - | Female | 94V-0 | - | 0.6 inch | 3A | SQ PIN-SKT | 30mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | 25 Cycles | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 45.7mm | 2.51mm | - | - | RoHS Compliant | Lead Free | ||
![]() 0014600028 Molex | 39 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 105°C | -40°C | Black | 1 | Female | POLARIZED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | Straight | 15.24mm | unknown | 3A | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 15mOhm | 24 AWG | - | - | - | - | - | - | - | Discrete | - | - | - | 24 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | Closed End | - | 5.05mm | - | 150.0μin 3.81μm | - | ROHS3 Compliant | - | ||
![]() 14-56-2242 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | - | Polyester | NOT SPECIFIED | Bronze | - | 250V | - | - | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 24 | - | - | Black | 1 | - | STACKABLE | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 24 | - | - | - | 3A | UL | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | - | RECTANGULAR | - | - | - | - | - | 15.2mm | 60.9mm | 2.51mm | - | - | RoHS Compliant | Lead Free | ||
![]() 14-56-2222 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | - | Polyester | NOT SPECIFIED | Bronze | - | 250V | - | 2004 | - | - | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 22 | - | - | Black | 1 | - | STACKABLE | 8536.69.40.40 | Latch | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 22 | - | - | - | 3A | UL | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | - | RECTANGULAR | - | - | - | Non-compliant | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0014567069 Molex | 22 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | Bronze | - | - | Tube | - | SL 70400 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | Gold | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 15mOhm | 22 AWG | - | - | - | 250V | - | - | - | Discrete | - | - | - | 22 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | - | - | 15.21mm | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | ||
![]() 0014445420 Molex | 31 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Tube | - | SL 70475 | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 20 | - | - | Black | 1 | Female | - | 8536.69.40.40 | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | unknown | 3A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 22 AWG | - | - | 19 | - | - | - | - | Discrete | - | - | - | 22 AWG | - | - | IDC | - | Discrete or Ribbon Cable | - | Closed End | - | - | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | ||
![]() 14-56-2201 Molex | 519 | - | Datasheet | - | Gold | Cable, Free Hanging | - | Polyester | AU | Bronze | - | 250V | - | - | - | - | yes | - | - | IDT | EAR99 | IDC, Receptacle, Socket | 20 | 105°C | -40°C | Black | 1 | - | STACKED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 20 | Straight | - | unknown | 3A | UL | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | Female | 94V-0 | - | - | 3A | SQ PIN-SKT | 15mOhm | - | - | PLUG | - | - | - | - | - | Discrete | - | - | - | 24 AWG | 250.25kV | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 50.8mm | 2.51mm | - | - | RoHS Compliant | Lead Free | ||
![]() 14-60-0201 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Free Hanging | - | Polyester | SN-PB ON NI | Bronze | -40°C | 250V | - | 2004 | - | - | yes | Active | - | IDC | - | IDC, Receptacle, Socket | 20 | - | - | Black | 1 | - | SL | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 20 | - | - | unknown | 1.8A | UL, CSA | - | COMMERCIAL | - | - | - | - | - | 0.099 inch | Female | 94V-0 | - | 0.6 inch | 3A | SQ PIN-SKT | 30mOhm | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | 25 Cycles | 24 AWG | - | RECTANGULAR | - | 2.224 N | - | Non-compliant | - | 15.2mm | 50.8mm | 2.51mm | - | - | RoHS Compliant | Lead Free | ||
![]() 0194011000 Molex | 116 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | NOT SPECIFIED | - | - | Bulk | - | SCPC 19401 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Self Mating | 3+Ground | - | - | Natural | 1 | - | - | 8536.69.40.30 | Latch Lock | - | - | - | - | Non-Gendered | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | Discrete | - | Strain Relief | - | - | - | - | - | ROHS3 Compliant | - |