- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Factory Lead Time
- Part Status
- Published
- Packaging
- Fastening Type
- Contact Finish Mating
- Number of Conductors
Attribute column
Manufacturer
Molex Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Hole Diameter | Current Rating (Max) | Glow Wire Compliant | Voltage - Working | Features | Diameter | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26-60-4090 Molex | 249 | - | Datasheet | - | Tin | Through Hole | - | - | - | - | - | Polyester | - | - | 11.43mm | Brass | - | - | - | - | - | Bulk | - | - | e3 | yes | - | - | Solder | - | Male Pin | - | 75°C | 0°C | Natural | - | 1 | Male | - | - | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | - | Vertical | 10.01mm | - | - | - | - | 7A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | - | 3.96mm | 9 | - | - | - | - | - | - | - | - | - | - | - | SQ PIN-SKT | 6mOhm | 50GOhm | - | RECEPTACLE | - | 8 | 250V | - | - | - | 25 Cycles | - | - | - | - | - | - | - | - | 7A | - | - | - | - | 14.73mm | 35.51mm | - | 60μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 22-12-2031 Molex | 63789 | - | Datasheet | 6 Weeks | Gold | Through Hole | - | - | - | - | - | Nylon | - | - | 9.3726mm | Brass | - | - | - | - | - | Bulk | 2009 | - | e4 | yes | Active | - | Solder | EAR99 | Male Pin | 3 | 75°C | 0°C | White | - | 1 | Male | KK | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 3 | Right Angle | 9.89mm | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | - | 94V-0 | - | - | - | - | 4A | SQ PIN-SKT | 10mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | - | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | Low Halogen | - | - | - | Non-compliant | - | - | - | - | 7.37mm | - | 20μin | - | - | - | - | - | No | - | RoHS Compliant | - | Contains Lead | ||
![]() 5019400307 Molex | 871200 | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | - | Square | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | - | - | 50V | -40°C~105°C | Tape & Reel (TR) | 2007 | Pico-Clasp 501940 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | General Purpose | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | 0.213 5.40mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | 39.4μin 1.00μm | - | - | 7.3mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10-32-1071 Molex | 1000 | - | Datasheet | 7 Weeks | Tin | Through Hole | - | - | - | - | - | Nylon | - | SN ON CU | 10.6426mm | Brass | - | - | - | - | - | Bulk | 2006 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | SPOX | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5.08mm | - | Vertical | - | - | - | - | - | 7A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | - | - | - | - | 5.08mm | 7 | - | - | - | 0.402 inch | Male | 94V-2 | - | 3.6mm | - | 0.508 inch | - | SQ PIN-SKT | 10mOhm | - | - | RECEPTACLE | - | - | 250V | - | - | - | 30 Cycles | - | - | - | - | - | Low Halogen | 10.65mm | - | - | Non-compliant | - | - | - | - | - | - | 200μin | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 5015681507 Molex | 977600 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Square | - | Thermoplastic | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | - | - | - | - | Tape & Reel (TR) | 2016 | Pico-Clasp 501568 | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 85°C | -40°C | - | General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | 5.35mm | 0.185 4.70mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | - | - | - | 50V | - | - | - | - | Shrouded - 4 Wall | - | 1mm | 15 | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 50V | - | - | - | - | - | - | - | Non-compliant | - | Solder Retention | - | - | 17mm | - | - | 40.0μin 1.02μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 39-29-9086 Molex | 796 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | POLYAMIDE66 | Nylon | - | - | - | Brass | - | - | - | - | - | - | 2009 | - | e2 | yes | Active | - | Solder | EAR99 | Male Pin | 8 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT JR. | - | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 8 | Vertical | - | - | - | - | - | 7A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | 2 | 4.2mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | NO | 0.504 inch | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | HOUSING SIDE | 1500VAC V | - | 30 Cycles | - | 600.6kV | RECTANGULAR | - | 3.1136 N | Low Halogen | - | - | 7A | Non-compliant | - | - | - | - | - | - | - | - | - | 0.14 inch | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 501331-0907 Molex | 34408 | - | Datasheet | 17 Weeks | Tin | Surface Mount, Vertical | Surface Mount | 0907 | 9 | Square | - | Nylon | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | 50V | - | Cut Tape (CT) | 2007 | Pico-Clasp 501331 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 85°C | -40°C | Natural | General Purpose | 1 | Male | - | - | Latch Holder | 50V | - | - | - | - | Male Pin | - | - | - | 1mm | - | Vertical | 5mm | 0.213 5.40mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Natural | - | - | 50V | - | - | - | - | Shrouded - 4 Wall | - | 1mm | 9 | Tin | - | - | - | - | - | Natural | - | - | - | - | - | 20mOhm | - | - | - | - | 9 | 50V | - | - | - | - | - | 50V | - | - | - | - | - | - | - | Non-compliant | - | Pick and Place, Solder Retention | - | - | - | - | - | 40.0μin 1.02μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 22-43-6030 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | - | - | - | Polyester | - | TIN | 3.5052mm | Brass | - | - | - | 250V | - | Bulk | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 3 | 75°C | 0°C | White | - | 1 | Male | STAGGRED PIN | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 3 | Vertical | 4.17mm | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 2 | - | - | - | STAGGERED | - | - | - | 94V-0 | Natural | - | - | - | 3A | RND PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | 250V | ENDS | - | 2.4892 mm | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | - | Non-compliant | - | - | - | - | 9.92mm | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 90136-1108 Molex | 2170 | - | Datasheet | 12 Weeks | Tin | Through Hole | - | - | - | - | - | Polyester | - | - | 6.7564mm | Brass | - | - | - | - | - | - | 2008 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | 8 | 125°C | -55°C | Black | - | 1 | Male | C-GRID III | - | Latch | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 8 | Vertical | 7.21mm | - | - | - | - | 3A | - | - | ONE | UL | 350V | COMMERCIAL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 3A | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | 350V | - | - | - | 500 Cycles | - | 350.35kV | RECTANGULAR | 3.0024 N | - | - | - | - | - | Non-compliant | - | - | - | - | 21.51mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 39-29-9103 Molex | 1240 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | POLYAMIDE66 | Nylon | - | - | - | Brass | - | - | - | - | - | - | 2007 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 10 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT JR. | 8536.69.40.30 | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 10 | Vertical | - | - | - | - | - | 7A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | - | 4.2mm | - | - | - | - | 0.38 inch | Male | - | - | - | NO | 0.5 inch | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | - | 1500VAC V | - | 30 Cycles | - | 600.6kV | - | - | - | Low Halogen | - | - | 7A | Non-compliant | - | - | 4.2mm | - | 22.2mm | 9.6mm | 35μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053131204 Molex | 19 | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105313 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.149 3.78mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0039301202 Molex | 248 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Nylon | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | 600V | - | Bulk | - | Mini-Fit Jr 5569 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Industrial, Telecommunications | 2 | Female | POLARIZED | - | Locking Ramp | 600V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 0.378 9.60mm | Board to Cable/Wire | All | - | 6A | 0.165 4.20mm | - | - | - | - | - | - | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | 4.2mm | 20 | Tin | - | - | - | Male | 94V-0 | Natural | - | NO | - | - | - | - | 1GOhm | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | - | Non-compliant | - | Board Lock | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5018763040 Molex | 9163 | - | Datasheet | 21 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | - | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 105°C | -40°C | - | - | Tray | 2005 | iGrid 501876 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.327 8.30mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | 1000000000Ohm | 0.079 inch | - | - | - | - | - | 1400VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 39-29-9246 Molex | 720 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | POLYAMIDE66 | Nylon | - | - | - | Brass | - | - | - | - | - | - | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 24 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT JR. | 8536.69.40.30 | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 24 | Vertical | - | - | - | - | - | 6A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | - | 4.2mm | - | - | - | - | 0.38 inch | Male | 94V-0 | - | - | NO | 0.5 inch | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | - | 1500VAC V | - | 30 Cycles | - | 600.6kV | - | - | - | Low Halogen | - | - | 6A | Non-compliant | - | - | - | 12.8mm | - | - | 35μin | - | - | 0.14 inch | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 35363-1260 Molex | 5439 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | - | Nylon | - | - | 3.683mm | Brass | - | - | - | - | - | - | 2005 | - | e3 | yes | Active | - | Solder | - | Male Pin | 12 | 105°C | -40°C | Natural | - | 1 | Male | - | - | Ramp | 125V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 12 | Right Angle | - | - | - | - | unknown | 2A | - | - | - | - | 125V | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | 2A | Non-compliant | - | - | - | - | - | 28.3mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5055680671 Molex | 151200 | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | - | Square | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | 2017 | Micro-Lock PLUS 505568 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | - | Push-Pull | - | - | - | - | NO | Male Pin | NO | - | Varies by WireGAuge | - | 6 | - | - | 0.165 4.20mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | UL | - | - | 0.423 inch | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | 7.4mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1718573002 Molex | 9316 | - | Datasheet | 14 Weeks | - | - | Through Hole, Right Angle | - | - | Square | - | - | - | Tin | 0.265 6.73mm | Brass | Polyamide (PA), Nylon | - | - | - | - | Tape & Reel (TR) | 2014 | KK 171857 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 2.54mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-04-1081 Molex | 13378 | - | Datasheet | 11 Weeks | Tin | Through Hole | - | - | - | - | - | Nylon | - | - | 7.493mm | Brass | - | - | - | - | - | Bulk | 2000 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | POLARIZED | - | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 8 | Vertical | - | - | - | - | - | 3A | - | - | ONE | UL | 250V | COMMERCIAL | 0.767 inch | - | - | - | 1 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | 3A | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | 8 | 250.25kV | RECTANGULAR | - | - | Low Halogen | - | 1.19 mm | - | Non-compliant | 250V | - | - | - | - | - | 200μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0908143014 Molex | 49 | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | - | - | Rectangular | - | Polyamide | - | Palladium-Nickel | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | -40°C | 250V | - | Tube | - | Picoflex PF-50 90814 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Blade | NO | - | - | - | - | Vertical | - | 0.252 6.40mm | Board to Cable/Wire | All | - | 1.2A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 2 Wall | 2 | 1.27mm | 14 | Tin | STAGGERED | - | - | - | 94V-0 | Natural | - | - | 0.293 inch | 2.4A | - | - | - | 0.05 inch | - | - | - | - | POLARIZING PEG | 750VAC V | - | - | - | - | - | - | .2502 N | - | - | - | - | Non-compliant | - | Board Guide | - | 6.4mm | 21.6mm | 5mm | 24μin | 24.0μin 0.61μm | 118.1μin 3.00μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1053101208 Molex | 4 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | Square | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - |