- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Factory Lead Time
- Part Status
- Published
- Packaging
- Fastening Type
- Contact Finish Mating
- Number of Conductors
Attribute column
Manufacturer
Molex Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Halogen Free | Insulation | Current Rating (Max) | Voltage - Test | Glow Wire Compliant | Voltage - Working | Features | Diameter | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5011903017 Molex | 431200 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Square | - | - | - | LOCKING | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | 105°C | -40°C | - | - | Tape & Reel (TR) | 2007 | Pico-Clasp 501190 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 30 | - | 1mm | - | 0.213 5.40mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | ONE | - | - | COMMERCIAL | - | 0.105 (2.66mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 1A | - | - | 100000000Ohm | 0.039 inch | - | - | POLARIZED HOUSING | 350VAC V | 5.588 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 4μin | 3.90μin 0.099μm | - | - | 6.8mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5018761240 Molex | 8474 | - | Datasheet | 26 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 105°C | -40°C | - | - | Tray | 2005 | iGrid 501876 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | IGRID, POLARIZED | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.327 8.30mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5018761040 Molex | 14000 | - | Datasheet | 21 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | LOCKING | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | - | Tray | 2005 | iGrid 501876 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | IGRID, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.327 8.30mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | 0.57 inch | 1A | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5015680307 Molex | 1700 | - | Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | LOCKING | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | 85°C | -40°C | - | - | Tape & Reel (TR) | 2007 | Pico-Clasp 501568 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 3 | - | - | - | 0.126 3.20mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-2 | - | - | - | 1A | - | 20mOhm | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 40.0μin 1.02μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5023520700 Molex | 268800 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | - | PBT | - | - | Tin | 0.136 3.45mm | Copper Alloy | Polyamide (PA), Nylon | - | - | 125V | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | Automotive, Industrial | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | 2.0066mm | - | 0.252 6.40mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | 7 | - | RECTANGULAR | - | 0.252 inch | Male | - | - | - | - | 3A | - | - | 1GOhm | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Insulated | - | - | Non-compliant | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 43045-1011 Molex | 1119 | - | Datasheet | - | Gold | Surface Mount | - | - | - | Thermoplastic | Polymer | - | - | MATTE TIN OVER NICKEL | - | Brass | - | - | - | - | - | Bulk | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 10 | 105°C | -40°C | Black | - | 2 | - | MICRO-FIT 3.0 | 8536.69.40.40 | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 10 | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | 0.754 inch | 2.9972 mm | - | - | - | 3mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | 0.606 inch | - | SQ PIN-SKT | 10mOhm | - | - | RECEPTACLE | - | - | - | - | - | - | 250.25kV | - | 11.5648 N | 3.5584 N | - | Low Halogen | - | - | - | Compliant | - | - | 3mm | - | - | 15μin | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5015714007 Molex | 13484 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | - | - | - | - | Tape & Reel (TR) | 2007 | Pico-Clasp 501571 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | General Purpose | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.325 8.25mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | 0.105 (2.66mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-05-7085 Molex | 23000 | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | - | Nylon, Polyamide | Nylon | - | - | - | 3.5052mm | Brass | - | - | - | - | - | - | 2005 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | POLARIZED, SHROUDED | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | - | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | - | - | 1 | 2.5mm | 8 | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | 3A | RND PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | POLARIZED HOUSING | - | - | 30 Cycles | 22 AWG | 250.25kV | RECTANGULAR | - | - | - | - | - | - | 1kV | Non-compliant | 250V | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5023520900 Molex | 9114 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | - | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.252 6.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5037630491 Molex | 14880 | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | LOCKING | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | - | 150V | -40°C~105°C | Tape & Reel (TR) | 2013 | Pico-Lock 503763 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Telecommunications | 1 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | - | Varies by WireGAuge | - | 4 | - | - | - | 0.059 1.50mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.307 inch | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.059 inch | - | - | - | - | - | - | - | 20mOhm | - | 0.039 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.94μin 0.100μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 2026560021 Molex | 903 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Rectangular | - | - | - | - | - | Gold | 0.042 1.06mm | Copper Alloy | Polyamide (PA), Nylon | - | - | 50V | -25°C~85°C | Tape & Reel (TR) | - | Pico-EZmate Slim 202656 | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 2 | - | - | - | General Purpose, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Tab | - | - | 1.5A | - | - | - | - | - | 0.047 1.20mm | Board to Cable/Wire | All | compliant | - | 0.047 1.20mm | Black | - | - | - | - | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | 1.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 43045-0820 Molex | 10 | - | Datasheet | 26 Weeks | Gold, Tin | Surface Mount | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic | - | - | GOLD (30) OVER NICKEL | - | Brass | - | - | - | - | - | Bulk | 2006 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 8 | 105°C | -40°C | Black | - | 2 | Male | - | - | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 8 | Vertical | - | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | - | 2.9972 mm | - | - | - | 3mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.345 inch | - | 94V-0 | - | NO | 0.39 inch | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | 1000VAC V | - | 30 Cycles | - | 250.25kV | - | - | - | - | Low Halogen | - | - | - | Compliant | - | - | 3mm | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1053141204 Molex | 38577 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | yes | Active | Not Applicable | Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | Male | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 6.5A | 0.098 2.50mm | Black | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 9.34mm | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 5037630291 Molex | 420 | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | LOCKING | FITTING NAIL | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | - | 150V | -40°C~105°C | Tape & Reel (TR) | 2013 | Pico-Lock 503763 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Telecommunications | 1 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | - | Varies by WireGAuge | - | 2 | - | - | - | 0.059 1.50mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.059 inch | - | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.94μin 0.100μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5040501291 Molex | 82071 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Rectangular | - | - | - | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | - | 150V | -40°C~105°C | Tape & Reel (TR) | 2016 | Pico-Lock 504050 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Telecommunications | 1 | Male | - | 8536.69.40.40 | Detent Lock | - | - | - | - | - | Male Blade | - | - | Varies by WireGAuge | - | 12 | Right Angle | - | - | 0.079 2.00mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Black | ONE | UL | - | COMMERCIAL | 0.857 inch | - | - | Shrouded - 4 Wall | 1 | - | - | - | - | - | 0.079 inch | - | - | - | - | 0.24 inch | - | - | 20mOhm | - | 0.059 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | - | Non-compliant | - | Solder Retention | - | - | - | - | 3.94μin 0.100μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5018762440 Molex | 8330 | - | Datasheet | 21 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | LOCKING | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | - | Tray | 2005 | iGrid 501876 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.327 8.30mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.57 inch | 1A | - | - | 1000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 15-24-6140 Molex | 2300 | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | POLYAMIDE66 | - | Nylon | - | - | - | - | Brass | - | - | - | - | - | - | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 14 | 105°C | -40°C | Natural | - | 2 | Male | MINI-FIT | 8536.69.40.30 | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 14 | Right Angle, Vertical | - | 20.7mm | - | - | - | - | 7A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | 2 | 4.2mm | - | - | RECTANGULAR | - | 0.591 inch | - | - | White | NO | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | RECEPTACLE | 600V | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | - | RECTANGULAR | - | 3.1136 N | - | Low Halogen | - | 11A | - | Non-compliant | - | - | - | 15mm | 36mm | 100μin | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 5016452020 Molex | 6653 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Tray | 2005 | iGrid 501645 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 85°C | -25°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | 250V | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 8.2mm | 0.472 12.00mm | Board to Cable/Wire | All | - | 2A | 0.079 2.00mm | - | - | - | 250V | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 2mm | 20 | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 250.25kV | - | - | - | - | - | - | - | - | Non-compliant | - | Board Guide | - | - | 22mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 22-03-5125 Molex | 5949 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | Nylon | - | - | - | 3.5052mm | Brass | - | - | - | - | - | Bulk | 2002 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | - | - | 1 | Male | SPOX, POLARIZED, SHROUDED | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | - | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | Yes | 1 | 2.5mm | 12 | - | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.232 inch | 3A | RND PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | RECTANGULAR | - | - | NATURAL | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39-29-9067 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | - | - | Nylon | - | - | - | - | Brass | - | - | - | - | - | - | 2009 | - | e2 | yes | Active | - | Solder | EAR99 | Male Pin | 6 | 105°C | -40°C | Natural | - | 2 | Female | MINI-FIT JR. | - | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 6 | Vertical | - | - | - | - | - | - | 8A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.54 inch | 4.191 mm | - | - | - | 4.2mm | - | - | - | - | 0.38 inch | Male | 94V-0 | - | NO | 0.5 inch | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | 1500VAC V | - | 30 Cycles | - | 600.6kV | - | - | - | - | Low Halogen | - | - | - | Non-compliant | - | - | - | - | - | 35μin | - | - | 0.14 inch | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - |