- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Factory Lead Time
- Part Status
- Published
- Packaging
- Fastening Type
- Contact Finish Mating
- Number of Conductors
Attribute column
Manufacturer
Molex Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Glow Wire Compliant | Ambient Temperature Range High | Voltage - Working | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501568-0907 Molex | 10442 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Thermoplastic | - | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | - | - | 50V | - | Cut Tape (CT) | 2007 | Pico-Clasp 501568 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | General Purpose | 1 | Male | - | - | Latch Holder | 50V | NO | NO | NO | NO | Male Pin | NO | - | - | - | Right Angle | - | 5.35mm | 0.185 4.70mm | Board to Cable/Wire | All | unknown | 1A | 0.039 1.00mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | 1mm | 9 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 5.05kV | - | - | Non-compliant | 105°C | - | Solder Retention | 4.9mm | 11mm | - | 40.0μin 1.02μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5015680707 Molex | 1000 | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | LOCKING | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | 85°C | -40°C | - | - | Tape & Reel (TR) | - | Pico-Clasp 501568 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | General Purpose | 1 | - | - | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | 7 | - | - | - | 0.185 4.70mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.354 inch | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | - | - | 94V-2 | - | - | 0.232 inch | 1A | - | - | 20mOhm | - | 0.039 inch | - | - | POLARIZED HOUSING | 350VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | 39μin | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-03-5075 Molex | 12400 | - | Datasheet | 12 Weeks | Tin | Through Hole | - | - | - | - | Nylon | - | - | - | 3.5052mm | Brass | - | - | - | - | - | - | 2002 | - | - | yes | Active | - | Solder | - | Male Pin | - | 105°C | -40°C | - | - | 1 | Male | SPOX, POLARIZED, SHROUDED | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5mm | - | Vertical | - | 4.9mm | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | 2.5mm | 7 | RECTANGULAR | - | - | 94V-0 | Natural | - | - | 3A | - | RND PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | RECTANGULAR | - | Non-compliant | - | - | - | - | 19.9mm | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5015680807 Molex | 764400 | - | Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | LOCKING | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | - | -40°C | - | - | Tape & Reel (TR) | 2013 | Pico-Clasp 501568 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | 8 | - | - | - | 0.185 4.70mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | 94V-2 | - | - | - | 1A | - | - | 20mOhm | - | 0.039 inch | - | - | POLARIZED HOUSING | 250VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5600201020 Molex | 187200 | - | Datasheet | 13 Weeks | - | - | Surface Mount | - | Square | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | - | - | - | Tape & Reel (TR) | 2015 | DuraClik 560020 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.236 6.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 9.3mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5016452620 Molex | 7409 | - | Datasheet | 5 Weeks | - | - | Through Hole | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Tray | 2005 | iGrid 501645 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.472 12.00mm | Board to Cable/Wire | All | unknown | - | 0.079 2.00mm | Natural | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1718560002 Molex | 24000 | - | Datasheet | 13 Weeks | - | - | Through Hole | - | Square | - | - | LOCKING | - | Tin | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | 80°C | -40°C | - | - | Bulk | 2013 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.322 8.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.092 2.34mm | Shrouded - 1 Wall | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | 4A | 0.510 12.95mm | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | 60μin | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-05-7055 Molex | 42000 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | Nylon, Polyamide | Nylon | - | - | - | 3.5052mm | Brass | - | - | - | - | - | - | 2005 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | POLARIZED, SHROUDED | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5mm | - | Right Angle | - | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | - | - | 1 | 2.5mm | 5 | RECTANGULAR | - | Male | 94V-0 | - | - | - | 3A | - | RND PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | POLARIZED HOUSING | - | - | 30 Cycles | 22 AWG | 250.25kV | RECTANGULAR | - | Non-compliant | - | 250V | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5016451620 Molex | 15444 | - | Datasheet | 9 Weeks | - | - | Through Hole | - | Square | - | - | LOCKING | PEG | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 105°C | -40°C | - | - | Tray | 2005 | iGrid 501645 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.472 12.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.709 inch | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | 2A | - | - | - | 1000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5016451820 Molex | 597520 | - | Datasheet | 5 Weeks | - | - | Through Hole | - | Square | - | - | LOCKING | PEG | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | - | Tray | 2005 | iGrid 501645 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.472 12.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.787 inch | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.453 inch | 2A | - | - | - | 1000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | 1400VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015977062 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Tin | - | Brass Alloy | Polyester | - | - | 600V | - | Bulk | - | Mini-Fit TPA 30069 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | Automotive, Industrial, Telecommunications | 2 | Male | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Vertical | - | 12.7mm | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | - | - | - | - | - | - | 0.217 (5.51mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 6 | - | - | - | 94V-0 | Black | NO | - | - | - | - | 10mOhm | - | - | - | 600V | - | - | 1 | - | - | - | - | - | - | - | - | Mounting Flange | 13.05mm | 23.8mm | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5023521200 Molex | 207900 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | - | Tin | 0.136 3.45mm | Copper Alloy | Polyamide (PA), Nylon | - | -40°C | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | - | 12 | Right Angle | 2.0066mm | - | 0.252 6.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | 0.252 inch | - | - | - | - | 0.37 inch | - | - | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | Non-compliant | - | - | Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5018764040 Molex | 770 | - | Datasheet | 21 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | - | Tray | 2005 | iGrid 501876 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.327 8.30mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | 1.653 inch | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | FEMALE | - | - | - | 0.57 inch | 1A | - | - | - | 1000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1723161104 Molex | 15 | - | Datasheet | 14 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 400V | -40°C~105°C | Tray | 2015 | Ultra-Fit 172316 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1718560006 Molex | 3000 | - | Datasheet | 14 Weeks | - | - | Through Hole | - | Square | - | - | LOCKING | - | Tin | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | 80°C | -40°C | - | - | Bulk | 2013 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | 2.54mm | - | 0.322 8.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.594 inch | - | 0.092 2.34mm | Shrouded - 1 Wall | 1 | - | - | RECTANGULAR | 0.25 inch | - | - | - | - | 0.322 inch | 4A | 0.510 12.95mm | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 2.502 N | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 5023520401 Molex | 7064 | - | Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | LOCKING | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | - | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 4 | - | 2.0066mm | - | 0.252 6.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | 0.252 inch | - | - | - | - | 0.37 inch | - | - | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 90814-0804 Molex | 2438 | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 0804 | - | - | Thermoplastic | - | - | - | 2.159mm | Brass | - | - | - | 250V | - | - | 2006 | - | - | - | Active | - | SMD/SMT | - | Blade Pin | - | 105°C | -40°C | Natural | - | 1 | Male | PICOFLEX, POLARIZED, STAGGERED CONFIGURATION | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27mm | - | Vertical | - | - | - | - | - | - | 2.4A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 2 | 1.27mm | 4 | STAGGERED | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | RECEPTACLE | - | - | - | - | - | - | 250.25kV | RECTANGULAR | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 5019530307 Molex | 8281 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | - | -40°C | - | - | Tape & Reel (TR) | 2007 | Pico-Clasp 501953 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | General Purpose | 1 | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | 3 | - | - | - | 0.185 4.70mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.276 inch | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5016453420 Molex | 10511 | - | Datasheet | 6 Weeks | - | - | Through Hole | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Tray | - | iGrid 501645 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.472 12.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5018761640 Molex | 5461 | - | Datasheet | 26 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | - | Tray | 2005 | iGrid 501876 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | IGRID, POLARIZED | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.327 8.30mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.708 inch | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | - | - | - | 0.57 inch | 1A | - | - | - | 1000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | 1000VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |