- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Factory Lead Time
- Part Status
- Published
- Packaging
- Fastening Type
- Contact Finish Mating
- Number of Conductors
Attribute column
Manufacturer
Molex Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Hole Diameter | Number of Lines | Current Rating (Max) | Glow Wire Compliant | Voltage - Working | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1722981106 Molex | 3023 | - | Datasheet | 13 Weeks | - | - | Through Hole | Square | - | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 400V | -40°C~105°C | Tray | 2015 | Ultra-Fit 172298 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1720650004 Molex | 1505 | - | Datasheet | 11 Weeks | - | - | Through Hole | Square | - | - | - | LATCH | SPLIT BOARD LOCK | Gold | - | Copper | Liquid Crystal Polymer (LCP) | 105°C | - | - | - | Tray | 2013 | Mega-Fit | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | YES | - | - | - | - | - | 0.583 14.80mm | Board to Cable/Wire | All | - | - | 0.224 5.70mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.224 (5.70mm) | 0.147 3.73mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | 0.583 inch | - | - | 5mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | 15μin | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-11-2082 Molex | In Stock | - | Datasheet | - | Gold | Cable, Through Hole | - | - | - | - | Nylon | - | - | - | - | Brass | - | - | - | - | - | Bulk | - | - | e3 | yes | - | - | Solder | EAR99 | BOARD CONNECTOR | 8 | 75°C | 0°C | White | - | 1 | Male | KK | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 8 | Vertical | 7.06mm | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | CSA, UL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | - | - | SQ PIN-SKT | 10mOhm | 50GOhm | - | RECEPTACLE | - | - | - | - | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | Low Halogen | - | - | 1A | Non-compliant | - | - | 10.05mm | 17.27mm | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053101204 Molex | 8400 | - | Datasheet | 9 Weeks | - | - | Through Hole | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 90130-1226 Molex | 6 | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | Glass, Polyester | Polyester | - | - | - | 6.7564mm | Brass | - | - | - | - | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | 125°C | -55°C | Black | - | 2 | - | C-GRID, SHROUDED | 8536.69.40.40 | - | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 26 | Vertical | - | - | - | - | - | 3A | - | - | ONE | UL | 350V | COMMERCIAL | - | - | 2.54 mm | - | - | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.384 inch | Male | 94V-0 | - | - | - | 0.515 inch | 3A | SQ PIN-SKT | 20mOhm | 5GOhm | - | RECEPTACLE | - | - | - | - | 700VAC V | - | 500 Cycles | 26 | 350.35kV | RECTANGULAR | 1.0008 N | - | - | - | - | - | Non-compliant | 350V | - | - | - | 15μin | - | - | 0.114 inch | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 5016454020 Molex | 624 | - | Datasheet | 7 Weeks | - | - | Through Hole | Square | - | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Tray | 2005 | iGrid 501645 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | Vertical | - | 0.472 12.00mm | Board to Cable/Wire | All | unknown | 2A | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 43045-2013 Molex | 6449 | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic | - | - | - | - | Brass | - | - | - | 600V | - | - | 2007 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 20 | 105°C | -40°C | Black | - | 2 | Male | TRAY PACKAGING | 8536.69.40.30 | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3mm | 20 | Vertical | - | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 2.9972 mm | - | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.345 inch | - | 94V-0 | - | - | NO | 0.39 inch | 5A | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | 250.25kV | RECTANGULAR | 8.0064 N | 3.614 N | Low Halogen | - | - | - | Compliant | - | - | 10.16mm | - | 15μin | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 90130-3108 Molex | 1121 | - | Datasheet | 7 Weeks | Tin | Through Hole | - | - | - | - | Polyester | - | - | - | 6.7564mm | Brass | - | - | - | - | - | - | 2008 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | 125°C | -55°C | Black | - | 2 | - | SHROUDED | - | - | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | - | - | - | - | - | 3A | - | - | ONE | UL | 350V | COMMERCIAL | - | - | 2.54 mm | - | - | 2 | 2.54mm | 8 | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | 0.515 inch | 3A | SQ PIN-SKT | - | 1GOhm | - | RECEPTACLE | - | - | - | - | 700VAC V | - | 500 Cycles | - | 350.35kV | RECTANGULAR | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | 0.114 inch | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-24-6100 Molex | 1984 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | POLYAMIDE66 | - | Nylon | - | - | - | - | Brass | - | - | - | - | - | - | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin, Plug | 10 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT | 8536.69.40.30 | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | 10 | Right Angle, Vertical | 20.7mm | - | - | - | - | 13A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 4.191 mm | - | - | 2 | 4.2mm | - | - | RECTANGULAR | - | 0.591 inch | Male | - | White | 3.3mm | NO | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | RECEPTACLE | - | - | 600V | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | - | RECTANGULAR | - | 3.1136 N | Low Halogen | - | 2 | 12A | Non-compliant | - | - | 15mm | 27.6mm | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 1053142206 Molex | 1747 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | yes | Active | Not Applicable | Solder | - | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED, SHROUDED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5013311007 Molex | 6257 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Square | - | - | - | LOCKING | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | -40°C | - | - | Tape & Reel (TR) | 2007 | Pico-Clasp 501331 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | General Purpose | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | 10 | - | - | 0.213 5.40mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.472 inch | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 20mOhm | - | 0.039 inch | - | - | - | - | - | 350VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 40.0μin 1.02μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053101212 Molex | 521 | - | Datasheet | 11 Weeks | - | - | Through Hole | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1720650006 Molex | 66458 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | LATCH | SPLIT BOARD LOCK | Gold | - | Copper | Liquid Crystal Polymer (LCP) | 105°C | -40°C | - | - | Tray | 2013 | Mega-Fit | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | YES | - | - | - | - | - | 0.583 14.80mm | Board to Cable/Wire | All | - | - | 0.224 5.70mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.224 (5.70mm) | 0.147 3.73mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | 0.583 inch | - | - | 5mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | 15μin | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.147 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 501331-1407 Molex | 8272 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Nylon | - | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | 50V | - | Cut Tape (CT) | 2007 | Pico-Clasp 501331 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 85°C | -40°C | - | General Purpose | 1 | Male | - | - | Latch Holder | 50V | NO | NO | NO | NO | Male Pin | NO | - | - | - | Vertical | 5mm | 0.213 5.40mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | - | - | - | Shrouded - 4 Wall | 1 | 1mm | 14 | - | RECTANGULAR | - | - | - | 94V-0 | Natural | - | - | - | - | - | 20mOhm | - | 0.039 inch | - | - | - | 50V | - | 350VAC V | - | - | - | 50V | - | - | - | - | - | - | - | Non-compliant | - | Pick and Place, Solder Retention | - | 16.24mm | - | 40.0μin 1.02μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1720650002 Molex | 1000 | - | Datasheet | 8 Weeks | - | - | Through Hole | Square | - | - | - | LATCH | SPLIT BOARD LOCK | Gold | - | Copper | Liquid Crystal Polymer (LCP) | 105°C | -40°C | - | - | Tray | 2013 | Mega-Fit | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | - | - | - | 8536.69.40.30 | Locking Ramp | - | - | - | - | - | Male Pin | YES | - | - | - | - | - | 0.583 14.80mm | Board to Cable/Wire | All | - | - | - | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.606 inch | 0.224 (5.70mm) | 0.147 3.73mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | 0.583 inch | - | - | 5mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | 15μin | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.147 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0039295243 Molex | 587 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Nylon | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | 600V | - | Bulk | - | Mini-Fit Jr 5569 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | Right Angle | - | 0.378 9.60mm | Board to Cable/Wire | All | - | 6A | 0.165 4.20mm | - | - | - | - | - | - | - | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | - | Male | - | Natural | - | NO | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | - | Non-compliant | - | Mounting Flange | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 5016453620 Molex | 70 | - | Datasheet | 6 Weeks | - | - | Through Hole | Square | - | - | - | LOCKING | PEG | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | - | Tray | - | iGrid 501645 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.472 12.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | 1.496 inch | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 0.453 inch | 2A | - | - | 1000000000Ohm | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 1400VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5023521100 Molex | 195300 | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | - | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.252 6.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722861104 Molex | 277200 | - | Datasheet | 13 Weeks | - | - | Through Hole | Square | - | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 600V | -40°C~105°C | Tray | 2015 | Ultra-Fit 172286 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.465 11.80mm | Board to Board or Cable | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-05-2031 Molex | 91530 | - | Datasheet | 11 Weeks | Tin | Through Hole | - | - | - | - | Nylon | - | - | - | 9.3726mm | Brass | - | - | - | - | - | Bulk | 2002 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 75°C | 0°C | White | - | 1 | - | KK | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 3 | Right Angle | - | - | - | - | - | 4A | - | - | ONE | UL | 250V | COMMERCIAL | CSA, UL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.094 inch | Male | 94V-0 | - | - | - | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | RECEPTACLE | - | - | 250V | - | - | - | 25 Cycles | 3 | - | RECTANGULAR | 4.8928 N | .556 N | Low Halogen | 1.02 mm | - | 4A | Non-compliant | 250V | - | 6.3mm | 7.37mm | 60μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |