- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Factory Lead Time
- Part Status
- Published
- Packaging
- Fastening Type
- Contact Finish Mating
- Number of Conductors
Attribute column
Manufacturer
Molex Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Halogen Free | Hole Diameter | Current Rating (Max) | Voltage - Test | Glow Wire Compliant | Voltage - Working | Features | Diameter | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5018762040 Molex | 7148 | - | Datasheet | 21 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | LOCKING | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | - | Tray | 2005 | iGrid 501876 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | IGRID, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.327 8.30mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.866 inch | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | 0.57 inch | 1A | - | - | 1000000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1723161108 Molex | 800 | - | Datasheet | 13 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 400V | -40°C~105°C | Tray | 2015 | Ultra-Fit 172316 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | - | 0.138 3.50mm | Black | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-05-7065 Molex | 24154 | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | - | - | Nylon, Polyamide | Nylon | - | - | - | 3.5052mm | Brass | - | - | - | - | - | Bulk | 2005 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | POLARIZED, SHROUDED | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | - | 7.9mm | - | - | - | 4A | - | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | - | Yes | 1 | 2.5mm | 6 | - | RECTANGULAR | - | Male | 94V-0 | - | - | - | 3A | RND PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | 250V | POLARIZED HOUSING | - | - | 30 Cycles | - | 250.25kV | RECTANGULAR | - | - | - | - | 1kV | Non-compliant | 250V | - | - | 5.1mm | 17.4mm | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5023520201 Molex | 3822 | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | - | LOCKING | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | -40°C | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | Automotive, Industrial | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | 2 | - | - | - | 0.252 6.40mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | 0.37 inch | - | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 43810-0004 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | - | SMC | - | PA46 | - | Thermoplastic | - | - | - | - | Brass | - | - | - | - | - | Bulk | 2000 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 10 | 105°C | -40°C | Black | - | 2 | Receptacle | - | 8536.69.40.30 | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 10 | Right Angle | - | - | - | - | - | 13A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | 2 | 4.2mm | - | - | RECTANGULAR | 0.591 inch | - | 94V-0 | - | NO | 0.803 inch | 7A | SQ PIN-SKT | - | - | - | - | - | 600V | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | - | RECTANGULAR | 3.1136 N | - | - | - | - | Non-compliant | - | - | 4.2mm | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5023521400 Molex | 6782 | - | Datasheet | 12 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | -40°C | - | - | Cut Tape (CT) | 2016 | DuraClik 502352 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | Automotive, Industrial | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | 14 | - | 2.0066mm | - | 0.252 6.40mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | 0.252 inch | - | - | - | - | 0.37 inch | - | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 39-29-9043 Molex | 2078 | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | - | POLYAMIDE66 | - | Nylon | - | - | - | - | Brass | - | - | - | 600V | - | - | 2006 | - | e2 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT JR. | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | - | Vertical | - | - | - | - | - | 8A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.653 inch | 4.191 mm | - | - | 2 | - | 4 | - | RECTANGULAR | 0.38 inch | Male | - | - | NO | - | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | PLUG | - | - | HOUSING SIDE | 1500VAC V | 5.5118 mm | 30 Cycles | - | 600.6kV | RECTANGULAR | 3.1136 N | Low Halogen | - | 9A | - | Non-compliant | - | - | - | 12.8mm | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 10-32-1031 Molex | In Stock | - | Datasheet | 9 Weeks | Tin | Cable, Through Hole | - | - | - | - | - | Nylon | - | - | TIN | 10.6426mm | Brass | - | - | - | - | - | Bulk | 2001 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 3 | 105°C | -40°C | Natural | - | 1 | Male | SPOX | - | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5.08mm | 3 | Vertical | - | - | - | - | - | 7A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | - | - | - | - | - | 5.08mm | - | - | - | 0.402 inch | - | 94V-2 | - | - | 0.508 inch | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | RECEPTACLE | - | 250V | - | - | - | - | - | - | - | - | - | - | 3A | - | Non-compliant | - | - | - | - | 21.39mm | - | 200μin | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1722981216 Molex | 20 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172298 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | 11A | 0.138 3.50mm | Black | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 14.25mm | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053091202 Molex | 1000 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105309 | e3 | yes | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | NANO-FIT, POLARIZED, SHROUDED | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0532581329 Molex | 397 | - | Datasheet | 21 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | Tin | - | Brass | Polybutylene Terephthalate (PBTP) | - | - | - | - | Tray | - | 53258 | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 13 | - | - | - | - | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.413 10.49mm | Board to Cable/Wire | All | - | 0.138 3.50mm | Natural | - | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5019530407 Molex | 132 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | Nylon | - | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | - | - | 50V | - | Tape & Reel (TR) | 2007 | Pico-Clasp 501953 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 85°C | -40°C | - | General Purpose | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 7.75mm | 0.185 4.70mm | Board to Cable/Wire | All | 1A | 0.039 1.00mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 4 | - | - | - | Male | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | Solder Retention | - | - | 6mm | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 0878321028 Molex | 59 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Nylon | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Tape & Reel (TR) | - | Milli-Grid 87832 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | MILLI-GRID, POLARIZED | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 10 | Tin | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 12.65mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0878320828 Molex | 332 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Nylon | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Tape & Reel (TR) | - | Milli-Grid 87832 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 8 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 10.65mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 5016451420 Molex | 273494 | - | Datasheet | 6 Weeks | - | - | Through Hole | - | Square | - | - | - | LOCKING | PEG | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | - | Tray | 2005 | iGrid 501645 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.472 12.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | 2A | - | - | 1000000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0878321814 Molex | 40 | - | Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Thermoplastic | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Tape & Reel (TR) | - | Milli-Grid 87832 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | 125V | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 2mm | 18 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot, Pick and Place | - | - | 20.65mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5055680471 Molex | 712800 | - | Datasheet | 16 Weeks | - | - | Surface Mount | - | Square | GLASS FILLED POLYAMIDE | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | 2017 | Micro-Lock PLUS 505568 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | - | Push-Pull | - | - | - | - | NO | Male Pin | NO | - | Varies by WireGAuge | - | 4 | - | - | - | 0.165 4.20mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Black | - | UL | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | 7.4mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053141210 Molex | 100 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1720641006 Molex | 23 | - | Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | Gold | - | Copper | Liquid Crystal Polymer (LCP) | - | - | - | - | Tray | 2013 | Mega-Fit | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.572 14.53mm | Board to Cable/Wire | All | - | 0.224 5.70mm | Black | - | - | - | - | - | 0.224 (5.70mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-04-1061 Molex | 16008 | - | Datasheet | 11 Weeks | Tin | Through Hole | - | - | - | - | - | Nylon | - | - | - | 7.493mm | Brass | - | - | - | - | - | Bulk | 2000 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | POLARIZED LOCK | - | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 6 | Vertical | - | - | - | - | - | 3A | - | - | ONE | UL | 250V | COMMERCIAL | - | - | - | - | 1 | 2.5mm | - | - | RECTANGULAR | 0.228 inch | Male | 94V-0 | - | - | - | 3A | SQ PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | - | POLARIZED HOUSING | - | - | 30 Cycles | 6 | 250.25kV | RECTANGULAR | - | Low Halogen | 1.19 mm | - | - | Non-compliant | 250V | - | - | 11.7mm | 14.5mm | 5.8mm | 200μin | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |