- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Factory Lead Time
- Part Status
- Published
- Packaging
- Fastening Type
- Contact Finish Mating
- Number of Conductors
Attribute column
Manufacturer
Molex Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Hole Diameter | Current Rating (Max) | Glow Wire Compliant | Voltage - Working | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5016452420 Molex | 2914 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Tray | 2005 | iGrid 501645 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 85°C | -25°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | 250V | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 8.2mm | 0.472 12.00mm | Board to Cable/Wire | All | unknown | 2A | 0.079 2.00mm | - | - | - | 250V | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 2mm | 24 | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 250.25kV | - | - | - | - | - | - | - | Non-compliant | - | Board Guide | - | 26mm | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722861105 Molex | 297 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 600V | -40°C~105°C | Bulk | 2014 | Ultra-Fit 172286 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Board or Cable | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5018763640 Molex | 117 | - | Datasheet | 21 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Tray | 2005 | iGrid 501876 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.327 8.30mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 90130-1240 Molex | 1980 | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | Polyester | - | - | - | 6.7564mm | Brass | - | - | - | - | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | 40 | 125°C | -55°C | Black | - | 2 | Male | C-GRID, SHROUDED | - | - | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 40 | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL | 350V | COMMERCIAL | - | - | 2.54 mm | - | - | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.384 inch | - | 94V-0 | - | - | - | 0.515 inch | 3A | - | SQ PIN-SKT | - | 5000000000Ohm | - | RECEPTACLE | - | - | - | 700VAC V | 500 Cycles | 350.35kV | RECTANGULAR | 1.0008 N | - | - | - | - | - | Non-compliant | - | - | - | - | - | 15μin | - | - | 0.114 inch | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1722861102 Molex | 4000 | - | Datasheet | 13 Weeks | - | - | Through Hole | Square | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 600V | -40°C~105°C | Tray | 2014 | Ultra-Fit 172286 | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | POLARISED, SHROUDED, ULTRA-FIT | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 3.5mm | - | 0.465 11.80mm | Board to Board or Cable | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 90136-1106 Molex | 814 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | Polyester | - | - | - | 6.7564mm | Brass | - | - | - | - | - | - | 2008 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 6 | 125°C | -55°C | Black | - | 1 | Male | C-GRID III | - | Latch | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 6 | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL | 350V | COMMERCIAL | - | 0.732 inch | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.284 inch | - | 94V-0 | - | - | - | 0.429 inch | 3A | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | 350V | - | - | 500 Cycles | 350.35kV | RECTANGULAR | 3.0024 N | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 22-05-3121 Molex | 820 | - | Datasheet | 6 Weeks | Tin | Through Hole | - | - | - | Nylon | - | - | - | 6.7056mm | Brass | - | - | - | - | - | Bulk | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 12 | 75°C | 0°C | White | - | 1 | Male | - | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 12 | Right Angle | - | - | - | - | - | - | 4A | - | - | ONE | UL | - | COMMERCIAL | CSA, UL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.25 inch | - | 94V-0 | - | - | - | 0.442 inch | - | - | SQ PIN-SKT | 10mOhm | 50GOhm | - | RECEPTACLE | - | - | - | - | - | - | RECTANGULAR | - | - | Low Halogen | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053142208 Molex | 373 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70247-2651 Molex | 2671 | - | Datasheet | 9 Weeks | Gold | Surface Mount, Through Hole | - | - | - | Polyester | - | - | - | 6.096mm | Bronze | - | - | - | 250V | - | - | 2003 | - | e3 | yes | Active | - | Solder | - | Male Pin | 26 | 105°C | -55°C | Black | - | 2 | Male | SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 26 | Right Angle | - | 6.3mm | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | Compliant | 125V | - | - | - | - | - | - | - | - | - | - | 2A | Non-compliant | - | - | 7.6mm | 10.65mm | 9.27mm | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 87833-2420 Molex | 79 | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | Thermoplastic | - | - | - | 3.5814mm | Brass | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Male Pin | 24 | 105°C | -55°C | Black | - | 2 | Male | POLARIZED | - | - | 125V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 24 | Right Angle | - | - | - | - | - | - | 2A | - | - | ONE | UL | - | COMMERCIAL | - | - | 2.0066 mm | - | - | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 2A | - | SQ PIN-SKT | - | 1000000000Ohm | - | RECEPTACLE | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 87438-1443 Molex | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | - | - | Tin | 0.106 2.70mm | Brass Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | 250V | -55°C~105°C | Cut Tape (CT) | 2004 | Pico-SPOX 87438 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | - | General Purpose, Medical | 1 | Male | - | - | Push-Pull | 350V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 0.175 4.45mm | Board to Cable/Wire | All | - | 3A | 0.059 1.50mm | - | ONE | UL | - | COMMERCIAL | - | 0.878 inch | - | - | Shrouded - 4 Wall | 1 | 1.5mm | 14 | - | RECTANGULAR | - | - | - | 94V-0 | Beige | - | - | 0.305 inch | 2.5A | - | - | 40mOhm | 1GOhm | 0.059 inch | - | - | - | POLARIZED HOUSING | 700VAC V | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() 5016453220 Molex | 984 | - | Datasheet | 6 Weeks | - | - | Through Hole | Square | - | - | LOCKING | PEG | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | - | Tray | 2017 | iGrid 501645 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 32 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.472 12.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | 1.339 inch | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 0.453 inch | 2A | - | - | - | 1000000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | 1400VAC V | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5054331071 Molex | 3000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | 2017 | Micro-Lock PLUS 505433 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | 8.6mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 53253-0770 Molex | 2722 | - | Datasheet | 6 Weeks | Tin | Through Hole | - | - | - | Nylon | - | - | - | 3.302mm | Brass | - | - | - | 125V | - | - | 2009 | - | e3 | yes | Active | - | Solder | - | Male Pin | 7 | 105°C | -40°C | Natural | - | 1 | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 7 | Vertical | - | - | - | - | - | - | 2A | - | - | ONE | UL | - | COMMERCIAL | - | 0.63 inch | - | - | - | 1 | 2mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | 3.5mm | - | - | 2A | - | SQ PIN-SKT | 20mOhm | - | - | - | - | - | POLARIZED HOUSING | - | - | 125.125kV | RECTANGULAR | - | - | - | 3.3mm | - | - | Non-compliant | - | - | - | - | - | 40μin | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0901303218 Molex | 2255 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | LOCKING | - | Gold | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | -55°C | - | - | Tray | - | C-Grid III 90130 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | - | - | Automotive, General Purpose | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.384 9.75mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 3A | - | - | - | 5000000000Ohm | 0.1 inch | - | - | - | - | - | 100 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15μin | 15.0μin 0.38μm | 118.1μin 3.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 87832-0620 Molex | 5168 | - | Datasheet | 9 Weeks | Gold | Surface Mount | - | - | - | Nylon | - | - | - | 3.5814mm | Bronze | - | - | - | - | - | - | 2003 | - | e3 | yes | Active | - | Solder | - | Male Pin | 6 | 105°C | -55°C | Black | - | 2 | Male | TUBE PACKAGE | - | - | 125V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 6 | Vertical | - | - | - | - | - | - | 2A | - | - | ONE | UL | - | COMMERCIAL | - | 0.34 inch | 2.0066 mm | - | - | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 1A | - | SQ PIN-SKT | 30mOhm | 5000000000Ohm | - | RECEPTACLE | - | - | CTR W/GUIDE SLOTS | 500VAC V | 100 Cycles | - | RECTANGULAR | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | 15μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10-84-4120 Molex | 3 | - | Datasheet | 15 Weeks | Tin | Through Hole | - | - | POLYAMIDE66 | Nylon | - | - | - | - | Bronze | - | - | - | - | - | Bulk | 2007 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 12 | 105°C | -55°C | Natural | - | 3 | - | MLX | - | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6.35mm | 12 | Vertical | - | - | - | - | - | - | 13.5A | - | - | ONE | UL | - | COMMERCIAL | - | - | 6.35 mm | - | - | - | 6.35mm | - | - | - | - | - | Male | 94V-2 | White | - | NO | 0.55 inch | - | - | RND PIN-SKT | - | 100MOhm | - | RECEPTACLE | - | - | - | 500VAC V | 50 Cycles | - | - | - | - | Low Halogen | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | 0.17 inch | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1718563003 Molex | 41 | - | Datasheet | 14 Weeks | - | - | Through Hole | Square | - | - | - | - | Tin | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | - | - | - | - | Tape & Reel (TR) | 2014 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.322 8.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.092 2.34mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-27-2121 Molex | 94831 | - | Datasheet | 8 Weeks | Tin | Cable, Through Hole | - | - | - | Nylon | - | - | - | 7.493mm | Brass | - | - | - | - | - | Bulk | 2009 | - | e2 | yes | Active | - | Solder | EAR99 | Male Pin | - | 75°C | 0°C | White | - | 1 | - | KK | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Vertical | - | 5.8mm | - | - | - | - | 4A | - | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | - | - | - | 1 | 2.54mm | 12 | - | RECTANGULAR | - | 0.23 inch | Male | 94V-0 | - | - | - | - | 2.5A | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | RECEPTACLE | - | - | - | - | - | - | RECTANGULAR | - | .556 N | Low Halogen | - | 1.02 mm | - | Non-compliant | 250V | - | 11.7mm | 30.48mm | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053101206 Molex | 5000 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | yes | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | 21.30mm | - | - | Unknown | ROHS3 Compliant | - | - |