- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Factory Lead Time
- Part Status
- Published
- Pbfree Code
- Contact Finish Mating
- Packaging
- Fastening Type
Attribute column
Manufacturer
Molex Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0791098464 Molex | 44 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | Black | - | - | - | 25mOhm | - | - | - | 28 | 125V | - | - | - | - | - | - | - | - | - | - | Pick and Place | 30.19mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5031751200 Molex | 2262 | - | Datasheet | 15 Weeks | - | - | Through Hole, Right Angle | - | - | LOCKING | PEG | Tin | Copper Alloy | Polyamide (PA), Nylon | - | -40°C~105°C | Tray | 2010 | CLIK-Mate 503175 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Receptacle | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | NO | NO | NO | NO | Forked | NO | - | - | - | - | - | - | - | 0.274 6.95mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.823 inch | - | 0.134 3.40mm | 2 | - | - | - | STAGGERED | 0.274 inch | FEMALE | 94V-0 | - | 0.285 inch | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | 700VAC V | 3.7084 mm | 30 Cycles | - | - | - | - | - | - | Board Guide | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 44812-0010 Molex | 568 | - | Datasheet | 13 Weeks | Tin | Through Hole | - | - | Thermoplastic | - | - | - | Brass, Copper | - | 250V | - | - | 2004 | - | - | yes | Active | - | Solder | EAR99 | Receptacle, Socket | 10 | 105°C | -40°C | Black | - | 1 | Receptacle | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 10 | Vertical | - | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | 0.295 inch | - | 94V-0 | - | - | 5A | SQ PIN-SKT | 30mOhm | - | - | PLUG | - | - | POLARIZED HOUSING | - | - | 25 Cycles | - | RECTANGULAR | - | 2.6966 N | - | Non-compliant | - | - | 200μin | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 0791098414 Molex | 37 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | 30 | Tin | - | - | - | - | Black | - | - | - | 25mOhm | - | - | - | 28 | 125V | - | - | - | - | 125V | - | - | - | - | - | Pick and Place | 30.19mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5025841170 Molex | 210 | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | - | LOCKING | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 11 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | - | Latch Holder | NO | NO | NO | NO | Forked | NO | - | - | - | 11 | - | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | 0.25 inch | FEMALE | 94V-0 | - | 0.285 inch | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | Pick and Place, Solder Retention | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0447642002 Molex | 37 | - | Datasheet | 13 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 600VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44764 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | 5A | - | - | - | 3mm | - | 0.402 10.20mm | Board to Board or Cable | All | - | 0.118 3.00mm | Black | - | - | - | - | - | 0.118 (3.00mm) | 0.155 3.94mm | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5023860270 Molex | 9356 | - | Datasheet | 20 Weeks | - | - | Surface Mount, Right Angle | - | - | LOCKING | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502386 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT | - | Latch Holder | NO | NO | NO | NO | Forked | NO | - | 1A | - | 2 | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.049 inch | - | - | - | - | 700VAC V | - | - | - | - | - | - | - | - | Solder Retention | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5031542890 Molex | 1790 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | - | LOCKING | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2011 | CLIK-Mate 503154 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | - | CLIK-MATE, POLARIZED | - | Latch Holder | NO | NO | NO | NO | Forked | NO | - | - | - | 28 | - | 1.5mm | - | 0.344 8.75mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.996 inch | - | - | 2 | - | - | - | RECTANGULAR | - | FEMALE | - | - | 0.346 inch | - | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0791098624 Molex | 41 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | Black | - | - | - | 25mOhm | - | - | - | 48 | 125V | - | - | - | - | - | - | - | - | - | - | Board Guide | 50.19mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5023821570 Molex | 42 |
| Datasheet | 20 Weeks | - | - | Surface Mount | - | - | LOCKING | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502382 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 15 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | CLIK-MATE, POLARIZED | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Forked | NO | - | 1A | - | 15 | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | - | - | 20mOhm | - | 0.049 inch | - | - | - | POLARIZED HOUSING | 700VAC V | - | 30 Cycles | - | - | - | - | - | - | Solder Retention | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022162140 Molex | In Stock | - | Datasheet | 15 Weeks | Gold | Through Hole | Board Edge, Through Hole, Right Angle | Square | Nylon | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 75°C | 0°C | White | Automotive, General Purpose, Medical, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Right Angle | - | 7.9mm | 0.185 4.70mm | Board to Board or Cable | All | - | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 14 | Tin | - | - | - | - | White | - | - | - | 20mOhm | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | 35.46mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09-48-1074 Molex | 3320 | - | Datasheet | 11 Weeks | Tin | Through Hole | - | - | Polyester | - | - | - | Bronze | - | 250V | - | - | 2011 | - | e3 | yes | - | - | Solder | EAR99 | Receptacle, Socket | - | 75°C | 0°C | White | - | 1 | - | KK, STACKED | - | Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | - | Right Angle | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | - | 7 | - | - | 0.25 inch | Female | 94V-0 | - | 0.45 inch | - | SQ PIN-SKT | 6mOhm | - | - | PLUG | 6 | - | - | - | - | 25 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5031541290 Molex | 2430 | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | LOCKING | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2011 | CLIK-Mate 503154 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | Forked | - | - | - | - | 12 | - | 1.4986mm | - | 0.344 8.75mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | 2 | - | - | - | RECTANGULAR | - | FEMALE | - | - | 0.346 inch | - | - | - | 500000000Ohm | 0.059 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 79107-7021 Molex | 1836 | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 44 | 105°C | -55°C | Black | - | 2 | Receptacle | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 44 | Vertical | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.739 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | 0.165 inch | Female | - | - | 0.175 inch | 1A | SQ PIN-SKT | 25mOhm | 1000000000Ohm | - | - | - | 125V | - | 500VAC V | - | 50 Cycles | - | RECTANGULAR | - | - | Low Halogen | Non-compliant | - | - | 15μin | - | - | 0.118 inch | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0022182203 Molex | 18 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | - | - | Gold | Brass | Polyamide (PA), Nylon | 250VAC | -40°C~80°C | Tray | - | KK 4455 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Non-Gendered | - | - | 2.5A | 2.54mm | - | Vertical | - | - | 0.311 7.90mm | Board to Board or Cable | All | 2.5A | 0.100 2.54mm | White | - | - | - | - | - | - | 0.132 3.35mm | - | - | 20 | Gold | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Low Halogen | Non-compliant | Board Hooks | - | - | 20.0μin 0.51μm | 2.00μin 0.051μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 79109-1019 Molex | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | 2009 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 40 | 105°C | -55°C | Black | - | 2 | Receptacle | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 40 | Vertical | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.587 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | 0.165 inch | Female | 94V-0 | - | 0.183 inch | 1A | SQ PIN-SKT | 25mOhm | 1000000000Ohm | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | 125.125kV | RECTANGULAR | - | - | Low Halogen | Non-compliant | - | - | 15μin | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0791098406 Molex | 2059 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125V | -55°C~125°C | Tape & Reel (TR) | - | Milli-Grid 79109 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 4.19mm | 0.175 4.45mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | Black | - | - | - | 25mOhm | - | - | - | 12 | 125V | - | - | - | - | - | - | - | - | - | - | Pick and Place | 14.19mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 87368-2424 Molex | 6468 | - | Datasheet | 9 Weeks | Gold | Surface Mount | - | - | Thermoplastic | - | - | - | PHOSPHOR BRONZE | - | 125V | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Receptacle, Socket | 24 | 105°C | -55°C | Black | - | 2 | Receptacle | SIDE ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 24 | Right Angle | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.953 inch | 2.0066 mm | - | 2 | 2mm | - | - | RECTANGULAR | 0.193 inch | Female | 94V-0 | - | 0.197 inch | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | - | 125V | POLARIZED HOUSING | 700VAC V | - | - | - | RECTANGULAR | 1.7514 N | .1946 N | - | Non-compliant | - | - | 15μin | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0873819003 Molex | 25 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | - | - | 125V | -55°C~105°C | Tape & Reel (TR) | - | Milli-Grid 87381 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.9A | - | - | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 15.0μin 0.38μm | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5024430570 Molex | 58500 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | - | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2016 | CLIK-Mate 502443 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | NO | NO | NO | NO | Forked | NO | - | - | - | - | Vertical | 2mm | 6.85mm | 0.293 7.44mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | - | - | 1 | - | 5 | - | RECTANGULAR | 0.27 inch | Female | 94V-0 | Natural | - | - | - | 20mOhm | - | 0.079 inch | - | - | 250V | - | - | - | - | - | - | - | - | - | Non-compliant | Solder Retention | 14mm | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - |