- Operating Temp Range
- Cable Length
- Cable Types
- Connector Type A
- Connector Type B
- Contact Materials
- Contact Plating
- Current Rating (Max)
- Gender
- Voltage Rating Max
- Wire Gauge
- Base Product Number
Attribute column
Manufacturer
Molex Rectangular Connectors - Headers, Specialty Pin
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base Product Number | Body Orientation | Brand | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Tradename | Voltage Rating Max | Voltage, Rating | Series | Termination | Type | Gender | Subcategory | Reach Compliance Code | Current Rating | Number of Contacts | Wire Gauge | Cable Length | Jacket Color | Product Type | Connector Type A | Connector Type B | Current Rating (Max) | Connector - Sensor | Connector - Cable | Wire Gauge - AWG | Product Category | IP Rating | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C18311N21 Molex | In Stock | - | Datasheet | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 90C | 90C | -40C | - | - | - | - | - | - | - | - | - | - | - | IP67 VALVE CONNECTOR | - | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | 29.5(mm) | 27(mm) | ||
![]() 16-06-0020 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210360192 Molex | 7 |
| Datasheet | Gold Over Nickel | 121036 | - | Molex | SHIELDED | M12 | 5 Position | DIN Valve | 5 Position | Copper | Straight to Angled Connectors | 1 | MOLEX LLC | Polyurethane (PUR) | Molex | 1210360192 | Molex | -25C to 75C | - | - | Bulk | E850B0P12M006 | Active | Active | 2.1 | Yes | Brad | 24V | 24 V | 121036 | Connector | - | M-M | Cable Assemblies | not_compliant | 4 A | - | 22(AWG) | 0.6(m) | Black | Sensor Cables / Actuator Cables | M12 CIRCULAR | VALVE | 4/Contact(A) | Rectangular | M12 | 22 AWG | Sensor Cables / Actuator Cables | IP65 | - | - | ||
![]() E850B0P12M006 Molex | In Stock | - | Datasheet | Gold Over Nickel | - | - | - | SHIELDED | - | - | - | - | Copper | - | - | - | - | - | - | - | -25C to 75C | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | M-M | - | - | - | - | 22(AWG) | 0.6(m) | - | - | M12 CIRCULAR | VALVE | 4/Contact(A) | - | - | - | - | - | - | - |