- Connector Type
- Color
- RoHS Status
- Pitch
- Number of Rows
- Factory Lead Time
- Packaging
- Published
- Pbfree Code
- Part Status
- Reliability
- Number of Positions
Attribute column
Manufacturer
Molex Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Row Spacing - Mating | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Termination | Halogen Free | Number of Lines | Current Rating (Max) | Wire Size (Min) | Wire Size (Max) | Glow Wire Compliant | Voltage - Working | Insulation Diameter-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39-01-2120 Molex | 37992 | - | Datasheet | 8 Weeks | - | Cable | - | - | POLYAMIDE66 | - | Nylon | - | - | - | GOLD (16) | PHOSPHOR BRONZE | - | - | - | Bulk | 2009 | - | e3 | yes | Active | - | Crimp | EAR99 | Socket | 12 | 105°C | -40°C | Natural | 2 | Receptacle | MINI-FIT JR, COMPATIBLE CONTACTS: 39-00-0077; 39-00-0038, POLARIZED | 8536.69.40.30 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | 12 | Straight | 19.6mm | - | 6A | ONE | UL | 250V | COMMERCIAL | CSA, TUV, UL | 4.2 mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.46 inch | - | - | NO | - | - | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | - | - | 600V | - | - | 1500VAC V | - | - | 600.6kV | - | 14.6784 N | - | - | Low Halogen | - | - | - | - | Non-compliant | - | - | 14.1mm | 26.4mm | 15.1mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 50-37-5083 Molex | 15000 | - | Datasheet | 8 Weeks | - | Cable, Free Hanging, PCB | - | - | - | Nylon, Polyamide | Polyamide | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | yes | Active | - | Crimp | EAR99 | Power, Receptacle, Rectangular, Socket | - | 105°C | -40°C | - | 1 | Receptacle | - | - | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5mm | 8 | Straight | 3.9mm | - | 3A | - | UL, CSA | 250V | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | 3A | RND PIN-SKT | 20mOhm | - | - | - | - | - | - | DUAL POLARIZED | - | - | 8 | - | - | - | - | - | - | - | - | - | 22 AWG | - | 250V | - | - | 22.4mm | 8mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39-01-2061 Molex | 36983 | - | Datasheet | - | - | Panel | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | Bulk | - | - | - | yes | - | - | Crimp | EAR99 | Pin | 6 | 105°C | -40°C | Natural | 2 | Male | - | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | 6 | Straight | 23.9mm | - | 13A | - | UL, CSA | 250V | COMMERCIAL | CSA, TUV, UL | 4.2 mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.378 inch | - | - | YES | - | - | - | - | 10mOhm | 1000000000Ohm | - | - | PLUG | 600V | - | CENTER | - | 30 Cycles | - | 600.6kV | RECTANGULAR | - | - | - | Low Halogen | - | - | - | - | Non-compliant | - | 0.035 inch | 11.6mm | 19.2mm | 12mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 39-01-2040 Molex | 206000 | - | - | - | - | - | CABLE | - | POLYAMIDE66 | - | Nylon | - | - | LOCKING | - | Brass | - | - | - | Bulk | - | - | - | yes | - | - | Crimp | EAR99 | Socket | 4 | 105°C | -40°C | Natural | 2 | Female | MINI-FIT JR, COMPATIBLE CONTACTS: 39-00-0077; 39-00-0038, POLARIZED | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | 4 | Straight | 19.6mm | - | 13A | ONE | UL | 250V | COMMERCIAL | CSA, TUV, UL | 4.2 mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | - | RECEPTACLE | 600V | - | - | 1500VAC V | - | - | 600.6kV | - | - | - | - | Low Halogen | - | - | - | - | Non-compliant | - | - | 14.1mm | 9.6mm | 15.1mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 39-01-2060 Molex | 92000 | - | Datasheet | 8 Weeks | - | - | CABLE | - | - | - | Nylon | - | - | LOCKING | - | Brass | - | - | - | Bulk | 2009 | - | e3 | yes | Active | - | Crimp | EAR99 | Socket | 6 | 105°C | -40°C | Natural | 2 | - | MINI-FIT JR, COMPATIBLE CONTACTS: 39-00-0077; 39-00-0038, POLARIZED | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | 6 | Straight | 19.6mm | - | 8A | ONE | UL | 250V | COMMERCIAL | CSA, TUV, UL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | - | NO | - | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | - | RECEPTACLE | 600V | - | - | 1500VAC V | - | - | 600.6kV | - | - | - | - | Low Halogen | - | - | - | - | Non-compliant | - | - | 14.1mm | 13.8mm | 15.1mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 50-57-9406 Molex | 64953 | - | Datasheet | 4 Weeks | - | Cable, Panel | - | - | - | - | Polyester | - | - | - | - | - | - | - | 250V | Bulk | 2003 | - | - | yes | Active | - | - | - | BOARD CONNECTOR | 6 | 105°C | -40°C | Black | 1 | Receptacle | LATCHED, POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 6 | Straight | 15.24mm | - | 3A | ONE | UL, CSA | - | COMMERCIAL | CSA, UL | - | 2.54mm | - | MULTIPLE MATING PARTS AVAILABLE | 0.259 inch | Female | 94V-0 | - | - | - | 3A | SQ PIN-SKT | 30mOhm | - | - | - | PLUG | - | CRIMP | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | 24 AWG | 22 AWG | Non-compliant | - | - | 6.58mm | 15.21mm | 6.58mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5023510200 Molex | 8540 | - | Datasheet | 17 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | -40°C | - | Bulk | 2010 | DuraClik 502351 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | 2 | - | - | Natural | 1 | - | DURACLIK, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 2 | - | - | - | - | - | UL | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1053081208 Molex | 500 |
| Datasheet | 19 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | Nano-Fit 105308 | - | yes | Active | Not Applicable | - | - | Receptacle | 8 | - | - | Black | 2 | - | - | - | Latch Lock | - | - | - | - | - | Non-Gendered | - | - | 0.098 2.50mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 43025-0200 Molex | 86529 | - | Datasheet | 4 Weeks | Tin | Cable, Free Hanging | - | - | - | - | Polyester | - | - | - | - | Bronze, Tin | - | - | - | Bulk | 2010 | - | - | yes | Active | - | Crimp | EAR99 | Power, Rectangular | - | 105°C | -40°C | Black | 2 | Receptacle | MICRO-FIT 3.0, POLARIZED | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3mm | - | Straight | 14mm | - | 5A | ONE | UL | 250V | COMMERCIAL | CSA, TUV, UL | - | - | 2 | - | - | Female | 94V-0 | - | - | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | - | - | 600V | - | - | - | - | - | 600.6kV | - | 8.0064 N | 3.5584 N | - | Low Halogen | - | - | - | - | Non-compliant | 250V | - | 8.28mm | 3.86mm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39-01-2100 Molex | 55471 | - | Datasheet | 8 Weeks | - | - | CABLE | 8 | - | Nylon | Polyamide | - | Nylon, Polyamide | LOCKING | - | - | - | - | - | Bulk | 2009 | - | - | yes | Active | - | Crimp | EAR99 | Socket | - | 105°C | -40°C | Natural | 2 | - | - | - | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | - | Straight | 19.6mm | - | 7A | ONE | UL | 250V | COMMERCIAL | CSA, TUV, UL | - | - | 10 | MULTIPLE MATING PARTS AVAILABLE | 0.46 inch | Female | - | NO | - | - | - | SQ PIN-SKT | 10mOhm | - | - | - | RECEPTACLE | 600V | - | - | 1500VAC V | - | - | 600.6kV | - | - | - | - | Low Halogen | - | - | - | - | Non-compliant | 250V | - | 14.1mm | 22.2mm | 15.1mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5013300600 Molex | 35892 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2007 | Pico-Clasp 501330 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 6 | - | - | White | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Female Socket | - | - | 0.039 1.00mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1053081204 Molex | 32175 |
| Datasheet | 16 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2016 | Nano-Fit 105308 | - | yes | Active | Not Applicable | - | - | Receptacle | 4 | - | - | Black | 2 | - | - | - | Latch Lock | - | - | - | - | - | Non-Gendered | - | - | 0.098 2.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5023510800 Molex | 1305 | - | Datasheet | 18 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | -40°C | - | Bulk | 2010 | DuraClik 502351 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | 8 | - | - | Natural | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 8 | - | - | - | - | - | UL | - | COMMERCIAL | - | - | - | - | - | 0.244 inch | - | - | - | 0.256 inch | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09-50-3031 Molex | 51218 | - | Datasheet | 8 Weeks | - | Cable | - | - | - | - | Nylon | - | - | - | - | Brass, Bronze | - | - | - | Bulk | 2009 | - | - | yes | - | - | Crimp | EAR99 | Socket | 3 | 75°C | 0°C | Natural | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96mm | 3 | Straight | 15.88mm | - | 7A | - | UL | 250V | COMMERCIAL | CSA, UL | - | 3.96mm | - | MULTIPLE MATING PARTS AVAILABLE | 0.25 inch | Female | 94V-2 | - | - | - | - | BELLOWED TYPE | - | - | - | - | PLUG | 250V | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | 7A | - | - | - | - | - | 6.4mm | 11.79mm | 6.4mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 03-09-1032 Molex | 64967 | - | Datasheet | 4 Weeks | - | Free Hanging | - | - | POLYAMIDE66 | - | Nylon | 45.359237g | - | - | - | - | - | - | - | Bulk | 2005 | - | - | yes | - | - | Crimp | EAR99 | Socket | 3 | 105°C | -40°C | Natural | 1 | Female | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.03mm | 3 | Straight | 26.16mm | - | 14A | - | UL | - | COMMERCIAL | CSA, UL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.299 inch | Male | 94V-2 | NO | - | 250V | - | RND PIN-SKT | - | - | - | - | RECEPTACLE | - | - | POLARIZED HOUSING | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | 1 | 14A | - | - | Non-compliant | - | - | 7.6mm | 25.4mm | 12.7mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1053081206 Molex | 12100 | - | Datasheet | 19 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | Nano-Fit 105308 | - | yes | Active | Not Applicable | - | - | Receptacle | 6 | - | - | Black | 2 | - | - | - | Latch Lock | - | - | - | - | - | Non-Gendered | - | - | 0.098 2.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1716920104 Molex | 65520 | - | Datasheet | 17 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2013 | Mega-Fit | - | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 4 | - | - | Black | 2 | - | - | - | Latch Lock | - | - | - | - | - | Female Socket | - | - | 0.224 5.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.224 (5.70mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1053071202 Molex | 117678 |
| Datasheet | 18 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | Nano-Fit 105307 | - | yes | Active | Not Applicable | - | - | Receptacle | 2 | - | - | Black | 1 | - | - | - | Latch Lock | - | - | - | - | - | Non-Gendered | - | - | 0.098 2.50mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 22-01-2047 Molex | 24051 | - | Datasheet | 6 Weeks | - | Cable | - | - | - | - | Nylon | - | - | - | - | Brass, Bronze | - | - | 250V | Bulk | 2002 | - | - | yes | - | - | Crimp | EAR99 | Socket | - | 75°C | 0°C | White | 1 | Receptacle | PANEL MOUNTABLE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | - | Straight | 12.7mm | - | - | - | UL, CSA | - | COMMERCIAL | CSA, UL | - | 2.54mm | 4 | MULTIPLE MATING PARTS AVAILABLE | - | Female | - | - | - | - | - | SQ PIN-SKT | 20mOhm | 500000000000Ohm | - | - | PLUG | - | - | - | - | 25 Cycles | - | - | RECTANGULAR | - | .556 N | - | - | - | 4A | 30 AWG | 22 AWG | - | - | 0.06 inch | 4.82mm | 10.72mm | 4.82mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39-01-2140 Molex | 15354 | - | Datasheet | 7 Weeks | - | Cable | - | - | POLYAMIDE66 | - | Nylon | - | - | - | - | - | - | - | 600V | Bulk | 2009 | - | - | yes | Active | - | Crimp | EAR99 | Power, Rectangular, Socket | 14 | 105°C | -40°C | Natural | 2 | Receptacle | MINI-FIT JR, COMPATIBLE CONTACTS: 39-00-0077; 39-00-0038, POLARIZED | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | 14 | Straight | 19.6mm | - | 13A | ONE | UL | 250V | COMMERCIAL | CSA, TUV, UL | - | 4.2mm | - | MULTIPLE MATING PARTS AVAILABLE | 0.46 inch | Female | - | NO | - | - | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | - | - | 600V | - | - | 1500VAC V | - | - | 600.6kV | - | - | - | - | Low Halogen | 2 | - | - | - | Non-compliant | 250V | - | 14.1mm | 30.6mm | 15.1mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free |