- Connector Type
- Color
- RoHS Status
- Pitch
- Number of Rows
- Factory Lead Time
- Packaging
- Published
- Pbfree Code
- Part Status
- Reliability
- Number of Positions
Attribute column
Manufacturer
Molex Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Note | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Termination | Halogen Free | Contact Design | Current Rating (Max) | Wire Size (Min) | Wire Size (Max) | Glow Wire Compliant | Voltage - Working | Insulation Diameter-Min | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1716920102 Molex | 564000 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2013 | Mega-Fit | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 2 | - | - | Black | - | - | - | 8536.69.40.30 | Latch Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.224 (5.70mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 39-01-2021 Molex | 39132 | - | Datasheet | 8 Weeks | Panel | - | - | Nylon | - | - | - | - | - | - | - | Bulk | 2002 | - | yes | Active | - | Crimp | EAR99 | Pin | 2 | 105°C | -40°C | Natural | - | Male | - | 8536.69.40.30 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | 2 | Straight | 23.9mm | 13A | ONE | UL, CSA | 250V | COMMERCIAL | CSA, TUV, UL | - | 4.2 mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.46 inch | - | - | - | YES | - | - | - | 10mOhm | 1000000000Ohm | - | - | PLUG | 600V | - | 1500VAC V | - | - | 30 Cycles | - | 600.6kV | - | 14.6784 N | .4448 N | - | Low Halogen | - | - | - | - | Non-compliant | - | - | - | 11.6mm | 10.8mm | 11.6mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 39-01-2201 Molex | 10357 | - | Datasheet | 9 Weeks | Panel, Snap in | - | - | Nylon | - | - | - | - | - | - | - | Bulk | 2009 | - | yes | - | - | Crimp | EAR99 | Male Pin, Pin, Plug, Power, Rectangular | - | 105°C | -40°C | Natural | 2 | Male | - | 8536.69.40.30 | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | 20 | Straight | 23.9mm | 6A | - | UL, CSA | 250V | COMMERCIAL | CSA, TUV, UL | - | 4.191 mm | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.378 inch | - | - | - | YES | - | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | - | - | 600V | CENTER | - | - | - | 30 Cycles | 20 | 600.6kV | - | - | 3.1136 N | - | - | - | - | - | - | - | 250V | 0.035 inch | - | 11.6mm | 48.6mm | 11.6mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 22-01-3037 Molex | 98934 | - | Datasheet | 6 Weeks | Cable | - | - | Nylon | - | - | Brass, Bronze | - | - | - | 250V | Bulk | 2001 | - | yes | Active | - | Crimp | EAR99 | Socket | - | 75°C | 0°C | White | 1 | Receptacle | POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | - | Straight | 12.7mm | - | - | UL, CSA | - | COMMERCIAL | CSA, UL | - | - | 2.54mm | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | SQ PIN-SKT | - | - | - | - | PLUG | - | POLARIZED HOUSING | - | - | - | 25 Cycles | - | - | RECTANGULAR | - | .556 N | - | Low Halogen | - | 4A | 28 AWG | 22 AWG | Non-compliant | - | - | - | 4.82mm | 8.18mm | 4.82mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5023510300 Molex | 23998 | - | Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | - | -40°C | - | Bulk | 2015 | DuraClik 502351 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 3 | - | - | Natural | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 3 | - | - | - | - | UL | - | COMMERCIAL | - | - | - | - | - | - | 0.244 inch | - | - | - | - | 0.256 inch | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 39-01-4033 Molex | 20191 | - | Datasheet | 10 Weeks | Panel, Snap in | - | NYLON | Polyamide | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 600V | Bulk | 2004 | - | yes | Active | - | Crimp | EAR99 | Male Pin, Pin, Plug | - | 105°C | -40°C | Natural | 1 | Male | - | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | - | Straight | 23.4mm | 13A | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | YES | - | - | SQ PIN-SKT | 5mOhm | - | - | - | - | 600V | POLARIZED HOUSING | - | 16 AWG | 20 AWG | - | - | 600.6kV | RECTANGULAR | 6.672 N | - | - | Low Halogen | - | 12A | 28 AWG | - | Non-compliant | - | - | - | 7.4mm | 19.2mm | 7.4mm | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 22-01-2027 Molex | 53670 | - | Datasheet | 6 Weeks | Cable | - | - | Nylon | - | - | Brass | - | - | - | 250V | Bulk | 2002 | - | yes | Active | - | Crimp | EAR99 | BOARD CONNECTOR | 2 | 75°C | 0°C | White | 1 | Receptacle | PANEL MOUNTABLE | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 2 | Straight | 12.7mm | - | - | UL, CSA | - | COMMERCIAL | CSA, UL | - | - | 2.54mm | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | - | - | SQ PIN-SKT | - | - | - | - | PLUG | - | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | - | .556 N | - | Low Halogen | - | 4A | - | - | Non-compliant | - | - | - | 4.82mm | 5.64mm | 4.82mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053071204 Molex | 737200 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | POLYAMIDE | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2015 | Nano-Fit 105307 | yes | Active | Not Applicable | - | EAR99 | Receptacle | 4 | - | - | Black | 1 | - | - | - | Latch Lock | - | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 0.098 2.50mm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | NO | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5011893010 Molex | 19589 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2010 | Pico-Clasp 501189 | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 30 | - | - | White | 2 | - | - | 8536.69.40.40 | Locking Ramp | - | - | - | - | - | Female Socket | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.105 (2.66mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5011892010 Molex | 44994 |
| Datasheet | 10 Weeks | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2010 | Pico-Clasp 501189 | - | Active | 1 (Unlimited) | - | - | Receptacle | 20 | - | - | White | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Female Socket | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.105 (2.66mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5023510500 Molex | 15000 | - | Datasheet | 17 Weeks | - | Free Hanging (In-Line) | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | - | -40°C | - | Bulk | 2015 | DuraClik 502351 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 5 | - | - | Natural | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 5 | - | - | - | - | UL | - | COMMERCIAL | - | 0.476 inch | - | - | - | - | 0.244 inch | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 39-01-2046 Molex | 17664 | - | Datasheet | 8 Weeks | Panel, Snap in | - | - | Nylon | - | - | - | - | - | - | 600V | Bulk | 2002 | - | yes | Active | - | Crimp | EAR99 | Male Pin, Pin, Plug | 4 | 105°C | -40°C | Natural | 2 | - | - | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2mm | 4 | Straight | 23.9mm | 13A | ONE | UL,CSA,TUV | - | COMMERCIAL | CSA, TUV, UL | - | 4.191 mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | - | YES | - | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | - | - | 600V | - | - | - | - | 30 Cycles | - | 600.6kV | - | - | - | - | Low Halogen | - | - | - | - | Non-compliant | - | - | - | 11.6mm | 15mm | 11.6mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5016461000 Molex | 8000 | - | Datasheet | 15 Weeks | - | Free Hanging (In-Line) | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | NYLON | 85°C | - | - | Bulk | 2005 | iGrid 501646 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 10 | - | - | Natural | 2 | - | - | - | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 10 | - | - | - | - | UL | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 0.435 inch | 2A | - | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | 0.033 inch | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5023511200 Molex | 85084 |
| Datasheet | 17 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2013 | DuraClik 502351 | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 12 | 105°C | -40°C | Natural | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | 12 | Straight | - | - | - | UL | - | COMMERCIAL | - | - | - | - | - | - | 0.244 inch | - | - | White | - | 0.256 inch | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Non-compliant | - | - | - | - | 26.1mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5019390400 Molex | 30875 |
| Datasheet | 17 Weeks | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2007 | Pico-Clasp 501939 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 4 | - | - | White | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5013300400 Molex | 13901 | - | Datasheet | 13 Weeks | - | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED NYLON | 85°C | - | - | Bulk | 2005 | Pico-Clasp 501330 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 4 | - | - | White | 1 | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 4 | - | - | - | - | UL | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 1A | - | 20mOhm | - | - | Contacts Not Included | - | - | POLARIZED HOUSING | 250VAC V | - | - | - | - | - | - | - | - | Crimp | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5040510401 Molex | 900 | - | Datasheet | 20 Weeks | - | Free Hanging (In-Line) | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2012 | Pico-Lock 504051 | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 4 | - | - | Black | 1 | - | - | - | Friction Lock | - | NO | NO | NO | NO | Female Blade Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 4 | - | - | - | - | UL | - | COMMERCIAL | - | 0.392 inch | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.076 inch | - | - | - | - | 0.252 inch | - | - | 20mOhm | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1700010108 Molex | 19200 | - | Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | - | - | - | Bulk | 2014 | Mega-Fit 170001 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 8 | - | - | Black | 2 | - | - | - | Latch Lock | - | - | - | - | - | Female Socket | YES | - | 0.224 5.70mm | 8 | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | - | - | 0.491 inch | - | - | - | - | - | - | - | - | 1000000000Ohm | 0.224 (5.70mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1700010102 Molex | 2000 | - | Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | LOCKING | NOT SPECIFIED | NOT SPECIFIED | POLYBUTYLENE TEREPHTHALATE | - | - | - | Bulk | 2014 | Mega-Fit 170001 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 2 | - | - | Black | - | - | - | 8536.69.40.30 | Latch Lock | - | - | - | - | - | Female Socket | YES | - | - | 2 | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | - | - | 0.491 inch | - | - | - | - | 0.981 inch | - | - | - | 1000000000Ohm | 0.224 (5.70mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09-50-3021 Molex | 43857 | - | Datasheet | 6 Weeks | Cable | - | - | Nylon | - | - | Brass, Bronze | - | - | - | - | Bulk | 2008 | - | yes | - | - | Crimp | EAR99 | Socket | 2 | 75°C | 0°C | Natural | 1 | Receptacle | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96mm | 2 | Straight | 15.88mm | - | - | UL | 250V | COMMERCIAL | CSA, UL | - | - | 3.96mm | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | BELLOWED TYPE | - | - | - | - | PLUG | 250V | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.82mm | 6.4mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free |