- Connector Type
- Color
- RoHS Status
- Pitch
- Number of Rows
- Factory Lead Time
- Packaging
- Published
- Pbfree Code
- Part Status
- Reliability
- Number of Positions
Attribute column
Manufacturer
Molex Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Terminal Length | Flammability | Plating Thickness | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52151-1410 Molex | 2541 | - | - | Tin | BOARD | - | Thermoplastic | - | - | - | 1.311 inch | NOT SPECIFIED | Tin | 900 | - | MOLEX LLC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 52151-1410 | 52151 | + 105 C | - 40 C | Kinked Pin | ONE | 1 | 105 °C | -40 °C | - | 0521511410 | Not Recommended | - | 5.77 | Details | Yes | - | - | 0.039895 oz | 150 V | Tray | 52151 | - | Yes | EAR99 | BOARD CONNECTOR | Ribbon Cable | 14 Position | - | 1 Row | PULL-COVER STYLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 14 | - | 2 mm | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | RIBBON CABLE | 0.205 inch | Socket (Female) | 94V-0 | - | - | 0.248 inch | 2 A | - | 20 mΩ | 26 AWG | 1000000000 Ω | - | 0.079 inch | - | SOLDER | - | 500VAC V | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | Headers | Right Angle | 0.13 inch | - | - | UL 94 V-0 | ||
![]() 15-24-7142 Molex | In Stock | - | - | Gold | BOARD | POLYAMIDE66 | Nylon | - | SPLIT BOARD LOCK | - | 1.442 inch | GOLD (30) OVER NICKEL | Brass | 1200 | - | MOLEX LLC | NYLON | 15-24-7142 | - | + 105 C | - 40 C | Board Lock | ONE | 2 | 105 °C | -40 °C | - | 15247142 A-42385-14A2 0015247142 | Active | Active | 5.24 | Details | Yes | - | Mini-Fit | 0.103423 oz | 600 VAC/DC | Tray | 42385 | e3 | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | Power | 14 Position | Board-to-Board | 2 Row | MINI-FIT BMI | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 14 | Vertical | 4.191 mm | compliant | 9 A | CSA, UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.378 inch | Socket (Female) | 94V-2 | Natural | NO | 0.446 inch | 9 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | MATTE TIN (100) OVER NICKEL | RECTANGULAR | 6.672 N | 3.1136 N | 0.165 inch | - | - | - | Headers | Straight | 0.138 inch | 94V-2 | - | UL 94 V-2 | ||
![]() 43879-0062 Molex | 16 |
| - | Gold | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | - | - | - | - | GOLD (30) | Tin | 240 | - | MOLEX LLC | - | 43879-0062 | 43879 | + 105 C | - 40 C | Through Hole | - | - | - | - | - | 0438790062 | Active | Active | 4.66 | Details | Yes | Mini-Fit CPI Hdr for .094PCB 18Ckt GOLD | Mini-Fit | 0.297007 oz | 600 VAC/DC | Tray | 43879 | e3 | Yes | - | RECTANGULAR POWER CONNECTOR | Shrouded | 18 Position | Board-to-Board, Power, Wire-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 18 | Vertical | - | compliant | 8 A | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | Black | NO | - | - | - | - | - | - | 4.2 mm | - | - | PRESS FIT | - | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 22-28-8093 Molex | 4001 |
| - | Gold | BOARD | - | Nylon | - | - | - | 0.9 inch | GOLD (15) OVER NICKEL | Brass | 750 | - | MOLEX LLC | GLASS FILLED NYLON | 22-28-8093 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | ROHS COMPLIANT | 42377-0114 0022288093 | Active | - | 4.81 | Details | Yes | - | KK | 0.024445 oz | 500 V | - | 42377 | e3 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 9 Position | - | 1 Row | MATING LENGTH=0.324 INCHES | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 9 | - | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Pin (Male) | 94V-0 | - | - | 0.16 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | - | 8.23 mm | 3.05 mm | Headers | Right Angle | 0.12 inch | - | 15u inch | UL 94 V-0 | ||
![]() 26-48-2236 Molex | In Stock | - | - | Gold | BOARD | - | - | LATCH | - | PLASTIC | 3.586 inch | GOLD | BRASS | 600 | - | MOLEX LLC | GLASS FILLED POLYESTER | 26-48-2236 | - | - | - | - | ONE | 1 | 105 °C | -40 °C | - | 26482236 A-41672-A23A501 0026482236 | Active | Active | 5.47 | Details | Yes | - | KK | 0.335173 oz | 250 V | Bulk | 41672 | e4 | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 23 Position | Power | 1 Row | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 23 | Right Angle | 3.96 mm | unknown | 7 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | MALE | 94V-0 | - | - | 0.736 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | BLACK | - | - | Headers | Right Angle | 0.212 inch | 94V-0 | 20u inch | UL 94 V-0 | ||
![]() 38-00-1354 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | - | PCB EDGE LOCKING HOOK | - | 2.396 inch | GOLD | Tin | 810 | - | MOLEX LLC | NYLON | 38-00-1354 | - | - | - | Through Hole | ONE | 1 | 105 °C | -40 °C | - | 38001354 A-4455-AZ24C(P909) 0038001354 | Obsolete | - | 5.84 | Details | Yes | - | KK | 0.090654 oz | 500 V | Tray | 4455 | e3 | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 24 Position | - | 1 Row | STACKABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 24 | - | 2.54 mm | compliant | 2.5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.185 inch | Socket (Female) | 94V-0 | White | - | 0.31 inch | 2.5 A | COMPRESSION | 20 mΩ | - | 500000000000 Ω | - | 0.1 inch | PLUG | SOLDER | - | 250VAC V | - | 25 Cycles | - | Tin (Sn) | RECTANGULAR | 2.502 N | .834 N | - | WHITE | - | - | Headers | Right Angle | 0.133 inch | - | 40u inch | UL 94 V-0 | ||
![]() 90130-3314 Molex | In Stock | - | - | Gold | BOARD | - | Polyester | LOCKING | - | - | 0.792 inch | NOT SPECIFIED | Tin | 128 | - | MOLEX LLC | GLASS FILLED POLYESTER | 90130-3314 | 90130 | + 125 C | - 55 C | Through Hole | ONE | 2 | 125 °C | -55 °C | - | 0901303314 | Active | Active | 4.38 | Details | Yes | Headers & Wire Housings C-Grid Shrd Hdr DR R Hdr DR RA Au-F 14/14 | C-Grid | 0.069384 oz | 350 VAC/DC | Tray | 90130 | - | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 14 Position | Signal, Wire-to-Board | 2 Row | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Right Angle | 2.54 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | 90142-0014 | 0.384 inch | Pin (Male) | 94V-0 | Black | - | 0.515 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | 700VAC V | 2.54 mm | 500 Cycles | - | - | RECTANGULAR | 1.0008 N | - | 0.1 inch | BLACK | 6.75 mm | 2.9 mm | Headers | Right Angle | 0.114 inch | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 71973-0217 Molex | In Stock | - | - | Gold | BOARD | - | - | LOCKING | - | - | 1.695 inch | NOT SPECIFIED | Tin | 576 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 71973-0217 | 71973 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719730217 | Active | - | 5.71 | Details | Yes | - | C-Grid | 0.118132 oz | 250 V | Tube | 71973 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 34 Position | - | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 34 | - | 2.54 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | - | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | Headers | Right Angle | 0.12 inch | - | 15u inch | UL 94 V-0 | ||
![]() 70287-1193 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Tin | 250 | - | - | - | - | - | + 120 C | - 40 C | - | - | - | - | - | - | 0702871193 | - | Active | - | Details | - | - | C-Grid | 0.239052 oz | 250 VDC | Bulk | 70287 | - | - | - | - | Breakaway | 96 Position | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | 3 A | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 74164-0028 Molex | In Stock | - | - | Gold | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | NOT SPECIFIED | Tin | 324 | - | MOLEX LLC | - | 74164-0028 | - | + 105 C | - 40 C | Mounting Peg | - | 2 | - | - | - | 0741640028 | Active | Active | 5.77 | Details | Yes | - | C-Grid | 0.227129 oz | 250 V | Tube | 74164 | - | - | EAR99 | BOARD CONNECTOR | Shrouded | 28 Position | Board-to-Board, Signal | 2 Row | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 28 | Right Angle | 2.54 mm | compliant | 2.5 A | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | 2.54 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 94V-0 | - | UL 94 V-0 | ||
![]() 22-28-6163 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | - | - | - | 1.6 inch | NOT SPECIFIED | Tin | 1200 | - | MOLEX LLC | GLASS FILLED POLYESTER | 22-28-6163 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 22286163 42376-0156 0022286163 | Active | Active | 5.77 | Details | Yes | - | KK | 0.051006 oz | 500 V | Bulk | 42376 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 16 Position | Board-to-Board | 1 Row | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | Right Angle | 2.54 mm | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.09 inch | Pin (Male) | 94V-0 | Black | - | 0.098 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 50000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLAR PIN POSITION | 1500VDC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | 10.29 mm | 3.05 mm | Headers | Right Angle | 0.12 inch | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 26-62-4036 Molex | In Stock | - | - | Tin | BOARD | - | Polyester | LOCKING | - | FRICTION LOCK | 0.462 inch | NOT SPECIFIED | NOT SPECIFIED | 7200 | - | MOLEX LLC | GLASS FILLED POLYESTER | 26-62-4036 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | ROHS COMPLIANT | 0026624036 26624036 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | 41791 | - | Yes | EAR99 | BOARD CONNECTOR | Locking | 3 Position | - | 1 Row | FRICTION LOCK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 3 | - | 3.96 mm | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | Pin (Male) | 94V-0 | - | - | 0.446 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | WHITE | 11.43 mm | 3.56 mm | Headers | Straight | 0.14 inch | - | 200u inch | - | ||
![]() 15-91-1762 Molex | In Stock | - | - | Gold | BOARD | - | Thermoplastic (TP) | - | SOLDER HOLDING POSTS | - | 3.79 inch | NOT SPECIFIED | Tin | 270 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | 15-91-1762 | 71308 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | - | 0015911762 | Active | Active | 5.73 | Details | Yes | - | C-Grid | 0.154606 oz | 250 V | Reel | 71308 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 76 Position | Board-to-Board | 2 Row | C-GRID | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 76 | Vertical | 2.54 mm | unknown | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | - | 0.09 inch | 2.5 A | SQ PIN-SKT | 15 mΩ | - | - | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | Headers | Straight | - | 94V-0 | 15u inch | UL 94 V-0 | ||
![]() 90814-3606 Molex | In Stock | - | - | Gold | - | - | Nylon | - | - | - | - | - | Brass | 6624 | - | MOLEX LLC | - | 90814-3606 | - | + 105 C | - 40 C | SMD/SMT | - | - | - | - | - | 0908143606 | Obsolete | - | 5.73 | Details | Yes | - | Picoflex | 0.012699 oz | 250 VAC/DC | Tube | 90814 | - | Yes | - | - | Ribbon Cable | 6 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | compliant | 2.4 A | - | Solder | - | - | - | - | - | Pin (Male) | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 26-48-2121 Molex | In Stock | - | - | Gold | BOARD | - | Polyester | - | - | - | 1.87 inch | NOT SPECIFIED | Brass | 300 | - | MOLEX LLC | GLASS FILLED POLYESTER | 26-48-2121 | - | - | - | Through Hole | ONE | 1 | 75 °C | - | - | 26482121 A-41661-A12A501 0026482121 | Active | - | 1.79 | Details | Yes | - | KK | 0.119014 oz | 250 V | Bulk | 41661 | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 12 Position | - | 1 Row | KK | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 12 | - | 3.96 mm | compliant | 4.5 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | RECTANGULAR | NO | 0.3 inch | Pin (Male) | 94V-0 | Black | - | 0.128 inch | 7 A | SQ PIN-SKT | 6 mΩ | - | 50000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | - | RECTANGULAR | - | - | - | BLACK | 11.43 mm | 4.37 mm | Headers | Straight | 0.172 inch | - | 20u inch | UL 94 V-0 | ||
![]() 71973-1107 Molex | In Stock | - | - | Gold | BOARD | - | - | LOCKING | - | - | 0.958 inch | NOT SPECIFIED | Tin | 1056 | - | MOLEX LLC | GLASS FILLED POLYESTER | 71973-1107 | 71973 | + 105 C | - 40 C | - | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | 0719731107 | Active | Active | 5.75 | Details | Yes | - | C-Grid | 0.079402 oz | 250 V | Tube | 71973 | - | Yes | EAR99 | BOARD CONNECTOR | Socket Assembly | 14 Position | Board-to-Board | 2 Row | FLANGE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Right Angle | 2.54 mm | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | FEMALE | 94V-0 | - | - | 0.345 inch | 2 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 7.874 mm | 50 Cycles | - | - | RECTANGULAR | 1.3344 N | .278 N | 0.1 inch | BLACK | - | - | Headers | Right Angle | 0.12 inch | 94V-0 | 30u inch | UL 94 V-0 | ||
![]() 22-03-2103 Molex | In Stock | - | - | Tin | BOARD | - | Nylon | - | - | - | - | - | - | 4000 | - | MOLEX LLC | - | 22-03-2103 | 4030 | - | - | Through Hole | - | 1 | - | - | - | 0022032103 22032103 | Active | - | 5.75 | Details | - | - | KK | - | - | - | 4030 | - | - | - | BOARD CONNECTOR | Pin Strip | 10 Position | - | 1 Row | KK | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | - | 2.54 mm | unknown | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 14.94 mm | 3.1 mm | Headers | Straight | - | - | - | - | ||
![]() 71308-5476 Molex | In Stock | - | - | Tin | BOARD | - | Thermoplastic | - | - | - | - | NOT SPECIFIED | Tin | 270 | - | MOLEX LLC | - | 713085476 | - | + 105 C | - 40 C | - | - | 2 | - | - | - | 0713085476 | Active | Active | 5.77 | Details | Yes | - | C-Grid | 0.176969 oz | 250 V | Tube | 71308 | e3 | - | - | BOARD CONNECTOR | Breakaway | 76 Position | Board-to-Board | 2 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 76 | Vertical | 2.54 mm | compliant | 3 A | - | Solder | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Headers | Straight | - | 94V-0 | - | UL 94 V-0 | ||
![]() 26-60-2161 Molex | In Stock | - | - | Gold | BOARD | - | Polyester | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 100 | - | MOLEX LLC | - | 26-60-2161 | - | - | - | Through Hole | - | 1 | - | - | - | 0026602161 26602161 | Active | - | 5.77 | Details | Yes | - | KK | - | - | - | 41771 | - | - | - | BOARD CONNECTOR | Pin Strip | 16 Position | - | 1 Row | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 16 | - | 3.96 mm | compliant | - | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 16.97 mm | 3.61 mm | Headers | Straight | - | - | - | - | ||
![]() 87831-2419 Molex | In Stock | - | - | Gold | BOARD | - | Nylon | - | - | - | - | NOT SPECIFIED | Tin | 20 | - | MOLEX LLC | - | 87831-2419 | 87831 | + 105 C | - 55 C | Through Hole | - | 2 | - | - | - | 0878312419 878312419 | Active | - | 4.97 | Details | Yes | - | Milli-Grid | 0.038025 oz | 125 V | Tube | 87831 | - | Yes | EAR99 | BOARD CONNECTOR | Shrouded | 24 Position | Signal, Wire-to-Board | 2 Row | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 mm | 24 | - | 2 mm | compliant | 2 A | - | Solder Pin | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Pin (Male) | 94V-0 | - | - | - | - | - | - | - | - | 2 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 3.6 mm | 2.5 mm | Headers | Straight | - | - | - | UL 94 V-0 |