- Series
- Packaging
- Contact Materials
- Number of Positions
- Housing Material
- RoHS
- Part # Aliases
- Pitch
- Factory Pack QuantityFactory Pack Quantity
- Tradename
- Unit Weight
- Connector Type
Attribute column
Manufacturer
Molex Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Base Product Number | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Style | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Termination Type | Polarization Key | Accessory Type | Contact Pattern | Number of Decks | Mating Cycles | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Rated Current | Contact Design | Product | Wire Gauge - AWG | Features | Height | Length | Width | Plating Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5034690200 Molex | 1500 |
| Datasheet | 25 Weeks | - | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | LOCKING | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 500V | - | -40°C~80°C | Tape & Reel (TR) | 2010 | Flexi-Mate 503469 | - | yes | Active | 1 (Unlimited) | Solder | - | Plug | - | 2 | - | 1 | FLEXI-MATE, POLARIZED | - | Latch Lock | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2A | 0.146 3.70mm | 2 | Board to Board | - | ONE | UL | Tin | - | COMMERCIAL | - | - | - | - | MALE | 94V-0 | White | - | 40mOhm | - | 1000000000Ohm | - | POLARIZED HOUSING | - | RECTANGULAR | - | 15 | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1041880210 Molex | 10000 | - | Datasheet | 11 Weeks | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 300V | - | -40°C~130°C | Tape & Reel (TR) | 2013 | Lite-Trap | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | - | 2 | - | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 5A 6A 9A | 0.157 4.00mm | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | Natural | - | - | 18-24 AWG | - | - | - | - | - | 1 | - | BARRIER STRIP TERMINAL BLOCK | 2 | UL | 9A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5034710200 Molex | 4000 |
| Datasheet | 18 Weeks | - | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | LOCKING | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 500V | - | -40°C~80°C | Tape & Reel (TR) | 2010 | Flexi-Mate 503471 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | 2 | - | 1 | ROHS COMPLIANT | - | Latch Lock | - | - | - | - | - | - | - | 2A | 0.146 3.70mm | 2 | Board to Board or Cable | - | ONE | UL | Tin | - | COMMERCIAL | 0.384 inch | 1 | RECTANGULAR | 0.118 inch | FEMALE | - | White | - | 40mOhm | - | 1000000000Ohm | - | POLARIZED HOUSING | - | RECTANGULAR | - | 15 | - | - | - | - | - | - | - | Solder Retention | - | - | - | 40μin | ROHS3 Compliant | - | ||
![]() 1042380210 Molex | 3384 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 160V | - | -40°C~130°C | Tape & Reel (TR) | 2014 | Mini Lite-Trap | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | - | 2 | - | 1 | STANDARD: UL 94V-0, GLASS FILLED LCP | - | - | - | - | - | - | - | - | - | 3A | 0.118 3.00mm | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | Natural | - | - | 22-26 AWG | - | - | - | - | - | 1 | 25 | BARRIER STRIP TERMINAL BLOCK | 2 | UL | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1041880110 Molex | 5000 |
| Datasheet | 9 Weeks | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 300V | - | -40°C~130°C | Tape & Reel (TR) | 2014 | Lite-Trap | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | - | 1 | - | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 5A 6A 9A | - | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | Natural | - | - | 18-24 AWG | - | - | - | - | - | 1 | - | BARRIER STRIP TERMINAL BLOCK | 1 | UL | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5034730200 Molex | 5884 |
| Datasheet | 19 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Polyester | LOCKING | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 500V | - | -40°C~80°C | Bulk | 2009 | Flexi-Mate 503473 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Plug Housing for Plug Contact | - | 2 | - | 1 | ROHS AND ELV COMPLIANT | 8536.69.40.40 | Latch Lock | - | - | - | - | - | - | - | 2A | 0.146 3.70mm | 2 | Board to Cable/Wire | - | - | UL | - | - | COMMERCIAL | 0.48 inch | - | - | - | FEMALE | - | White | 0.331 inch | 40mOhm | - | 1000000000Ohm | - | POLARIZED HOUSING | - | RECTANGULAR | - | 15 | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | Phosphor Bronze | 100 | - | - | - | 5013340000 501334-0000 | - | Details | IllumiMate, Pico-Clasp | 0.000303 oz | - | 50 V | - | Cut Tape | - | 501334 | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | 1 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 1042660110 Molex | 49350 | - | Datasheet | 11 Weeks | - | Board Cutout, Surface Mount, Right Angle, Bottom Entry | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 320V | - | -60°C~130°C | Tape & Reel (TR) | 2016 | Lite-Trap | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Poke-In Wire | - | 1 | - | 1 | STANDARD: UL 94V-0, GLASS FILLED LCP | - | - | - | - | - | - | - | - | - | 5A 6A 9A | - | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | Natural | - | - | 18-24 AWG | - | - | - | - | - | 1 | - | BARRIER STRIP TERMINAL BLOCK | 1 | UL | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1042380110 Molex | 23006 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 160V | - | -40°C~130°C | Tape & Reel (TR) | 2014 | Mini Lite-Trap | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Poke-In Wire | - | 1 | - | 1 | STANDARD: UL 94V-0, GLASS FILLED LCP | - | - | - | - | - | - | - | - | - | 3A | - | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | Natural | - | - | 22-26 AWG | - | - | - | - | - | 1 | 25 | BARRIER STRIP TERMINAL BLOCK | 1 | UL | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | Copper Alloy | 1000 | - | - | - | 5050731100 505073-1100 | - | Details | TermiMate | 0.001905 oz | - | 125 V | - | Reel | - | 505073 | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | 3 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | 26 - 22 AWG | - | 2.35 mm | 9.2 mm | 2.51 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | - | - | Phosphor Bronze | 1000 | - | - | - | 5013340000 501334-0000 | - | Details | IllumiMate, Pico-Clasp | 0.000303 oz | - | 50 V | - | Reel | - | 501334 | - | - | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | 1 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | - | - | - | ||
![]() 1042660210 Molex | 49350 |
| Datasheet | 11 Weeks | - | Board Cutout, Surface Mount, Right Angle, Bottom Entry | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 320V | - | -60°C~130°C | Tape & Reel (TR) | 2016 | Lite-Trap | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Poke-In Wire | - | 2 | - | 1 | STANDARD: UL 94V-0, GLASS FILLED LCP | - | - | - | - | - | - | - | - | - | 5A 6A 9A | 0.157 4.00mm | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | Natural | - | - | 18-24 AWG | - | - | - | - | - | 1 | - | BARRIER STRIP TERMINAL BLOCK | 2 | UL | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5034740200 Molex | In Stock | - | Datasheet | 13 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Polyester | LOCKING | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 500V | - | -40°C~80°C | Bulk | 2009 | Flexi-Mate 503474 | - | yes | Obsolete | 1 (Unlimited) | - | - | Receptacle | - | 2 | - | 1 | ROHS AND ELV COMPLIANT | - | Latch Lock | - | - | - | - | - | - | - | 2A | 0.146 3.70mm | 2 | Terminator (Shorting) | - | - | UL | Tin | - | COMMERCIAL | 0.439 inch | - | - | - | FEMALE | - | White | 0.358 inch | 40mOhm | - | 1000000000Ohm | CRIMP | POLARIZED HOUSING | - | RECTANGULAR | - | 15 | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | 40μin | ROHS3 Compliant | - | ||
![]() 2023940110 Molex | 7207 | - | Datasheet | 11 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | 431V | - | -40°C~130°C | Tape & Reel (TR) | 2016 | Lite-Trap | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Poke-In Wire | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 3A per Contact | - | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | Natural | - | - | 18 AWG | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 503471-0290 Molex | 11511 | - | - | - | - | - | - | - | 503471 | - | - | 2000 | Molex | - | Bulk | 5034710290 05034710290 | Active | Details | - | - | - | - | - | - | - | 503471 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 30000 | - | - | - | 1045398002 104539-8002 | - | Details | IllumiMate | 0.000670 oz | - | - | - | Bulk | - | 104539 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | 1045216001 104521-6001 | - | Details | IllumiMate | 0.000988 oz | - | - | - | Reel | - | 104521 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 100 | - | - | - | 10453980002 104539-8002 | - | Details | IllumiMate | 0.000670 oz | - | 60 V | - | Cut Tape | - | 104539 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | 1.5 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | 32-30 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 1000 | - | - | - | 10453980002 104539-8002 | - | Details | IllumiMate | 0.000670 oz | - | 60 V | - | Reel | - | 104539 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | 1.5 A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | 32-30 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 24000 | - | - | - | 1045216001 104521-6001 | - | Details | IllumiMate | 0.000988 oz | - | - | - | Bulk | - | 104521 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |