- Color
- Contact Materials
- Housing Material
- Pitch
- RoHS Status
- Factory Lead Time
- Part Status
- Packaging
- Contact Mating Finish
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Molex Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Rated Voltage | Features | Length | Material Flammability Rating | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395226008 Molex | 2567 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | 300V | 0.150 3.81mm | - | - | 300V | 1 | 15A | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | 8 | - | - | 42mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395200523 Molex | 27 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 23 | 115°C | -40°C | Black | 1 | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 23 | Black | 300V | - | 23 | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | 23 | - | 180° | - | 6.5mm | 23 | - | Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395205623 Molex | 44 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 23 | 115°C | -40°C | Green | 1 | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 23 | Green | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | 23 | - | 180° | - | 6.5mm | 23 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395200719 Molex | 44 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 19 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 19 | 115°C | -40°C | Black | - | - | - | - | 0.197 5.00mm | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | 19 | - | 180° | - | 6.5mm | 19 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395337520 Molex | 44 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | 105°C | -40°C | Green | 1 | - | - | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | 20 | Green | 300V | - | - | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | Gold | - | 12-26 AWG | 20 | - | 270° | - | 5mm | 20 | - | Retention Latches (Non-Wire Side) | 101.6mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395345620 Molex | 27 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | 115°C | -40°C | Green | 1 | - | - | - | 0.200 5.08mm | Right Angle | 18.2mm | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 20 | Green | 300V | - | - | 300V | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | 20 | - | 180° | - | 6.5mm | 20 | - | Mating Flange, Positions Stamped | 111.4mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395345520 Molex | 27 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | - | - | 180° | - | 6.5mm | - | - | Mating Flange | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395345720 Molex | 27 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | 115°C | -40°C | Green | 1 | - | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 20 | Green | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | 20 | - | 180° | - | 6.5mm | 20 | - | Mating Flange, Positions Stamped | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395337322 Molex | 27 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | Eurostyle ESE 39533 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 22 | 105°C | -40°C | Green | 1 | - | - | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | 22 | Green | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Tin | - | 12-26 AWG | 22 | - | 270° | - | 5mm | 22 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395200018 Molex | 44 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39520 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug, Female Sockets | 18 | - | - | Black | 1 | - | POLARIZED | 8536.69.40.40 | 0.197 5.00mm | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 1 | 12-30 AWG | - | 18 | 180° | - | 6.5mm | - | 300V | Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0394250004 Molex | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper | - | 130°C | Bulk | EuroMax 39425 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | POLARIZED | - | 0.472 12.00mm | Right Angle | 34.3mm | 0.800 20.32mm | - | 85A | Solder | - | - | 600V | 0.169 4.29mm | 3 | - | - | 1 | 85A | - | - | - | Tin | 1 | - | - | 4 | - | 90°, Right Angle | - | 4 | - | - | 52.2mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0393730005 Molex | 1679 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Phosphor Bronze | - | 110°C | Bulk | Eurostyle 39373 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | 0.295 7.50mm | Right Angle | - | 0.329 8.36mm | unknown | 15A | Solder | - | - | 300V | 0.138 3.50mm | 4 | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | 5 | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395340615 Molex | 44 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 15 | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | - | - | 180° | - | 6.5mm | - | - | Mating Flange, Positions Stamped | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395205614 Molex | 44 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39520 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 14 | - | - | Green | - | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Gold | - | 12-30 AWG | - | - | 180° | - | 6.5mm | 14 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395333017 Molex | 27 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~105°C | Bulk | Eurostyle ESE 39533 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | - | - | Black | - | Female | - | - | 0.200 5.08mm | Vertical | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | 17 | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Tin | - | 12-26 AWG | - | - | 90° | - | 5mm | - | - | Retention Latches (Wire Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395350513 Molex | 7 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~115°C | Bulk | Eurostyle ESE 39535 | - | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | Black | - | Male | - | 8536.69.40.40 | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.150 3.81mm | - | - | 300V | 1 | 15A | - | - | - | Gold | - | - | - | - | - | Vertical | - | 13 | - | Mating Flange | 76.2mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395273015 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | -40°C~105°C | Bulk | Eurostyle ESE 39527 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 15 | 105°C | -40°C | Black | 1 | Male | - | - | 0.197 5.00mm | Vertical | 12.7mm | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | 15 | Black | 300V | - | 15 | 300V | - | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | Tin | - | 12-26 AWG | 15 | - | 90° | - | 5mm | 15 | - | Mating Flange, Retention Latches (Wire Side) | 85mm | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 0395240009 Molex | 41 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39524 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | - | - | Black | 1 | Male | POLARIZED | - | 0.197 5.00mm | Horizontal | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 9 | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | 12 AWG | Tin | 1 | 12-30 AWG | - | 9 | 180° | - | 6.5mm | - | - | Mating Flange | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 0395273020 Molex | 44 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 10A | -40°C~105°C | Bulk | Eurostyle ESE 39527 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 20 | 105°C | -40°C | Black | 1 | Female | - | - | 0.197 5.00mm | Vertical | 25.9mm | 1.020 25.91mm | - | - | Screw - Rising Cage Clamp | 20 | Black | 300V | - | 20 | 300V | - | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | Tin | - | 12-26 AWG | 20 | - | 90° | - | 5mm | 20 | - | Mating Flange, Retention Latches (Wire Side) | 110mm | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 0395372014 Molex | 34 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~105°C | Bulk | Eurostyle ESE 39537 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 14 | - | - | Black | 1 | Female | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | Vertical | 12.7mm | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | 300V | - | 1 | 10A | 26 AWG | 12 AWG | - | Tin | 1 | 12-26 AWG | - | 14 | 270° | - | 5mm | 14 | - | Mating Flange, Retention Latches (Non-Wire Side) | 81.3mm | UL94 V-0 | - | ROHS3 Compliant |