- Color
- Contact Materials
- Housing Material
- Pitch
- RoHS Status
- Factory Lead Time
- Part Status
- Packaging
- Contact Mating Finish
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Molex Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Screw Size | Wire Cross Section | Features | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395372016 Molex | 50 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | Female | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | Vertical | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | 16 | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | - | 12-26 AWG | - | - | 16 | - | 270° | - | 5mm | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395011008 Molex | 619 |
| Datasheet | 12 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 8A | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | - | - | - | - | 0.138 3.50mm | - | - | 0.360 9.14mm | - | - | Solder | - | - | - | 0.140 3.56mm | - | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395000118 Molex | In Stock | - | Datasheet | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 18 | - | - | Black | - | - | - | - | 0.138 3.50mm | Right Angle | - | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | - | 16-30 AWG | - | - | - | - | 180° | - | 6.5mm | 18 | - | - | Positions Stamped | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395332307 Molex | 34 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Straight | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | - | 12-26 AWG | - | - | - | - | 270° | - | 5mm | 7 | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 35.56mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395056002 Molex | 256 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39505 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | 0.360 9.14mm | unknown | - | Solder | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Vertical | - | 2 | - | - | Mating Flange | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 39530-0010 Molex | 49 | - | Datasheet | - | Tin | Cable, Free Hanging | - | Nylon | Bronze, Steel | - | 300V | - | Bulk | - | - | yes | - | - | Screw | EAR99 | Screw, Terminal Block | - | - | 105°C | -40°C | Black | 1 | - | - | 8536.69.40.40 | 5.08mm | Horizontal | 18.2mm | - | - | 15A | - | 10 | - | 300V | - | Compliant | - | 300V | - | - | 15A | 26 AWG | 12 AWG | 26 AWG | - | - | - | - | - | Low Halogen | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395321012 Molex | 1601 |
| Datasheet | 12 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | 0.472 12.00mm | unknown | - | Solder | - | - | - | 0.150 3.81mm | - | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395359002 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6 | Brass | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.150 3.81mm | - | - | - | 300V | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | Mating Flange | 20.32mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395214011 Molex | 591 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39521 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Black | - | Male | - | 8536.69.40.40 | 0.197 5.00mm | - | 8.3mm | 0.470 11.94mm | unknown | - | Solder | 11 | - | 300V | 0.130 3.30mm | - | - | - | 300V | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | 57mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 39522-1002 Molex | 996 | - | Datasheet | 13 Weeks | Tin | Through Hole | - | Nylon | Brass | - | 300V | - | - | 2010 | - | - | Active | - | Solder | EAR99 | Terminal Block | - | - | 105°C | -40°C | Black | 1 | Male | PA66 | 8536.69.40.40 | 5mm | Horizontal | - | - | - | 15A | - | 2 | - | 300V | - | Compliant | - | - | - | - | 15A | - | - | - | 300.3kV | - | 1 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 12mm | 12mm | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39520-0003 Molex | 2248 | - | Datasheet | 13 Weeks | Tin | Cable, Free Hanging | - | Nylon | Brass | - | 300V | - | Bulk | 2010 | - | yes | Active | - | Screw | EAR99 | Screw, Terminal Block | - | - | 105°C | -40°C | Black | 1 | - | PA66 | - | 5mm | Horizontal | - | - | - | 15A | - | 3 | - | 300V | - | - | - | - | - | - | 18A | 30 AWG | 12 AWG | 26 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | Low Halogen | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395350013 Molex | 15 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | 300V | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | 105°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Vertical | 8.3mm | 0.472 12.00mm | - | 15A | Solder | 13 | Black | - | 0.150 3.81mm | Compliant | 13 | - | 300V | 1 | - | - | - | - | 300.3kV | Tin | - | - | - | - | 13 | - | - | - | Vertical | - | - | - | - | Mating Flange | 76.2mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395340014 Molex | 44 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Black | - | Female | - | - | 0.200 5.08mm | Horizontal | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | 14 | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Tin | - | - | 12-30 AWG | - | - | - | - | 180° | - | 6.5mm | - | - | - | Mating Flange | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0394260007 Molex | 27 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | Copper | - | - | 130°C | Bulk | - | EuroMax 39426 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | Black | 1 | - | POLARIZED | - | 0.472 12.00mm | Right Angle | - | 0.835 21.21mm | - | 85A | Solder | - | - | 600V | 0.169 4.29mm | - | 6 | - | - | 1 | 85A | - | - | - | - | Tin | 1 | - | - | - | - | 7 | - | - | 90°, Right Angle | - | - | - | - | Mating and Mounting Flange | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395140019 Molex | 50 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39514 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 19 | 115°C | -40°C | Black | 1 | Female | - | - | 0.150 3.81mm | Horizontal | - | - | - | - | Screw - Rising Cage Clamp | 19 | Black | 300V | - | - | 19 | - | - | 1 | 8A | 30 AWG | 16 AWG | 24 AWG | - | Tin | - | - | 16-30 AWG | - | 19 | - | - | 180° | - | - | 19 | M2 | - | Mating Flange | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0395140018 Molex | 34 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39514 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | Female | POLARIZED | 8536.69.40.40 | 0.150 3.81mm | Horizontal | - | - | - | - | Screw - Rising Cage Clamp | 18 | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | 20 AWG | - | Tin | 1 | - | 16-30 AWG | - | - | 18 | - | 180° | - | - | - | M2 | - | Mating Flange | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0393710003 Molex | 756 |
| Datasheet | 7 Weeks | - | Cable | Free Hanging (In-Line) | Polyamide (PA), Nylon | Phosphor Bronze | - | 300V | 110°C | Bulk | - | Eurostyle 39371 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | Female | UL 94V-0, POLARIZED | - | 0.295 7.50mm | Right Angle | - | 0.610 15.49mm | unknown | 15A | Screw - Rising Cage Clamp | 3 | - | - | - | Compliant | - | - | - | 1 | - | 12 AWG | 30 AWG | - | - | Tin | 1 | - | 12-30 AWG | - | - | 3 | UL | 180° | - | - | - | - | 2.5 mm2 | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0394250007 Molex | 27 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | Copper | - | - | 130°C | Bulk | - | EuroMax 39425 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | POLARIZED | - | 0.472 12.00mm | Right Angle | - | 0.800 20.32mm | unknown | 85A | Solder | - | - | 600V | 0.169 4.29mm | - | 6 | - | - | 1 | 85A | - | - | - | - | Tin | 1 | - | - | - | - | 7 | - | - | 90°, Right Angle | - | 7 | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395214010 Molex | 333 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39521 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Black | - | - | - | - | 0.197 5.00mm | - | 8.3mm | 0.470 11.94mm | unknown | 15A | Solder | - | - | 300V | 0.130 3.30mm | - | 8 | - | 300V | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | 52mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395000010 Molex | 3347 |
| Datasheet | 12 Weeks | - | Cable | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | 300V | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 10 | - | - | Black | 1 | - | POLARIZED | 8536.69.40.40 | 0.138 3.50mm | Horizontal | - | 0.440 11.18mm | - | 8A | Screw - Rising Cage Clamp | 10 | - | - | - | Compliant | - | - | - | 1 | - | 16 AWG | 24 AWG | - | - | Tin | 1 | - | 16-30 AWG | Low Halogen | - | 10 | - | 180° | - | 6.5mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |