- Color
- Contact Materials
- Housing Material
- Pitch
- RoHS Status
- Factory Lead Time
- Part Status
- Packaging
- Contact Mating Finish
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Molex Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Contact Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Max Supply Voltage (AC) | Features | Length | Material Flammability Rating | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395381014 Molex | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39538 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | 8536.69.40.40 | 0.200 5.08mm | Horizontal | - | 0.933 23.70mm | unknown | - | Solder | 14 | - | - | 300V | 0.138 3.50mm | - | - | - | 2 | 15A | - | - | - | - | Tin | - | - | 7 | - | - | 90°, Right Angle | - | - | - | - | - | Interlocking (Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395373016 Molex | 41 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~105°C | Bulk | Eurostyle ESE 39537 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 16 | - | - | Black | - | Female | - | 8536.69.40.40 | 0.200 5.08mm | Vertical | 25.9mm | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 300V | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | - | - | 90° | - | - | 5mm | 16 | - | - | Mating Flange, Retention Latches (Wire Side) | 91.4mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0399400308 Molex | 27 |
| Datasheet | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~90°C | Bulk | EuroMate 39940 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Barrier Strip | 8 | - | - | Black | 2 | - | - | - | 0.200 5.08mm | Vertical | 19.1mm | 1.070 27.18mm | unknown | 15A | Screw with Captive Plate | 16 | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | Tin | - | 12-22 AWG | 8 (Mate), 4 (Input) | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | M3.5 | 300V | - | 45.72mm | - | - | ROHS3 Compliant | ||
![]() 0395360017 Molex | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 17 | - | - | Black | 1 | Male | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | Horizontal | 12mm | - | unknown | - | Solder | - | - | - | 300V | - | - | - | 300V | 1 | 18A | - | - | - | - | Tin | 1 | - | - | 17 | - | 90°, Right Angle | - | - | 17 | - | - | Mating Flange | 96.52mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395380016 Molex | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39538 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (2 Side) | 16 | - | - | Black | - | Male | - | - | 0.200 5.08mm | Horizontal | 22.1mm | 0.933 23.70mm | unknown | - | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | 300V | 2 | 15A | - | - | - | - | Tin | - | - | 8 | - | - | 90°, Right Angle | - | - | - | - | - | Interlocking (Side) | 73.66mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395133012 Molex | 7 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39513 | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 12 | - | - | Black | - | - | - | 8536.69.40.40 | 0.150 3.81mm | Vertical | 19.1mm | 0.750 19.05mm | - | 8A | Screw - Rising Cage Clamp | 12 | - | - | 300V | - | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | - | - | 90° | - | - | 6.5mm | - | - | - | - | 46.51mm | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 0395319006 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~140°C | Bulk | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | 1 | 15A | - | - | - | 300V | Tin | - | - | - | - | - | Vertical | - | - | 6 | - | - | - | 32.48mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0399400509 Molex | 44 |
| Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~90°C | Bulk | EuroMate 39940 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Barrier Strip | 9 | - | - | Black | 2 | - | - | - | 0.200 5.08mm | Vertical | 19.05mm | 1.070 27.18mm | - | 15A | Screw with Captive Plate | 18 | - | - | 300V | - | - | - | 300V | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | Tin | - | 12-22 AWG | 9 (Mate), 4,5 (Input) | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | M3.5 | 300V | Mating Flange | 56.4mm | - | No | ROHS3 Compliant | ||
![]() 0399400504 Molex | 21 |
| Datasheet | 13 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~90°C | Bulk | EuroMate 39940 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Barrier Strip | 4 | - | - | Black | 2 | - | - | - | 0.200 5.08mm | Vertical | 19.05mm | 1.070 27.18mm | - | 15A | Screw with Captive Plate | 8 | - | - | 300V | - | - | - | 300V | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | Tin | - | 12-22 AWG | 4 (Mate), 2 (Input) | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | M3.5 | 300V | Mating Flange | 31mm | - | No | ROHS3 Compliant | ||
![]() 0395221016 Molex | 7 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Horizontal | 12mm | 0.330 8.38mm | - | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | 90°, Right Angle | - | - | 16 | - | - | - | 82mm | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 0395329522 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass | - | -40°C~115°C | Bulk | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 22 | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | 1 | 18A | - | - | - | - | Gold | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | 113.76mm | - | - | ROHS3 Compliant | ||
![]() 0395033016 Molex | 23 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39503 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 16 | - | - | Black | - | Male | - | 8536.69.40.40 | 0.138 3.50mm | Vertical | 10.4mm | 0.740 18.80mm | - | - | Screw - Rising Cage Clamp | 16 | - | - | 300V | - | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | 16 AWG | - | Tin | - | 16-30 AWG | - | - | 90° | - | - | 6.5mm | - | - | - | - | 57.1mm | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 0395132007 Molex | 10 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | -40°C~115°C | Bulk | Eurostyle ESE 39513 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | - | - | - | Black | 1 | Female | POLARIZED | - | 0.150 3.81mm | Vertical | - | 0.750 19.05mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | 300V | - | 6 | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | 1 | 16-30 AWG | - | 7 | 270° | - | - | 6.5mm | 7 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395381012 Molex | 7 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39538 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Black | - | Male | - | - | 0.200 5.08mm | Horizontal | 22.1mm | 0.933 23.70mm | unknown | 15A | Solder | - | - | - | 300V | 0.138 3.50mm | 10 | - | 300V | 2 | 15A | - | - | - | - | Tin | - | - | 6 | - | - | 90°, Right Angle | - | - | - | - | - | Interlocking (Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395382010 Molex | 49 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | -40°C~105°C | Bulk | Eurostyle ESE 39538 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (2 Side) | 10 | - | - | Black | - | Male | - | - | 0.200 5.08mm | - | 23.7mm | 0.870 22.10mm | unknown | 15A | Solder | - | - | - | 300V | 0.138 3.50mm | 8 | - | 300V | 2 | 15A | - | - | - | - | Tin | - | - | 5 | - | - | Vertical | - | - | - | - | - | Interlocking (Side) | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0395166506 Molex | 10 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 8A | -40°C~105°C | Bulk | Eurostyle ESE 39516 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -40°C | Green | 1 | - | - | - | 0.150 3.81mm | Right Angle | 9.2mm | 0.270 6.86mm | - | - | Solder | 6 | Green | 8mOhm | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | - | Gold | - | - | 6 | - | - | 90°, Right Angle | - | - | 6 | - | - | Mating Flange | 33.25mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0399400608 Molex | 27 |
| Datasheet | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~90°C | Bulk | EuroMate 39940 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Barrier Strip | 8 | - | - | Black | 2 | - | - | - | 0.200 5.08mm | Vertical | - | 1.070 27.18mm | unknown | 15A | Screw with Captive Plate | 16 | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | 12 AWG | - | Tin | - | 12-22 AWG | 8 (Mate), 4 (Input) | - | 90° | - | 0.3-3.3mm2 | 6.4mm | - | M3.5 | - | Mating Flange | - | - | - | ROHS3 Compliant | ||
![]() 0399400414 Molex | 21 |
| Datasheet | 21 Weeks | - | - | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | 15A | -40°C~90°C | Bulk | EuroMate 39940 | - | Active | 1 (Unlimited) | - | - | Plug, Barrier Strip | 14 | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | 1.070 27.18mm | - | - | Screw with Captive Plate | - | - | - | - | - | - | - | - | 1 (Mate), 2 (Input) | - | - | - | - | - | Tin | - | 12-22 AWG | 14 (Mate), 7 (Input) | - | 90° | - | 0.3-3.3mm2 | 6.4mm | - | M3.5 | - | Mating Flange | - | - | - | ROHS3 Compliant | ||
![]() 0399400307 Molex | In Stock | - | Datasheet | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | -40°C~90°C | Bulk | EuroMate 39940 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Barrier Strip | 7 | - | - | Black | 2 | - | - | - | 0.200 5.08mm | Vertical | 19.1mm | 1.070 27.18mm | unknown | 15A | Screw with Captive Plate | 14 | - | - | 300V | - | - | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | Tin | - | 12-22 AWG | 7 (Mate), 3,4 (Input) | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | M3.5 | 300V | - | 40.64mm | - | - | ROHS3 Compliant | ||
![]() 0395340017 Molex | 44 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | -40°C~115°C | Bulk | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 17 | 115°C | -40°C | Black | 1 | Female | - | - | 0.200 5.08mm | Horizontal | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 17 | Black | - | 300V | - | 17 | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | 17 | - | 180° | - | - | 6.5mm | 17 | - | - | Mating Flange | - | UL94 V-0 | - | ROHS3 Compliant |