- Color
- Contact Materials
- Housing Material
- Pitch
- RoHS Status
- Factory Lead Time
- Part Status
- Packaging
- Contact Mating Finish
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Molex Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Contact Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Halogen Free | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Features | Length | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39520-0002 Molex | 2160 | - | Datasheet | 13 Weeks | Tin | Cable, Free Hanging | - | - | Polyamide | Brass | - | 300V | - | - | 2010 | - | - | Active | - | Screw | EAR99 | Screw, Terminal Block | - | - | 105°C | -40°C | Black | 1 | - | PA66 | 8536.69.40.40 | 5mm | Horizontal, Vertical | 18.2mm | - | - | 8A | - | 2 | - | - | 300V | - | - | 300V | - | - | 18A | 30 AWG | 26 AWG | 26 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | Low Halogen | - | 2 | - | - | - | - | - | - | - | 10mm | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395311519 Molex | 26 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 19 | - | - | Black | - | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | 1 | 15A | - | - | - | - | Gold | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | 98.52mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395325503 Molex | 29 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | - | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | 1 | 15A | - | - | - | - | Gold | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 3 | - | - | 15.24mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395321003 Molex | 1600 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | 105°C | -40°C | Black | 1 | Male | - | - | 0.200 5.08mm | Horizontal | 12mm | 0.472 12.00mm | - | 15A | Solder | 3 | Black | - | 300V | 0.150 3.81mm | 2 | - | 300V | 1 | 15A | - | - | - | 300V | Tin | - | - | - | - | 3 | - | - | 90°, Right Angle | - | - | 3 | - | - | 17.24mm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0395319024 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 24 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | 300V | 0.130 3.30mm | - | - | 300V | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | 123.92mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395116005 Molex | 5529 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | - | - | - | - | 0.150 3.81mm | - | 6.9mm | 0.360 9.14mm | unknown | - | Solder | - | - | 8mOhm | 300V | - | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | 5 | - | - | 20.44mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395111007 Molex | 1172 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | POLARIZED, SHROUDED | - | 0.150 3.81mm | - | 6.9mm | 0.360 9.14mm | - | 8A | Solder | - | - | 8mOhm | 300V | - | 6 | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | - | - | 7 | - | Vertical | - | - | 7 | - | - | 28.06mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395372003 Molex | 36 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39537 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | - | POLARIZED | - | 0.200 5.08mm | Vertical | - | 1.020 25.91mm | unknown | 10A | Screw - Rising Cage Clamp | - | - | - | 300V | - | 2 | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | - | 12-26 AWG | - | - | 3 | 270° | - | - | 5mm | 3 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395229006 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 6 | - | - | 32mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395360007 Molex | 7 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 18A | 300V | -40°C~105°C | Bulk | - | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | POLARIZED | 8536.69.40.40 | 0.200 5.08mm | Horizontal | - | - | unknown | 15A | Solder | 7 | - | - | - | - | - | - | - | 1 | - | - | - | - | 300.3kV | Tin | 1 | - | - | - | - | 7 | - | 90°, Right Angle | - | - | - | - | Mating Flange | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0393730003 Molex | 280 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Phosphor Bronze | - | - | 110°C | Bulk | - | Eurostyle 39373 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | 0.295 7.50mm | Right Angle | - | 0.329 8.36mm | unknown | 15A | Solder | - | - | - | 300V | 0.138 3.50mm | 2 | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 3 | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395133002 Molex | 29 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39513 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | 2 | - | - | Black | 1 | - | POLARIZED | 8536.69.40.40 | 0.150 3.81mm | Vertical | 19.1mm | 0.750 19.05mm | - | 8A | Screw - Rising Cage Clamp | 2 | - | - | 300V | - | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | 1 | - | 16-30 AWG | - | - | 2 | 90° | - | - | 6.5mm | - | - | - | 8.41mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0395340502 Molex | 36 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 2 | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | - | 12-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | Mating Flange | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395315022 Molex | 19 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39531 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (2 Side) | 22 | 105°C | -40°C | Green | 1 | - | - | - | 0.200 5.08mm | Vertical | 8.3mm | 0.472 12.00mm | - | - | Solder | - | Green | - | 300V | 0.150 3.81mm | - | - | 300V | 1 | 15A | - | - | - | - | Tin | - | - | - | - | 22 | - | - | Vertical | - | - | 22 | - | - | 113.76mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395105013 Molex | 114 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39510 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 13 | 115°C | -40°C | Green | 1 | Female | - | - | 0.150 3.81mm | Right Angle | - | 0.437 11.10mm | - | - | Screw - Rising Cage Clamp | 13 | Green | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | - | 16-30 AWG | - | 13 | - | 180° | - | - | 6.5mm | 13 | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395340522 Molex | 20 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 22 | - | - | Black | - | - | - | - | 0.200 5.08mm | Right Angle | 18.2mm | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | 300V | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | - | 12-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | Mating Flange | 121.56mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395200620 Molex | 49 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 20 | 115°C | -40°C | Black | 1 | - | - | - | 0.197 5.00mm | Right Angle | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | 20 | Black | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | - | 12-30 AWG | - | 20 | - | 180° | - | - | 6.5mm | 20 | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395340624 Molex | 49 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 24 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 18A | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 24 | 115°C | -40°C | Black | - | - | - | - | 0.200 5.08mm | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | 300V | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | - | 12-30 AWG | - | 24 | - | 180° | - | - | 6.5mm | 24 | - | Mating Flange, Positions Stamped | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0399410706 Molex | In Stock | - | Datasheet | 21 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | 15A | - | -40°C~90°C | Bulk | - | EuroMate 39941 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 6 | 90°C | -40°C | Black | 1 | Female | - | - | 0.200 5.08mm | Vertical | - | 1.070 27.18mm | - | - | Screw with Captive Plate | 6 | Black | - | 300V | - | 6 | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | 12 AWG | - | Gold | - | - | 12-22 AWG | - | 6 (Mate), 3 (Input) | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | M3.5 | Mating Flange | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395229003 Molex | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39522 | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | 140°C | -40°C | Green | 1 | - | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.330 8.38mm | - | - | Solder | - | Green | - | 300V | 0.170 4.32mm | - | - | 300V | 1 | 15A | - | - | - | - | Tin | - | - | - | - | 3 | - | - | 90°, Right Angle | - | - | 3 | - | - | 17mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - |