- Color
- Contact Materials
- Housing Material
- Pitch
- RoHS Status
- Factory Lead Time
- Part Status
- Packaging
- Contact Mating Finish
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Molex Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Screw Size | Max Supply Voltage (AC) | Features | Length | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395016006 Molex | 1403 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~105°C | Bulk | Eurostyle ESE 39501 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Green | - | Male | - | 0.138 3.50mm | - | 6.9mm | 0.360 9.14mm | unknown | - | Solder | - | - | 300V | 0.140 3.56mm | - | - | - | 1 | 8A | - | - | Tin | - | - | - | Vertical | - | - | - | - | - | 22.4mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0399300310 Molex | In Stock | - | Datasheet | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper | - | - | -40°C~120°C | Bulk | EuroMate 39930 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Barrier Strip | 10 | - | - | Black | 2 | - | - | 0.150 3.81mm | Vertical | 18.29mm | 1.005 25.53mm | unknown | 12A | Screw with Captive Plate | 20 | - | 300V | - | 9 | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | Tin | 14-22 AWG | 10 (Mate), 5 (Input) | 90° | - | - | - | M3 | 300V | - | 43.2mm | - | ROHS3 Compliant | ||
![]() 0395311508 Molex | 390 |
| Datasheet | 12 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | -40°C~105°C | Bulk | Eurostyle ESE 39531 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | - | - | - | 0.200 5.08mm | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | 0.130 3.30mm | - | - | - | 1 | - | - | - | Gold | - | - | - | Vertical | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0394222002 Molex | 11 |
| Datasheet | 13 Weeks | - | Cable | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Copper Alloy | - | 600V | 130°C | Bulk | EuroMax 39422 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | - | - | Black | - | Female | - | 0.472 12.00mm | Right Angle | - | 1.311 33.30mm | unknown | 85A | Screw - Rising Cage Clamp | 2 | - | - | - | - | - | - | 1 | - | - | - | Tin | 3-14 AWG | - | 180° | - | - | - | M5 | - | Mating Flange, Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395229018 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~140°C | Bulk | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 0.197 5.00mm | Right Angle | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | 300V | 0.170 4.32mm | - | - | 300V | 1 | 15A | - | - | Tin | - | - | - | 90°, Right Angle | - | 18 | - | - | - | 92mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0399300520 Molex | In Stock | - | Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | - | -40°C~120°C | Bulk | EuroMate 39930 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Barrier Strip | 20 | - | - | Black | 2 | - | - | 0.150 3.81mm | Vertical | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | 40 | - | 300V | - | 19 | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | Tin | 14-22 AWG | 20 (Mate), 10 (Input) | 90° | - | - | - | M3.5 | - | Mating Flange | - | - | ROHS3 Compliant | ||
![]() 0395350015 Molex | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~115°C | Bulk | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 15 | - | - | Black | - | Male | 8536.69.40.40 | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.150 3.81mm | - | - | 300V | 1 | 15A | - | - | Tin | - | - | - | Vertical | - | 15 | - | - | Mating Flange | 86.36mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0399300512 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | 12A | - | -40°C~120°C | Bulk | EuroMate 39930 | - | Active | 1 (Unlimited) | Screw | - | Plug, Barrier Strip | 12 | 120°C | -40°C | Black | 2 | Female | - | 0.150 3.81mm | Vertical | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | 24 | Black | 300V | - | 12 | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | Tin | 14-22 AWG | 12 (Mate), 6 (Input) | 90° | - | - | - | M3.5 | - | Mating Flange | - | - | ROHS3 Compliant | ||
![]() 0395011004 Molex | 3660 |
| Datasheet | 12 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 8A | - | -40°C~105°C | Bulk | Eurostyle ESE 39501 | - | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Black | - | - | - | 0.138 3.50mm | - | - | 0.360 9.14mm | - | - | Solder | - | - | - | 0.140 3.56mm | - | - | - | 1 | - | - | - | Tin | - | 4 | - | Vertical | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395345607 Molex | 26 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~115°C | Bulk | Eurostyle ESE 39534 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | - | - | Green | - | - | - | 0.200 5.08mm | Right Angle | 18.2mm | 0.591 15.00mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | 300V | - | 1 | 18A | 30 AWG | 12 AWG | Gold | 12-30 AWG | - | 180° | - | 6.5mm | 7 | - | - | Mating Flange, Positions Stamped | 45.36mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395105019 Molex | 26 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~115°C | Bulk | Eurostyle ESE 39510 | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 19 | - | - | Green | - | - | 8536.69.40.40 | 0.150 3.81mm | Right Angle | 16.1mm | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | 300V | - | 1 | 8A | 30 AWG | 16 AWG | Tin | 16-30 AWG | - | 180° | - | 6.5mm | - | - | - | - | 73.2mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395326508 Molex | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~105°C | Bulk | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.150 3.81mm | - | - | 300V | 1 | 15A | - | - | Gold | - | - | - | 90°, Right Angle | - | - | - | - | - | 42.64mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395324513 Molex | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass | - | - | -40°C~115°C | Bulk | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | Black | - | - | - | 0.200 5.08mm | Right Angle | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | 300V | 0.170 4.32mm | - | - | 300V | 1 | 18A | - | - | Gold | - | - | - | 90°, Right Angle | - | - | - | - | - | 68.04mm | - | ROHS3 Compliant | ||
![]() 0395224012 Molex | 396 |
| Datasheet | 12 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | - | -40°C~140°C | Bulk | Eurostyle ESE 39522 | yes | Active | 1 (Unlimited) | - | EAR99 | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Black | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | 0.330 8.38mm | - | - | Solder | - | - | - | 0.170 4.32mm | - | - | - | 1 | - | - | - | Tin | - | - | - | 90°, Right Angle | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395365512 Molex | 26 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~105°C | Bulk | Eurostyle ESE 39536 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 0.200 5.08mm | Right Angle | 12mm | - | unknown | - | Solder | - | - | 300V | - | - | - | 300V | 1 | 18A | - | - | Gold | - | - | - | 90°, Right Angle | - | 12 | - | - | Mating Flange | 71.12mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395105016 Molex | 787 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | - | - | -40°C~115°C | Bulk | Eurostyle ESE 39510 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 16 | - | - | Green | - | - | - | 0.150 3.81mm | - | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | Tin | 16-30 AWG | - | 180° | - | 6.5mm | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395319524 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~140°C | Bulk | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 0.200 5.08mm | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.130 3.30mm | - | - | 300V | 1 | 15A | - | - | Gold | - | - | - | Vertical | - | 24 | - | - | - | 123.92mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0395329017 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Brass | 18A | - | -40°C~115°C | Bulk | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | 17 | - | - | Green | - | - | - | 0.200 5.08mm | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | 0.170 4.32mm | - | - | - | 1 | - | - | - | Tin | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0395121010 Molex | 2823 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | - | - | -40°C~105°C | Bulk | Eurostyle ESE 39512 | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | 0.150 3.81mm | Horizontal | - | 0.270 6.86mm | - | 8A | Solder | - | - | 300V | 0.138 3.50mm | 8 | - | - | 1 | 8A | - | - | Tin | - | - | - | 90°, Right Angle | - | 10 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0399300204 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Copper | 12A | - | -40°C~120°C | Bulk | EuroMate 39930 | - | Active | 1 (Unlimited) | Screw | - | Plug, Barrier Strip | 4 | 120°C | -40°C | Black | 2 | - | - | 0.150 3.81mm | Vertical | 18.29mm | 1.005 25.53mm | - | 12A | Screw with Captive Plate | 8 | Black | 300V | - | 3 | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | Tin | 14-22 AWG | 4 (Mate), 2 (Input) | 90° | - | - | - | M3 | 300V | - | 20.3mm | - | ROHS3 Compliant |