- Type
- Mounting Type
- Series
- Operating Temperature
- Number of Positions
- Housing Color
- Part Status
- Factory Lead Time
- Length
- Termination Style
- Height (Max)
- Material - Insulation
Attribute column
Manufacturer
Molex Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Current-UL | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Length | Height (Max) | Terminal Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2016060613 Molex | 40 |
| - | 16 Weeks | DIN Rail | Polyamide (PA), Nylon | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 1 | Screw | Green | - | 1/0-8 AWG | 8.3-53mm2 | 1.929 49.00mm | 1.693 43.00mm | 17.8mm | ||
![]() 2016060632 Molex | In Stock | - | - | 16 Weeks | DIN Rail or Panel Mount | Polyamide (PA), Nylon | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 1 | Screw | Gray | - | 1/0-2 AWG | 53-500mm2 | 3.740 95.00mm | 2.319 58.90mm | 29.5mm | ||
![]() 2016060683 Molex | 40 |
| - | 14 Weeks | DIN Rail or Panel Mount | Polyamide (PA), Nylon | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 2 | Screw | Green | 1 | 1/0-2 AWG | 53-500mm2 | 3.740 95.00mm | 2.319 58.90mm | 51.5mm | ||
![]() 2016060643 Molex | 40 |
| - | 16 Weeks | Direct Mount | Polyamide (PA), Nylon | - | -40°C~125°C | 201606 | Active | 1 (Unlimited) | Universal Clamp | 1 | Screw | Green | - | 500MCM (kcmil)-2 AWG | 53-500mm2 | 5.118 130.00mm | 2.638 67.00mm | 37.5mm | ||
![]() 2016061615 Molex | 112 |
| - | 14 Weeks | DIN Rail or Panel Mount | Polyamide (PA), Nylon | 150A | -40°C~125°C | 201606 | Active | - | Universal Clamp | 1 | Screw | Gray | - | 1/0-8 AWG | 13.3-53mm2 | 3.248 82.50mm | 1.902 48.30mm | 19.2mm |