- Pitch
- Series
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Product
- RoHS
- Number of Positions
- Tradename
- Number of Rows
- Voltage, Rating
- Mounting Angle
Attribute column
Manufacturer
Molex Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | HTS Code | Pitch | Orientation | Number of Contacts | Wire Gauge | Voltage | Number of Levels | Current | Terminal and Terminal Block Type | Positions Per Level | Mating Orientation | Wire Termination | Number of Positions Per Level | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395945019 Molex | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | -40°C~105°C | Bulk | Eurostyle ESE 39594 | - | Active | 1 (Unlimited) | - | - | Green | - | - | 0.200 5.08mm | - | - | 12-30 AWG | 300V | 1 | 15A | - | 19 | Horizontal with Board | Screw - Rising Cage Clamp | - | Positions Stamped | ROHS3 Compliant | ||
![]() 0395947011 Molex | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | -40°C~105°C | Bulk | Eurostyle ESE 39594 | yes | Active | 1 (Unlimited) | - | - | Green | - | - | 0.200 5.08mm | - | - | 12-30 AWG | 300V | 1 | 15A | BARRIER STRIP TERMINAL BLOCK | 11 | Horizontal with Board | Screw - Rising Cage Clamp | - | Positions Stamped | ROHS3 Compliant | ||
![]() 0395933013 Molex | 385 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | -40°C~105°C | Bulk | Eurostyle ESE 39593 | yes | Active | 1 (Unlimited) | - | - | Green | - | - | 0.197 5.00mm | - | - | 14-22 AWG | 300V | 1 | 15A | BARRIER STRIP TERMINAL BLOCK | 13 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | ROHS3 Compliant | ||
![]() 0395932220 Molex | 34 |
| Datasheet | 20 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | Steel | -40°C~105°C | Bulk | Eurostyle ESE 39593 | yes | Active | 1 (Unlimited) | - | - | Green | - | - | 0.197 5.00mm | - | - | 14-24 AWG | 300V | 1 | 10A | BARRIER STRIP TERMINAL BLOCK | 20 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | Interlocking (Side), Positions Stamped | ROHS3 Compliant | ||
![]() 0395937106 Molex | 5 |
| Datasheet | 20 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin-Lead Plated | Brass | Steel | -40°C~105°C | Bulk | Eurostyle ESE 39593 | - | Active | 1 (Unlimited) | - | - | Green | - | - | 0.197 5.00mm | - | - | 16-24 AWG | 300V | 1 | 10A | - | 6 | Vertical with Board | Screw - Rising Cage Clamp | - | Interlocking (Side), Positions Stamped | ROHS3 Compliant | ||
![]() 0395932609 Molex | 42 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | -40°C~105°C | Bulk | Eurostyle ESE 39593 | yes | Active | 1 (Unlimited) | - | - | Green | - | - | 0.197 5.00mm | - | - | 14-22 AWG | 300V | 1 | 10A | BARRIER STRIP TERMINAL BLOCK | 9 | Horizontal with Board | Screw - Rising Cage Clamp | - | Positions Stamped | ROHS3 Compliant | ||
![]() 0397000712 Molex | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Gray | - | 8536.69.40.40 | 0.138 3.50mm | - | - | 16-20 AWG | 300V | 1 | 5A | BARRIER STRIP TERMINAL BLOCK | 12 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 0397007509 Molex | 380 |
| Datasheet | 21 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | -40°C~105°C | Bulk | Eurostyle 39700 | - | Active | 1 (Unlimited) | - | - | Gray | - | - | 0.138 3.50mm | - | - | 16-20 AWG | 300V | 1 | 5A | - | 9 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 0397000208 Molex | 1604 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Green | - | - | 0.100 2.54mm | - | - | 18-26 AWG | 150V | 1 | 6A | BARRIER STRIP TERMINAL BLOCK | 8 | Vertical with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 0397000604 Molex | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Green | - | - | 0.200 5.08mm | - | - | 18-22 AWG | 300V | 1 | 11A | BARRIER STRIP TERMINAL BLOCK | 4 | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() 0397000306 Molex | 16 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | -40°C~105°C | Bulk | Eurostyle 39700 | - | Active | 1 (Unlimited) | - | - | Gray | - | - | 0.394 10.00mm | - | - | 14-26 AWG | 300V | 1 | 10A | MODULAR TERMINAL BLOCK | 6 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 0397000109 Molex | 335 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | - | Green | - | - | 0.200 5.08mm | - | - | 12-26 AWG | 300V | 1 | 18A | BARRIER STRIP TERMINAL BLOCK | 9 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() 0397000905 Molex | 876 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Green | - | - | 0.197 5.00mm | - | - | 14-22 AWG | 300V | 1 | 10A | BARRIER STRIP TERMINAL BLOCK | 5 | Vertical with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 0397000603 Molex | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Green | - | - | 0.200 5.08mm | - | - | 18-22 AWG | 300V | 1 | 11A | BARRIER STRIP TERMINAL BLOCK | 3 | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() 0397007504 Molex | 25 |
| Datasheet | 21 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Gray | - | - | 0.138 3.50mm | - | - | 16-20 AWG | 300V | 1 | 5A | BARRIER STRIP TERMINAL BLOCK | 4 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 0397000707 Molex | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Gray | - | 8536.69.40.40 | 0.138 3.50mm | - | - | 16-20 AWG | 300V | 1 | 5A | BARRIER STRIP TERMINAL BLOCK | 7 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 0397000505 Molex | 42 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Gray | - | - | 0.295 7.50mm | - | - | 14-26 AWG | 300V | 1 | 10A | BARRIER STRIP TERMINAL BLOCK | 5 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | ROHS3 Compliant | ||
![]() 0397000106 Molex | 424 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Green | - | - | 0.200 5.08mm | - | - | 12-26 AWG | 300V | 1 | 18A | BARRIER STRIP TERMINAL BLOCK | 6 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() 0397000112 Molex | 186 |
| Datasheet | 17 Weeks | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | - | -40°C~105°C | Bulk | Eurostyle 39700 | yes | Active | 1 (Unlimited) | - | EAR99 | Green | - | 8536.69.40.40 | 0.200 5.08mm | - | - | 12-26 AWG | 300V | 1 | 18A | BARRIER STRIP TERMINAL BLOCK | 12 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() 0395490004 Molex | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | Bulk | 39549 | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | 0.197 5.00mm | Straight | 9 | - | - | 1 | - | - | 4 | - | - | 4 | - | ROHS3 Compliant |