- Series
- Packaging
- Termination
- Insulation
- RoHS Status
- Contact Materials
- Part Status
- Terminal Type
- Wire Gauge
- Diameter - Barrel
- Length - Overall
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Molex Terminals - Barrel, Bullet Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material - Insulation | Contact Materials | Mounting Styles | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Contact Finish | Approval Agency | Contact Gender | Contact Style | Wire Gauge | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Assembly Item Name | Wire Size (Max) | Cable Entry-Max | Cable Entry-Min | Design Use | Height | Length | Length - Overall | Finish Thickness | Length - Barrel | Diameter - Barrel | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0002085101 Molex | 17 |
| Datasheet | 32 Weeks | - | - | - | Brass | STRAIGHT | Reel | Claspcon | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | NO | NO | NO | - | - | - | Tin | - | - | ROUND SOCKET | 16-24 AWG | CONNECTOR ACCESSORY | - | - | - | - | - | - | Non-Insulated | Female, Receptacle (Socket) | - | CONTACT | 16 AWG | - | - | POWER | - | - | 0.865 21.97mm | 20 | 0.471 11.96mm | 0.090 (2.29mm) | ROHS3 Compliant | ||
![]() 0357303100 Molex | In Stock | - | Datasheet | - | Unplated | Cable | - | Brass | - | Tape & Reel (TR) | 35730 | - | Active | 1 (Unlimited) | Crimp | - | Connector, PCB, Power, Signal | - | - | - | - | - | - | Straight | Unshielded | 5.2mm | - | - | Male | - | 14-20 AWG | - | 14 AWG | 20 AWG | - | - | Halogen Free | 0.138 (3.51mm) | - | Female, Receptacle (Socket) | - | - | - | - | - | - | 5.2mm | 17.4mm | - | - | - | 0.156 (3.96mm) | ROHS3 Compliant | ||
![]() 0191640039 Molex | 265 |
| Datasheet | 4 Weeks | - | - | NiAc | Copper | - | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | - | 14-16 AWG | - | - | - | - | - | - | 0.230 (5.84mm) | Fully Insulated Heat Shrink | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 1.480 37.59mm | - | 0.420 10.67mm | 0.180 (4.57mm) | ROHS3 Compliant | ||
![]() 0197234402 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | - | Brass | - | Reel | VibraKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Female | - | - | - | - | Straight | - | - | Tin | - | - | - | 14-18 AWG | - | 18 AWG | 14 AWG | 14 AWG | BULLET TERMINAL | - | - | Non-Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | - | - | 0.180 (4.57mm) | ROHS3 Compliant | ||
![]() 0190340002 Molex | 2351 |
| Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC) | Copper | - | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 18-22 AWG | - | - | - | - | - | - | 0.145 (3.68mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 0.950 24.13mm | - | 0.500 12.70mm | 0.180 (4.57mm) | ROHS3 Compliant | ||
![]() 0945370101 Molex | In Stock | - | Datasheet | 33 Weeks | - | Cable | - | Brass | - | Reel | 94537 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | Straight | Unshielded | - | Tin | - | - | - | 16-20 AWG | CONNECTOR ACCESSORY | 20 AWG | 16 AWG | 20 AWG | - | - | 0.087 ~ 0.132 (2.21mm ~ 3.35mm) | Non-Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 14.3002mm | 0.563 14.30mm | - | 0.257 6.50mm | 0.079 (2.00mm) | ROHS3 Compliant | ||
![]() 0980121202 Molex | In Stock | - | Datasheet | - | - | Cable | - | Phosphor Bronze | - | Reel | 98012 | - | Active | 1 (Unlimited) | Crimp | - | Connector, PCB, Signal | - | Female | - | - | - | - | Straight | Unshielded | - | - | - | - | - | 1.5 ~ 2.5mm2 | - | - | - | - | - | - | - | Non-Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 20.701mm | 0.815 20.70mm | - | 0.433 11.00mm | 0.110 (2.79mm) | ROHS3 Compliant | ||
![]() 0190390023 Molex | 21577 |
| Datasheet | 7 Weeks | - | - | Poly-Vinyl Chloride (PVC) | Brass | - | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | - | 14-16 AWG | - | - | - | - | - | - | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | - | 1.020 25.91mm | - | 0.598 15.20mm | 0.156 (3.96mm) | ROHS3 Compliant | ||
![]() 0190390009 Molex | 34 |
| Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC) | Brass | - | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Blue | - | 8536.90.40.00 | - | - | - | - | - | - | Tin | - | - | - | 14-16 AWG | - | - | - | - | BULLET TERMINAL | - | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | 2.5 mm2 | - | - | - | - | - | - | - | 1.020 25.91mm | - | 0.598 15.20mm | 0.180 (4.57mm) | ROHS3 Compliant | ||
![]() 0190390007 Molex | 1115 |
| Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | Brass | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | - | 14-16 AWG | - | - | - | - | - | - | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | - | 1.020 25.91mm | - | 0.598 15.20mm | 0.156 (3.96mm) | ROHS3 Compliant | ||
![]() 0190350009 Molex | 2991 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | Copper | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | - | 14-16 AWG | - | - | - | - | - | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 0.986 25.04mm | - | 0.440 11.18mm | 0.156 (3.96mm) | ROHS3 Compliant | ||
![]() 0190330001 Molex | 3775 |
| Datasheet | 4 Weeks | - | - | - | Copper | - | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | Non-Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 0.754 19.15mm | - | - | 0.180 (4.57mm) | ROHS3 Compliant | ||
![]() 0190390017 Molex | 417 |
| Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | Brass | - | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | - | - | - | - | Tin | - | - | - | 18-22 AWG | - | - | - | - | - | - | 0.125 (3.18mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | - | 1.020 25.91mm | - | 0.598 15.20mm | 0.180 (4.57mm) | ROHS3 Compliant | ||
![]() 0190360006 Molex | 3607 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | Copper | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | - | 14-16 AWG | - | - | - | - | - | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 0.980 24.89mm | - | 0.490 12.45mm | 0.180 (4.57mm) | ROHS3 Compliant | ||
![]() 0190360001 Molex | 52 |
| Datasheet | 5 Weeks | - | - | Polyamide (PA), Nylon | Copper | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | Red | - | 8536.90.40.00 | - | - | - | - | - | - | Tin | - | - | - | 18-22 AWG | - | - | - | - | BULLET TERMINAL | - | 0.140 (3.56mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 0.980 24.89mm | - | 0.490 12.45mm | 0.180 (4.57mm) | ROHS3 Compliant | ||
![]() 0197244102 Molex | In Stock | - | Datasheet | - | - | - | - | Brass | - | Tape & Reel (TR) | VibraKrimp | yes | Last Time Buy | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 14-18 AWG | - | - | - | - | BULLET TERMINAL | - | - | Non-Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 0.760 19.30mm | - | 0.350 8.89mm | 0.156 (3.96mm) | ROHS3 Compliant | ||
![]() 0190340005 Molex | 7283 |
| Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC) | Copper | - | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | 18-22 AWG | - | - | - | - | - | - | 0.145 (3.68mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 0.890 22.61mm | - | 0.440 11.18mm | 0.156 (3.96mm) | ROHS3 Compliant | ||
![]() 0190350008 Molex | 15 |
| Datasheet | 10 Weeks | - | - | Polyamide (PA), Nylon | Copper | - | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | - | 14-16 AWG | - | - | - | - | - | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 1.046 26.57mm | - | 0.500 12.70mm | 0.180 (4.57mm) | ROHS3 Compliant | ||
![]() 0191640807 Molex | 17 |
| Datasheet | 8 Weeks | - | - | NiAc | Copper | - | Tape & Reel (TR) | Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | - | - | - | - | Tin | - | - | - | 18-22 AWG | - | - | - | - | BULLET TERMINAL | - | 0.235 (5.97mm) | Fully Insulated Heat Shrink | Male, Pin (Plug) | - | - | - | - | - | - | - | - | 1.430 36.32mm | - | 0.360 9.14mm | 0.156 (3.96mm) | ROHS3 Compliant | ||
![]() 0002051105 Molex | In Stock | - | Datasheet | - | - | - | - | Brass | - | Bulk | Claspcon | - | Obsolete | 1 (Unlimited) | Crimp | EAR99 | - | - | - | 8536.90.40.00 | NO | NO | NO | - | - | - | Tin | CSA; UL | - | ROUND SOCKET | 18-24 AWG | CONNECTOR ACCESSORY | - | - | - | - | - | 0.031 (0.79mm) | Non-Insulated | Female, Receptacle (Socket) | - | CONTACT | 18 AWG | 0.12 inch | 0.06 inch | - | - | - | 0.450 11.43mm | 20 | 0.264 6.71mm | 0.044 (1.12mm) | ROHS3 Compliant |