- Series
- Packaging
- RoHS Status
- Contact Materials
- Insulation
- Moisture Sensitivity Level (MSL)
- Part Status
- Mounting Type
- Termination
- Contact Finish
- Length - Overall
- Pin Size - Above Flange
Attribute column
Manufacturer
Molex Terminals - PC Pin, Single Post Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Hole Diameter | Contact Materials | Length Above Flange | Length Below Flange | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Contact Finish | Insulation | Terminal Type | Flange Diameter | Terminal Style | Pin Size - Above Flange | Pin Size - Below Flange | Contact Finish Thickness | Length - Overall | Board Thickness | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0008521210 Molex | In Stock | - | Datasheet | - | Through Hole | 0.030 ~ 0.031 (0.76mm ~ 0.79mm) | Phosphor Bronze | - | - | Bulk | KK 4166 | Obsolete | 1 (Unlimited) | Press-Fit | Tin | Non-Insulated | Single Post | - | Smooth | 0.025 0.64mm Square | 0.025 0.64mm Square | 200.0μin 5.08μm | 1.125 28.58mm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0008590414 Molex | In Stock | - | Datasheet | - | Through Hole | 0.050 ~ 0.053 (1.27mm ~ 1.35mm) | Brass | - | - | Bulk | KK 2161 | Obsolete | 1 (Unlimited) | Press-Fit | Tin | Non-Insulated | Single Post | - | Smooth | 0.045 1.14mm Square | 0.045 1.14mm Square | - | 0.380 9.65mm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0016060038 Molex | In Stock | - | Datasheet | 11 Weeks | Through Hole | - | Brass Alloy | 0.280 7.11mm | 0.125 3.18mm | Bulk | 1606 | Active | 1 (Unlimited) | Solder | Electro-Tin | Non-Insulated | PC Pin | 0.083 (2.11mm) | Single End | 0.062 1.57mm Dia | 0.062 1.58mm Dia | 200.0μin 5.08μm | 0.435 11.05mm | - | ROHS3 Compliant | ||
![]() 0016060007 Molex | In Stock | - | - | - | - | - | - | - | - | Bulk | 1606 | Obsolete | 1 (Unlimited) | - | - | Non-Insulated | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0089000060 Molex | In Stock | - | - | - | Through Hole | 0.029 ~ 0.031 (0.74mm ~ 0.79mm) | Brass | - | - | Bulk | KK 2766 | Obsolete | 1 (Unlimited) | Press-Fit | Gold | Non-Insulated | Single Post | - | Smooth | 0.025 0.64mm Square | 0.025 0.64mm Square | 20.0μin 0.51μm | 0.560 14.22mm | 0.062 1.57mm | ROHS3 Compliant |