- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Termination
- Gender
- Tab Thickness
- Insulation
- Packaging
- Color
- Contact Materials
Attribute column
Manufacturer
Molex Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Contact Finish | Contact Gender | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Glow Wire Compliant | Length - Tab | Features | Length | Length - Overall | Tab Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19008-0038 Molex | 18183 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | Brass | - | - | - | - | Bulk | 2006 | - | yes | Active | - | Crimp | - | - | - | - | Female | - | - | - | Straight | - | 7.9mm | unknown | - | - | - | Compliant | 14 AWG | 12 AWG | - | 12 AWG | TAB TERMINAL | - | - | Non-Insulated | - | 14 mm2 | Non-compliant | 8.382mm | - | 15.77mm | - | 812.8μm | 6.35mm | - | - | RoHS Compliant | - | - | ||
![]() 0190080001 Molex | 32340 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Brass | - | - | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Female | - | - | - | - | - | 8.1mm | - | Electro-Tin | - | 18-22 AWG | Compliant | 18 AWG | 22 AWG | Tin | 22 AWG | PUSH-ON TERMINAL | Low Halogen | - | Non-Insulated | Angled - 90°, Flag | - | Non-compliant | 0.257 6.53mm | - | 14.3mm | - | 0.020 0.51mm | 0.187 4.75mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0357251900 Molex | In Stock | - | Datasheet | 11 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | Reel | - | 35725 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Male | 8536.90.40.00 | - | - | Straight | Unshielded | - | - | - | - | 12-14 AWG | - | 14 AWG | 12 AWG | - | 18 AWG | TAB TERMINAL | - | 0.150 ~ 0.197 (3.81mm ~ 5.00mm) | - | Standard | - | - | 0.559 14.20mm | - | 24.511mm | 0.965 24.51mm | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0190060070 Molex | 2420 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | Nylon | - | Brass | - | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | 105°C | -65°C | Yellow | Female | 8536.90.40.00 | 300V | - | - | - | 17.2mm | - | - | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | PUSH-ON TERMINAL | - | 0.245 (6.22mm) | Fully Insulated | Angled - 90°, Flag | 5 mm2 | - | - | - | 16.94mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() 05-06-0301 Molex | 39641 |
| - | - | Tin | Free Hanging | - | 0301 | - | - | Brass | - | - | Tape & Reel | - | - | yes | - | - | Crimp | EAR99 | - | - | - | - | 8536.90.40.00 | - | 2.54mm | - | - | - | - | - | Female | - | - | 22 AWG | 14 AWG | - | 22 AWG | PUSH-ON TERMINAL | - | 787.4 μm | Non-Insulated | - | - | - | 6.985mm | - | 16.002mm | - | 508μm | 4.7498mm | No | Unknown | RoHS Compliant | - | - | ||
![]() 0190070014 Molex | 5854 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass, Nylon | - | Brass | Nylon | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | 105°C | -65°C | Red | Female | - | 600V | - | - | - | 15.88mm | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | - | 0.176 (4.47mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 16.81mm | - | 0.020 0.51mm | 0.187 4.75mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0190190001 Molex | 3590 |
| Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Brass | - | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Female | - | - | - | - | - | - | - | Tin | - | 18-22 AWG | - | - | - | - | - | - | - | 0.115 (2.92mm) | Non-Mating End Insulated | Standard | - | - | 0.250 6.35mm | - | - | 0.789 20.04mm | 0.020 0.51mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19025-0008 Molex | 3699 | - | Datasheet | 3 Weeks | Zinc | Free Hanging | - | - | Copper | - | Brass, Copper | Nylon | - | Box | 2008 | - | yes | Active | - | Crimp | - | 105°C | -65°C | Blue | Male | - | 600V | - | Straight | - | - | unknown | - | - | - | Compliant | 16 AWG | 14 AWG | - | 16 AWG | TAB TERMINAL | - | 4.191 mm | Non-Mating End Insulated | - | 2 mm2 | Non-compliant | 6.096mm | - | 20.828mm | - | 508μm | 4.7498mm | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0190110038 Molex | 2084 |
| Datasheet | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | Cut Tape (CT) | - | InsulKrimp | yes | Discontinued | 1 (Unlimited) | Crimp | EAR99 | - | - | Blue | Female and Male | 8536.90.40.00 | - | - | Straight | - | 6.35mm | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | - | 0.140 (3.56mm) | Non-Mating End Insulated | Stacked | - | - | 0.310 7.87mm | - | 22.098mm | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0190160006 Molex | 285 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Brass | Brass | Brass | - | - | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | Straight | - | 6mm | - | Electro-Tin | - | 18-22 AWG | - | 22 AWG | 18 AWG | Tin | - | - | - | - | Non-Insulated | Standard | - | - | 0.250 6.35mm | - | 14.732mm | 0.580 14.73mm | 0.032 0.81mm | 0.187 4.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0190020030 Molex | 21 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Brass | Brass | Brass | - | - | Reel | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | 105°C | -65°C | Blue | Female | - | - | - | Straight | - | 8.1mm | - | Electro-Tin | - | 14-16 AWG | - | 16 AWG | 14 AWG | Tin | - | - | - | 0.140 (3.56mm) | Fully Insulated | Standard | - | - | - | - | 20.32mm | 0.800 20.32mm | 0.020 0.51mm | 0.187 4.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0190160042 Molex | 13 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Brass | - | - | Tape & Reel (TR) | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | - | - | - | - | - | Electro-Tin | - | 14-16 AWG | - | - | - | - | - | PUSH-ON TERMINAL | - | - | Non-Insulated | Standard | - | - | 0.250 6.35mm | - | - | 0.580 14.73mm | 0.020 0.51mm | 0.187 4.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19164-0047 Molex | 2549 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | Brass | - | - | - | - | Bulk | 2006 | - | yes | Active | - | Crimp | - | 125°C | -55°C | Blue | Female | - | 600V | - | Straight | - | - | - | - | - | - | Compliant | 16 AWG | 14 AWG | - | 16 AWG | PUSH-ON TERMINAL | - | 5.969 mm | Insulated | - | 2 mm2 | Non-compliant | - | - | 34.29mm | - | 812.8μm | 6.35mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 0190070075 Molex | 21 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass, Nylon | - | Brass | - | - | Reel | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Blue | Female | - | - | - | - | - | - | - | Tin | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | - | 0.200 (5.08mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0945120301 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | Brass | - | 250V | Tape & Reel (TR) | - | 94512 | yes | Last Time Buy | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | Straight | - | - | - | Tin | - | 10-12 AWG | Compliant | - | - | - | 10 AWG | PUSH-ON TERMINAL | Low Halogen | 0.150 ~ 0.201 (3.81mm ~ 5.10mm) | Non-Insulated | Standard | - | Non-compliant | 0.303 7.70mm | - | - | 0.839 21.30mm | 0.032 0.81mm | 0.250 6.35mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0190030104 Molex | 941 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Brass | - | - | Reel | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Yellow | Female | - | - | - | - | - | - | - | Electro-Tin | - | 24-26 AWG | - | - | - | - | - | - | - | 0.075 (1.91mm) | Fully Insulated | Standard | - | - | - | Serrated Termination | - | 0.780 19.81mm | 0.032 0.81mm | 0.187 4.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19025-0005 Molex | 1422 |
| Datasheet | 4 Weeks | Tin | Free Hanging | - | - | - | - | Brass, Copper | Nylon | - | - | 2008 | - | yes | Active | - | Standard | - | 105°C | -65°C | Natural, Yellow | Male | - | 600V | - | Straight | - | - | unknown | - | - | - | Compliant | 10 AWG | 12 AWG | - | 12 AWG | TAB TERMINAL | Low Halogen | 5.715 mm | Non-Mating End Insulated | - | 5 mm2 | Non-compliant | 7.62mm | - | 29.972mm | - | 812.8μm | 6.35mm | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0945120311 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | Steel | - | - | Tape & Reel (TR) | - | 94512 | yes | Last Time Buy | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | - | - | - | - | - | Nickel | - | 10-12 AWG | - | - | - | - | - | PUSH-ON TERMINAL | - | 0.150 ~ 0.201 (3.81mm ~ 5.10mm) | Non-Insulated | Standard | - | - | 0.303 7.70mm | - | - | 0.839 21.30mm | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19019-0048 Molex | 6113 |
| - | - | Tin | Free Hanging | - | - | - | - | Brass | Nylon | - | Tape & Reel | - | - | yes | - | - | Standard | - | 105°C | -65°C | Yellow | Female | - | 300V | - | Straight | - | - | unknown | - | - | - | Compliant | 12 AWG | 14 AWG | - | 14 AWG | PUSH-ON TERMINAL | Low Halogen | 4.318 mm | Non-Mating End Insulated | - | 4.2 mm2 | Non-compliant | 6.35mm | - | 20.0406mm | - | 508μm | 4.7498mm | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0190160002 Molex | 10617 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | 105°C | -50°C | Red | Female | - | - | - | Straight | - | 4.1mm | - | Tin | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | - | - | Non-Insulated | Standard | - | - | 0.250 6.35mm | - | 14.478mm | 0.570 14.48mm | 0.020 0.51mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - |