- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Termination
- Gender
- Tab Thickness
- Insulation
- Packaging
- Color
- Contact Materials
Attribute column
Manufacturer
Molex Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Glow Wire Compliant | Length - Tab | Features | Length | Length - Overall | Tab Thickness | Width - Tab | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0357180900 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Tape & Reel (TR) | 35718 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | - | 16-20 AWG | - | - | - | - | - | - | 0.102 ~ 0.138 (2.59mm ~ 3.51mm) | Non-Insulated | Standard | - | - | 0.248 6.30mm | - | - | 0.591 15.00mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0945120100 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Tape & Reel (TR) | 94512 | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | - | 18-24 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.079 ~ 0.130 (2.00mm ~ 3.30mm) | Non-Insulated | Standard | - | - | 0.303 7.70mm | - | - | 0.839 21.30mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0191640012 Molex | 295 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Female | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | 0.235 (5.97mm) | Non-Mating End Heat Shrink | Standard | - | - | - | - | - | 1.380 35.05mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190190006 Molex | 40 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Female | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | 0.115 (2.92mm) | Non-Mating End Insulated | Standard | - | - | 0.250 6.35mm | - | - | 0.789 20.04mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0940303891 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Tape & Reel (TR) | 94030 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | Tin | 18-20 AWG | - | - | - | - | - | - | 0.079 ~ 0.130 (2.00mm ~ 3.30mm) | Non-Insulated | Standard | - | - | 0.303 7.70mm | - | - | 0.756 19.20mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190170113 Molex | 1899 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Cut Tape (CT) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Yellow | Female | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | - | - | 0.240 (6.10mm) | Non-Mating End Insulated | Standard | - | - | 0.310 7.87mm | - | - | 1.011 25.68mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190120033 Molex | 2037 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Yellow | Female and Male | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.225 (5.72mm) | Non-Mating End Insulated | Stacked | - | - | 0.310 7.87mm | - | - | 1.030 26.16mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0357180810 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | 250V | Reel | 35718 | yes | Active | 1 (Unlimited) | Crimp | - | 105°C | -40°C | - | Female | - | Straight | - | - | Tin | 16-20 AWG | Compliant | 16 AWG | 20 AWG | - | PUSH-ON TERMINAL | Low Halogen | 0.102 ~ 0.138 (2.59mm ~ 3.51mm) | Non-Insulated | Standard | - | Non-compliant | 0.248 6.30mm | - | - | 0.591 15.00mm | 0.039 0.99mm | 0.187 4.75mm | No SVHC | ROHS3 Compliant | ||
![]() 0940304541 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Reel | 94030 | yes | Not For New Designs | 1 (Unlimited) | Crimp | EAR99 | 80°C | -40°C | - | Female | 8536.90.40.00 | Straight | 5.8mm | unknown | - | 10-24 AWG | - | 24 AWG | 10 AWG | 10 AWG | PUSH-ON TERMINAL | - | 0.110 ~ 0.169 (2.79mm ~ 4.29mm) | Non-Insulated | Standard | 2.5 mm2 | - | 0.248 6.30mm | - | 15.0876mm | 0.594 15.09mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0940304031 Molex | In Stock | - | Datasheet | 20 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Reel | 94030 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | Straight | - | - | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | - | PUSH-ON TERMINAL | - | 0.106 ~ 0.169 (2.69mm ~ 4.29mm) | Non-Insulated | Standard | 2.5 mm2 | - | 0.248 6.30mm | - | 15.0876mm | 0.594 15.09mm | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0940304200 Molex | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | Brass | Brass | Brass | - | Reel | 94030 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | Straight | 3.8mm | - | - | 20-24 AWG | - | 24 AWG | 20 AWG | 20 AWG | - | - | 0.047 ~ 0.083 (1.19mm ~ 2.11mm) | Non-Insulated | Standard | - | - | 0.244 6.20mm | - | 13.3858mm | 0.527 13.39mm | 0.032 0.81mm | 0.110 2.79mm | - | ROHS3 Compliant | ||
![]() 0190160110 Molex | 25 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | 0.250 6.35mm | Butted Seam | - | 0.573 14.55mm | 0.020 0.51mm | 0.205 5.21mm | - | ROHS3 Compliant | ||
![]() 0579909710 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Reel | MP-Lock | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | Tin | 20-26 AWG | - | - | - | - | - | - | 0.142 (3.61mm) | Non-Insulated | Standard | - | - | 0.248 6.30mm | - | - | 0.677 17.20mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0945120111 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Steel | - | Reel | 94512 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | - | - | Nickel | 18-24 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.079 ~ 0.130 (2.00mm ~ 3.30mm) | Non-Insulated | Standard | - | - | 0.303 7.70mm | - | - | 0.839 21.30mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0357180910 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Tape & Reel (TR) | 35718 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | Tin | 16-20 AWG | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | 0.248 6.30mm | - | - | 0.591 15.00mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0350689722 Molex | 18 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Tape & Reel (TR) | MP-Lock | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | - | - | Tin | 20-22 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.059 ~ 0.106 (1.50mm ~ 2.69mm) | Non-Insulated | Standard | 0.52 mm2 | - | 0.264 6.70mm | - | - | 0.756 19.20mm | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0357251410 Molex | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Reel | 35725 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Male | 8536.90.40.00 | - | - | - | Tin | 14-18 AWG | - | 18 AWG | 14 AWG | - | TAB TERMINAL | - | 0.142 (3.61mm) | Non-Insulated | Standard | - | - | 0.551 14.00mm | - | 24.511mm | 0.965 24.51mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0945120211 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Steel | - | Reel | 94512 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | - | - | Nickel | 10-18 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.106 ~ 0.169 (2.69mm ~ 4.29mm) | Non-Insulated | Standard | - | - | 0.303 7.70mm | - | - | 0.839 21.30mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0192740004 Molex | 25 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Reel | InsulKrimp; Quixon 19274 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Blue | Female | 8536.90.40.00 | - | - | - | Tin | 14-16 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.140 (3.56mm) | Non-Mating End Insulated | Standard | - | - | 0.310 7.87mm | - | - | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0192760001 Molex | 9 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Reel | InsulKrimp; Quixon 19276 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Red | Female | 8536.90.40.00 | - | - | - | Tin | 18-22 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.135 (3.43mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | 0.860 21.84mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant |