- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Termination
- Gender
- Tab Thickness
- Insulation
- Packaging
- Color
- Contact Materials
Attribute column
Manufacturer
Molex Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Length - Tab | Features | Length | Length - Overall | Tab Thickness | Width - Tab | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190170113 Molex | 1899 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Cut Tape (CT) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | Electro-Tin | 10-12 AWG | - | - | - | 0.240 (6.10mm) | Non-Mating End Insulated | Standard | - | 0.310 7.87mm | - | - | 1.011 25.68mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0350689802 Molex | 25 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | MP-Lock | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | Tin | 16-20 AWG | - | - | - | 0.075 ~ 0.134 (1.91mm ~ 3.40mm) | Non-Insulated | Standard | - | 0.197 5.00mm | - | - | 0.756 19.20mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0357252610 Molex | 1157 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Brass | Tape & Reel (TR) | 35725 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Female | 8536.90.40.00 | Tin | 12-18 AWG | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Angled - 90°, Flag | 2 mm2 | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0940304030 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | 94030 | yes | Active | 1 (Unlimited) | Crimp | - | - | Female | - | - | 14-16 AWG | - | - | PUSH-ON TERMINAL | 0.106 ~ 0.169 (2.69mm ~ 4.29mm) | Non-Insulated | Standard | - | 0.248 6.30mm | - | - | 0.594 15.09mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190120033 Molex | 2037 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | Female and Male | - | Tin | 10-12 AWG | - | - | PUSH-ON TERMINAL | 0.225 (5.72mm) | Non-Mating End Insulated | Stacked | - | 0.310 7.87mm | - | - | 1.030 26.16mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190060005 Molex | 4838 |
| - | 3 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Brass | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | - | 18-22 AWG | - | - | - | 0.150 (3.81mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190040009 Molex | 11 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Male | - | Zinc | 10-12 AWG | - | - | - | 0.275 (6.99mm) | Fully Insulated | Standard | - | - | - | - | 1.120 28.45mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0191640084 Molex | 25 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | Male | - | Zinc | - | - | - | - | 0.275 (6.99mm) | Non-Mating End Heat Shrink | Standard | - | - | - | - | 1.460 37.08mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0191640078 Molex | 32 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | Male | - | Zinc | - | - | - | - | 0.195 (4.95mm) | Non-Mating End Heat Shrink | Standard | - | - | - | - | 1.460 37.08mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190030070 Molex | 33 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | Electro-Tin | 24-26 AWG | - | - | - | 0.075 (1.91mm) | Fully Insulated | Standard | - | - | Serrated Termination | - | 0.780 19.81mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190070107 Molex | 16 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 10-12 AWG | - | - | - | - | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0196060010 Molex | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | 0.235 (5.97mm) | Fully Insulated | Standard | - | - | - | 26.162mm | 1.030 26.16mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190160038 Molex | 16 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | Electro-Tin | 14-16 AWG | - | - | - | - | Non-Insulated | Standard | - | - | - | - | 0.570 14.48mm | 0.032 0.81mm | 0.110 2.79mm | ROHS3 Compliant | ||
![]() 0190190054 Molex | 6496 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | Electro-Tin | 12-14 AWG | - | - | - | 0.170 (4.32mm) | Non-Mating End Insulated | Standard | - | 0.310 7.87mm | - | - | 0.865 21.97mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190060024 Molex | 16 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Brass | Reel | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | 14-16 AWG | - | - | - | 0.170 (4.32mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190030078 Molex | 26 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Aqua | Female | - | Electro-Tin | 14-16 AWG | - | - | - | 0.160 (4.06mm) | Fully Insulated | Standard | - | - | Serrated Termination | - | 0.780 19.81mm | 0.032 0.81mm | 0.205 5.21mm | ROHS3 Compliant | ||
![]() 0190240008 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Brass | Bulk | VibraKrimp | yes | Last Time Buy | 1 (Unlimited) | Crimp | - | - | Male | - | Zinc | 14-16 AWG | - | - | TAB TERMINAL | 0.169 (4.29mm) | Non-Insulated | Standard | - | 0.240 6.10mm | - | - | 0.762 19.35mm | 0.020 0.51mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190240001 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Brass | Bulk | VibraKrimp | - | Last Time Buy | 1 (Unlimited) | Crimp | - | - | Male | - | Zinc | 18-22 AWG | - | - | - | 0.138 (3.51mm) | Non-Insulated | Standard | - | 0.300 7.62mm | - | - | 0.857 21.77mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190130018 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Brass | Bulk | InsulKrimp | - | Obsolete | 1 (Unlimited) | Crimp | - | Yellow | Female and Male | - | Tin | 10-12 AWG | - | - | - | 0.280 (7.11mm) | Fully Insulated | Stacked | - | - | - | - | 1.030 26.16mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190130005 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Brass | Bulk | InsulKrimp | - | Obsolete | 1 (Unlimited) | Crimp | - | Blue | Female and Male | - | Tin | 14-16 AWG | - | - | - | 0.165 (4.19mm) | Fully Insulated | Stacked | - | - | - | - | 0.850 21.59mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant |