- RoHS Status
- Termination
- Insulation
- Packaging
- Pbfree Code
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
Attribute column
Manufacturer
Molex Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Features | Length | Width | Thickness | Length - Overall | Width - Outer Edges | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19193-0264 Molex | 4188 | - | Datasheet | - | Tin | Free Hanging | - | - | - | - | Copper | - | - | Bulk | - | - | yes | - | - | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | - | - | - | - | Compliant | - | - | - | 4 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 35.179mm | - | 1.905mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 19221-0235 Molex | 7690 | - | Datasheet | - | Tin | Free Hanging | - | - | - | - | Copper | - | - | Bulk | - | - | yes | - | - | Crimp | - | - | Female | - | Straight | - | unknown | - | - | Compliant | - | - | - | 2 AWG | WIRE TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 41.275mm | 15.6mm | 2.413mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 19193-0149 Molex | 16289 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | Copper | - | - | - | Bulk | 2007 | - | yes | Active | - | Crimp | EAR99 | - | Female | 8536.90.40.00 | - | 12.26mm | - | - | - | Compliant | - | - | - | 8 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 24.9936mm | - | 1.143mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 19193-0307 Molex | 1534 | - | Datasheet | 2 Weeks | Tin | Free Hanging | - | - | - | Copper | - | - | - | Bulk | 2001 | - | yes | Active | - | Crimp | EAR99 | Red | Female | 8536.90.40.00 | Straight | 16.38mm | - | - | - | Compliant | - | - | - | 2 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 40.2082mm | - | 1.905mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0190730070 Molex | 14907 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | RING TERMINAL | - | 0.170 (4.32mm) | Insulated | Circular | 2.6 mm2 | 6 Stud | Serrated Termination | - | - | 0.031 0.79mm | 0.770 19.56mm | 0.209 5.31mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19221-0240 Molex | 36 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | - | Box | 2011 | - | yes | Active | - | Crimp | - | - | Male | - | Straight | - | - | - | 0 AWG | Compliant | - | - | - | 1 AWG | WIRE TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 46.8376mm | 18.4mm | 2.794mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 19193-0325 Molex | 2271 |
| Datasheet | - | Tin | Free Hanging | - | - | - | Copper | - | - | - | Bulk | - | - | yes | - | - | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | - | 22.91mm | - | - | - | Compliant | - | - | - | 1 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 49.5554mm | - | 1.905mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 19073-0015 Molex | 6000 | - | Datasheet | 5 Weeks | Tin | Free Hanging | - | - | - | - | Copper | Nylon | - | - | 2006 | - | yes | Active | - | Circular | - | Red | Female | - | - | - | - | - | - | Compliant | 18 AWG | 22 AWG | - | 18 AWG | RING TERMINAL | - | 3.556 mm | Insulated | - | 0.8 mm2 | - | - | 22.098mm | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() 19164-0065 Molex | 4733 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | Copper | Nylon | - | Bulk | 2005 | - | yes | Active | - | Crimp | - | Yellow | Female | - | Straight | - | unknown | - | - | Compliant | 10 AWG | 12 AWG | - | 12 AWG | RING TERMINAL | Low Halogen | 7.874 mm | Insulated | - | 5 mm2 | - | - | 39.4mm | - | 787.4μm | - | - | - | No SVHC | RoHS Compliant | - | Contains Lead | ||
![]() 19070-0125 Molex | 10000 | - | Datasheet | - | Tin | Free Hanging | - | 0125 | - | Copper | - | PVC | 600V | Tape & Reel (TR) | - | - | yes | - | - | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | 9.53mm | - | - | - | Compliant | 12 AWG | 10 AWG | - | 12 AWG | RING TERMINAL | - | 6.35 mm | Insulated | - | 5 mm2 | - | - | 27.3304mm | - | 1.016mm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 19073-0236 Molex | 1728 |
| Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | Copper | Nylon | - | Bulk | 2003 | - | yes | Active | - | Circular | - | Yellow | Female | - | Straight | - | - | - | - | Compliant | 12 AWG | 10 AWG | - | 10 AWG | RING TERMINAL | Low Halogen | 5.715 mm | Insulated | - | 6 mm2 | - | - | 34.5948mm | 15.2mm | 1.016mm | - | - | - | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() 19193-0375 Molex | 550 | - | Datasheet | 5 Weeks | Tin | Free Hanging | - | 0375 | - | Copper | - | - | - | Bulk | 2004 | - | yes | Active | - | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | - | 28.65mm | - | - | 0 AWG | Compliant | - | - | - | - | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 56.9468mm | - | 2.5146mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 0191930299 Molex | 241 |
| Datasheet | 4 Weeks | Tin | Stud | Free Hanging (In-Line) | - | - | - | Copper | - | - | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 22.3mm | - | - | 2 AWG | Compliant | - | - | - | 2 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | Circular | - | 5/16 Stud | Brazed Seam | 43.2mm | - | - | 1.700 43.18mm | 0.879 22.33mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 19193-0309 Molex | 1518 | - | Datasheet | 7 Weeks | Tin | Free Hanging | - | 0309 | - | Copper | - | - | - | Bulk | 2011 | - | yes | Active | - | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | 16.38mm | - | - | - | Compliant | - | - | - | 2 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 40.2082mm | - | 1.905mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 0192210580 Molex | 259 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 19.05mm | - | - | 1 AWG | - | - | - | Tin | 1 AWG | RING TERMINAL | - | - | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | - | 3/8 Stud | Heavy Duty | 46.8376mm | - | 0.100 2.54mm | 1.844 46.84mm | 0.750 19.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19070-0017 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | - | - | - | Copper | - | PVC | 600V | Tape & Reel (TR) | - | - | yes | - | - | Crimp | - | Red | Female | - | - | 8.2mm | - | - | - | Compliant | 22 AWG | 18 AWG | - | 22 AWG | WIRE TERMINAL | - | 3.683 mm | Insulated | - | 0.8 mm2 | - | - | 21.9964mm | - | 711.2μm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0191930250 Molex | 1209 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | Tape & Reel (TR) | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | 12.32mm | - | Tin | 6 AWG | - | - | - | - | 6 AWG | RING TERMINAL | - | - | Non-Insulated | Flat Sided | 10.5 mm2 | 1/4 Stud | Brazed Seam | 30.1752mm | - | 0.050 1.27mm | 1.188 30.18mm | 0.485 12.32mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19193-0372 Molex | 572 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | - | Box | 1999 | - | yes | Active | - | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | - | - | - | - | 0 AWG | Compliant | - | - | - | - | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 56.9468mm | - | 2.5146mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 0191930229 Molex | 28 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | Electro-Tin | 6 AWG | - | - | - | - | 6 AWG | RING TERMINAL | - | - | Non-Insulated | Circular | - | 1/4 Stud | Brazed Seam | 54.8132mm | - | 0.057 1.45mm | 2.158 54.81mm | 0.837 21.26mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19193-0167 Molex | 3435 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | - | Bulk | 2004 | - | yes | Active | - | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | - | - | - | - | Compliant | - | - | - | 8 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 27.9908mm | - | - | - | - | - | Unknown | RoHS Compliant | - | - |