- RoHS Status
- Termination
- Insulation
- Packaging
- Pbfree Code
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
Attribute column
Manufacturer
Molex Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Features | Thickness | Length - Overall | Width - Outer Edges | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191930713 Molex | In Stock | - | Datasheet | 10 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Tin | 2 AWG | - | - | Non-Insulated | Circular | 3/8 Stud | Brazed Seam | - | 1.583 40.21mm | 0.645 16.38mm | ROHS3 Compliant | ||
![]() 0191640818 Molex | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | NiAc | Copper Alloy | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | 0.235 (5.97mm) | Insulated with Heat Shrink | Circular | 10 Stud | Serrated Termination | 0.031 0.79mm | 1.400 35.56mm | 0.349 8.86mm | ROHS3 Compliant | ||
![]() 0191640817 Molex | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | NiAc | Copper Alloy | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | 0.235 (5.97mm) | Insulated with Heat Shrink | Circular | 10 Stud | Serrated Termination | 0.031 0.79mm | 1.450 36.83mm | 0.320 8.13mm | ROHS3 Compliant | ||
![]() 0191640889 Molex | 701 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | NiAc | Copper Alloy | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | Red | Electro-Tin | 8 AWG | - | 0.375 (9.53mm) | Insulated with Heat Shrink | Circular | 8 Stud | - | 0.045 1.14mm | 1.600 40.64mm | 0.380 9.65mm | ROHS3 Compliant | ||
![]() 0191930292 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 4 AWG | - | - | Non-Insulated | Circular | 5/16 Stud | Brazed Seam | 0.075 1.91mm | 2.158 54.81mm | 1.250 31.75mm | ROHS3 Compliant | ||
![]() 0191930315 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Tin | 2 AWG | - | - | Non-Insulated | Circular | 5/16 Stud | Brazed Seam | - | 1.995 50.67mm | 0.895 22.73mm | ROHS3 Compliant | ||
![]() 0190570515 Molex | 10 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Circular | 1/4 Stud | - | 0.031 0.79mm | 1.208 30.68mm | 0.467 11.86mm | ROHS3 Compliant | ||
![]() 0190560221 Molex | 10 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Circular | 10 Stud | Brazed Seam | 0.031 0.79mm | 0.775 19.69mm | 0.342 8.69mm | ROHS3 Compliant | ||
![]() 0190570516 Molex | 48 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Circular | 10 Stud | - | 0.031 0.79mm | 1.067 27.10mm | 0.342 8.69mm | ROHS3 Compliant | ||
![]() 0190690067 Molex | In Stock | - | - | 5 Weeks | - | - | - | Bulk | Krimptite | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1/4 Stud | Heavy Duty | - | - | - | ROHS3 Compliant | ||
![]() 0191930090 Molex | 10 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Circular | 8 Stud | Brazed Seam | 0.031 0.79mm | 0.696 17.68mm | 0.342 8.69mm | ROHS3 Compliant | ||
![]() 0192030377 Molex | In Stock | - | - | 22 Weeks | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | 8-12 AWG | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0190560055 Molex | 48 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Circular | 1/4 Stud | Brazed Seam | 0.031 0.79mm | 1.115 28.32mm | 0.534 13.56mm | ROHS3 Compliant | ||
![]() 0190560215 Molex | 10 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Circular | 5/16 Stud | Brazed Seam | 0.031 0.79mm | 0.916 23.27mm | 0.467 11.86mm | ROHS3 Compliant | ||
![]() 0190690627 Molex | 48 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 10-12 AWG | - | - | Non-Insulated | Circular | 5/16 Stud | - | 0.040 1.02mm | 0.952 24.18mm | 0.530 13.46mm | ROHS3 Compliant | ||
![]() 0190700297 Molex | 10 |
| - | 9 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Circular | 4 Stud | - | - | 1.080 27.43mm | 0.375 9.53mm | ROHS3 Compliant | ||
![]() 0190690628 Molex | 10 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 10-12 AWG | - | - | Non-Insulated | Circular | 3/8 Stud | - | 0.040 1.02mm | 1.056 26.82mm | 0.592 15.04mm | ROHS3 Compliant | ||
![]() 0190730055 Molex | In Stock | - | - | 24 Weeks | Free Hanging (In-Line) | - | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | Green | - | 16-20 AWG | RING TERMINAL | 0.170 (4.32mm) | Insulated | Circular | 5/16 Stud | Heavy Duty | 0.040 1.02mm | 1.060 26.92mm | 0.477 12.11mm | ROHS3 Compliant | ||
![]() 0190760005 Molex | 3817 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Brass | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | Red | Tin | - | - | - | Insulated | Circular | 10 Stud | Inner Teeth, Serrated Termination | 0.050 1.27mm | 1.060 26.92mm | 0.375 9.53mm | ROHS3 Compliant | ||
![]() 0190560219 Molex | 10 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Circular | 1/4 Stud | Brazed Seam | 0.031 0.79mm | 0.916 23.27mm | 0.467 11.86mm | ROHS3 Compliant |