- RoHS Status
- Termination
- Insulation
- Packaging
- Pbfree Code
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
Attribute column
Manufacturer
Molex Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Features | Length | Thickness | Length - Overall | Width - Outer Edges | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190730308 Molex | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | - | - | 0.140 (3.56mm) | Insulated | Circular | 6 Stud | Serrated Termination | - | - | 0.780 19.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0191640907 Molex | In Stock | - | - | - | - | - | Free Hanging (In-Line) | NiAc | Copper Alloy | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | - | - | 0.235 (5.97mm) | Insulated with Heat Shrink | Circular | 10 Stud | Serrated Termination | - | 0.031 0.79mm | 1.400 35.56mm | 0.349 8.86mm | ROHS3 Compliant | ||
![]() 0190730381 Molex | In Stock | - | - | - | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Red | Electro-Tin | 18-22 AWG | 22 AWG | 18 AWG | - | 0.140 (3.56mm) | Insulated | Circular | 10 Stud | - | 26.924mm | - | 1.060 26.92mm | 0.470 11.94mm | ROHS3 Compliant | ||
![]() 0191640450 Molex | In Stock | - | - | - | - | - | - | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | Insulated with Heat Shrink | - | 6 Stud | Heavy Duty | - | - | - | - | ROHS3 Compliant | ||
![]() 0191930743 Molex | 10 |
| - | 11 Weeks | - | - | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | VersaKrimp | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 8 AWG | - | - | - | - | Non-Insulated | Circular | 1/4 Stud | Brazed Seam | - | - | 0.930 23.62mm | 0.379 9.63mm | ROHS3 Compliant | ||
![]() 0190690249 Molex | 23 |
| - | 5 Weeks | - | - | - | - | - | Bulk | Krimptite | Active | 1 (Unlimited) | Crimp | - | - | 6 AWG | - | - | RING TERMINAL | - | Non-Insulated | - | 3/8 Stud | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0190540111 Molex | 48 |
| - | 12 Weeks | - | - | Free Hanging (In-Line), Right Angle | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | Active | 1 (Unlimited) | Crimp, Flag | Blue | Electro-Tin | 14-16 AWG | - | - | - | 0.175 (4.45mm) | Insulated | Circular | 8 Stud | - | - | 0.031 0.79mm | - | 0.312 7.92mm | ROHS3 Compliant | ||
![]() 0191640912 Molex | In Stock | - | - | - | - | - | Free Hanging (In-Line) | NiAc | Copper Alloy | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | - | - | 0.310 (7.87mm) | Insulated with Heat Shrink | Circular | 1/4 Stud | Serrated Termination | - | 0.031 0.79mm | 1.550 39.37mm | 0.540 13.72mm | ROHS3 Compliant | ||
![]() 0191640922 Molex | In Stock | - | - | - | - | - | - | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Insulated with Heat Shrink | - | 8 Stud | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0192210438 Molex | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Copper | Bulk | - | Obsolete | 1 (Unlimited) | Crimp | - | Tin | 1/0 AWG | - | - | - | - | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | 1/4 Stud | Heavy Duty | - | 0.110 2.79mm | 1.844 46.84mm | 0.728 18.50mm | Non-RoHS Compliant | ||
![]() 0192210650 Molex | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Copper | Bulk | - | Active | 1 (Unlimited) | Crimp | - | Tin | 4/0 AWG | - | - | - | - | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | 5/16 Stud | Heavy Duty | - | 0.135 3.43mm | 2.688 68.28mm | 1.099 27.91mm | ROHS3 Compliant | ||
![]() 0191640456 Molex | In Stock | - | - | - | - | - | - | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | Insulated with Heat Shrink | - | 1/2 Stud | Heavy Duty | - | - | - | - | ROHS3 Compliant | ||
![]() 0192210651 Molex | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Copper | Bulk | - | Active | 1 (Unlimited) | Crimp | - | Tin | 4/0 AWG | - | - | - | - | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | 1/2 Stud | Heavy Duty | - | 0.135 3.43mm | 2.688 68.28mm | 1.099 27.91mm | ROHS3 Compliant | ||
![]() 0357500350 Molex | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0190690554 Molex | 23 |
| - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | Active | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | Non-Insulated | Circular | 10 Stud | - | 19.939mm | 0.040 1.02mm | 0.785 19.94mm | 0.375 9.53mm | ROHS3 Compliant | ||
![]() 0190700357 Molex | In Stock | - | - | 6 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | InsulKrimp | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | - | - | 0.175 (4.45mm) | Insulated | Circular | 6 Stud | - | - | 0.031 0.79mm | 0.870 22.10mm | 0.322 8.18mm | ROHS3 Compliant | ||
![]() 0190570560 Molex | 10 |
| - | 15 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Circular | 8 Stud | - | - | 0.031 0.79mm | 1.022 25.96mm | 0.312 7.92mm | ROHS3 Compliant | ||
![]() 0988601249 Molex | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0190440325 Molex | 10 |
| - | 5 Weeks | - | - | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | - | - | - | - | Non-Insulated | Circular | 8 Stud | - | - | - | 0.730 18.54mm | 0.312 7.92mm | ROHS3 Compliant | ||
![]() 0190700290 Molex | 10 |
| - | 11 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | Active | 1 (Unlimited) | Crimp | Red | Electro-Tin | 18-22 AWG | - | - | - | 0.145 (3.68mm) | Insulated | Circular | 8 Stud | - | - | 0.028 0.71mm | 0.816 20.73mm | 0.264 6.70mm | ROHS3 Compliant |