- RoHS Status
- Termination
- Insulation
- Packaging
- Pbfree Code
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
Attribute column
Manufacturer
Molex Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Features | Length | Thickness | Length - Overall | Width - Outer Edges | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19073-0083 Molex | In Stock |
| Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | Copper | - | Nylon | - | Bulk | 2004 | - | yes | Active | - | Circular | - | Blue | Female | - | Straight | 8.18mm | - | - | - | Compliant | 14 AWG | 16 AWG | - | 14 AWG | RING TERMINAL | Low Halogen | 4.318 mm | Insulated | - | 2.5 mm2 | - | - | 22.479mm | 787.4μm | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() 19073-0065 Molex | 759 |
| Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | Copper | - | Nylon | - | Tape & Reel | 2004 | - | yes | Active | - | Circular | - | Blue | Female | - | Straight | 6mm | - | - | - | Compliant | 16 AWG | 14 AWG | - | 14 AWG | RING TERMINAL | Low Halogen | 4.318 mm | Insulated | - | 2.5 mm2 | - | - | 19.558mm | 787.4μm | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 19073-0088 Molex | 13500 | - | Datasheet | 5 Weeks | Tin | Free Hanging | - | 197 | - | Copper | Copper, Brass | Nylon | - | Tape & Reel (TR) | 2004 | - | yes | Active | - | Circular | - | Blue | Female | - | - | 8.2mm | - | - | - | Compliant | 16 AWG | 14 AWG | - | 16 AWG | RING TERMINAL | Low Halogen | 4.318 mm | Insulated | - | 2.5 mm2 | - | - | 22.479mm | 787.4μm | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 19193-0137 Molex | 447 | - | Datasheet | - | Tin | Free Hanging | - | - | - | Copper | - | - | - | Bulk | - | - | yes | - | - | Circular | - | - | Female | - | - | 15.19mm | - | - | - | Compliant | 12 AWG | 10 AWG | - | 10 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | 6 mm2 | - | - | 26.8224mm | 1.016mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 0190710136 Molex | 761 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | Tin | 8 AWG | - | - | - | - | - | RING TERMINAL | - | 0.330 (8.38mm) | Insulated | Circular | 10.5 mm2 | 10 Stud | Brazed Seam | - | 0.045 1.14mm | 1.311 33.30mm | 0.468 11.89mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19164-0067 Molex | 1164 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | Copper | Nylon | - | Box | 2005 | - | yes | Active | - | Crimp | - | Yellow | Female | - | Straight | - | - | - | - | Compliant | 12 AWG | 10 AWG | - | 10 AWG | RING TERMINAL | Low Halogen | 7.874 mm | Insulated | - | 5 mm2 | - | - | 39.4mm | 787.4μm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 19073-0145 Molex | 1780 |
| Datasheet | - | Tin | Free Hanging | - | - | - | - | Copper | Nylon | - | Bulk | - | - | yes | - | - | Circular | - | Yellow | Female | - | Straight | - | unknown | - | - | Compliant | 10 AWG | 12 AWG | - | 12 AWG | RING TERMINAL | Low Halogen | 5.715 mm | Insulated | - | 5 mm2 | - | - | 40.132mm | 1.016mm | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 19193-0273 Molex | 80 | - | Datasheet | 4 Weeks | Tin | Free Hanging | - | - | - | Copper | - | - | - | Bulk | 2000 | - | yes | Active | - | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | 12.31mm | - | - | - | Compliant | - | - | - | 4 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 32.7152mm | 1.905mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 0190730038 Molex | 48 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | Straight | 6.7mm | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | RING TERMINAL | - | 0.140 (3.56mm) | Insulated | Circular | 0.8 mm2 | 6 Stud | Serrated Termination | 19.812mm | - | 0.780 19.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19075-0017 Molex | 4944 |
| Datasheet | 4 Weeks | Tin | Free Hanging | - | - | - | - | Brass | PVC | - | Bulk | 2004 | - | yes | Active | - | Crimp | EAR99 | Blue, Red | Female | 8536.90.40.00 | - | - | - | - | - | Compliant | 14 AWG | 16 AWG | - | - | RING TERMINAL | - | 4.445 mm | Insulated | - | 2 mm2 | - | - | 22.86mm | 584.2μm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 19070-0154 Molex | 1525 |
| Datasheet | 6 Weeks | Tin | Free Hanging | - | - | - | - | Copper | PVC | 600V | Tape & Reel | 2011 | - | yes | Active | - | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | - | - | - | - | Compliant | 12 AWG | 10 AWG | - | 12 AWG | RING TERMINAL | - | 6.35 mm | Insulated | - | 5 mm2 | - | - | 34.2138mm | 1.016mm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 19070-0076 Molex | 6000 | - | Datasheet | 5 Weeks | Tin | Free Hanging | - | - | - | Copper | - | PVC | 600V | Tape & Reel (TR) | 2003 | - | yes | Active | - | Crimp | EAR99 | Blue, Natural | Female | 8536.90.40.00 | - | 12.11mm | - | - | - | Compliant | 16 AWG | 14 AWG | - | 16 AWG | WIRE TERMINAL | - | 4.445 mm | Insulated | - | 2 mm2 | - | - | 26.9748mm | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 19193-0219 Molex | 17800 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | - | Bulk | 2006 | - | yes | Active | - | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | - | - | - | - | - | Compliant | - | - | - | 6 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 32.2072mm | 1.27mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 19193-0281 Molex | 39 |
| Datasheet | - | Tin | Free Hanging | - | - | - | Copper | - | - | - | Bulk | - | - | yes | - | - | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | 22.73mm | - | - | - | Compliant | - | - | - | 4 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 50.038mm | 1.905mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 19193-0341 Molex | 481 | - | Datasheet | 2 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | - | Box | 2003 | - | yes | Active | - | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | - | - | - | - | Compliant | - | - | - | - | - | Low Halogen | - | Non-Insulated | - | - | - | - | 51.2826mm | 2.1082mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 19073-0077 Molex | 1000 | - | Datasheet | 6 Weeks | Tin | Free Hanging | - | - | - | Copper | Copper, Brass | Nylon | - | Bulk | 2004 | - | yes | Active | - | Circular | - | Blue | Female | - | - | 12.12mm | - | - | - | Compliant | 14 AWG | 16 AWG | - | 14 AWG | RING TERMINAL | - | 4.318 mm | Insulated | - | 2.5 mm2 | - | - | 27.3558mm | 787.4μm | - | - | - | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() 19070-0133 Molex | 1500 | - | Datasheet | - | Tin | Free Hanging | - | - | - | Copper | - | PVC | 600V | - | - | - | yes | - | - | Crimp | EAR99 | Natural, Yellow | Female | 8536.90.40.00 | - | 13.7mm | - | - | - | Compliant | 12 AWG | 10 AWG | - | 10 AWG | RING TERMINAL | - | 6.35 mm | Insulated | - | 5 mm2 | - | - | 31.5722mm | 1.016mm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 0190730028 Molex | 9 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 12.1mm | - | Electro-Tin | 18-22 AWG | - | 22 AWG | 18 AWG | Tin | - | RING TERMINAL | - | 0.140 (3.56mm) | Insulated | Circular | 0.8 mm2 | 5/16 Stud | - | 26.924mm | - | 1.060 26.92mm | 0.470 11.94mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0190730162 Molex | 20 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | - | - | - | Electro-Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | RING TERMINAL | - | 0.225 (5.72mm) | Insulated | Circular | - | 6 Stud | - | 27.7114mm | 0.040 1.02mm | 1.091 27.71mm | 0.385 9.78mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19070-0005 Molex | In Stock |
| Datasheet | - | Tin | Free Hanging | - | - | - | - | Copper | PVC | 600V | Bulk | - | - | yes | - | - | Crimp | - | Red | Female | - | Straight | - | unknown | - | - | Compliant | 18 AWG | 22 AWG | - | 22 AWG | WIRE TERMINAL | - | 3.683 mm | Insulated | - | 0.8 mm2 | - | - | 18.0086mm | 711.2μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |