- RoHS Status
- Termination
- Insulation
- Packaging
- Pbfree Code
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
Attribute column
Manufacturer
Molex Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Features | Length | Width | Thickness | Length - Overall | Width - Outer Edges | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19073-0024 Molex | 24446 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | Copper | Nylon | Bulk | 2005 | - | yes | Active | - | Circular | - | - | Red | Female | - | - | Straight | - | unknown | - | - | Compliant | 18 AWG | 22 AWG | - | - | RING TERMINAL | - | 3.556 mm | Insulated | - | 0.8 mm2 | - | - | 26.924mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 19193-0345 Molex | 2515 |
| Datasheet | 3 Weeks | Tin | Free Hanging | - | - | Copper | - | - | Bulk | 2003 | - | yes | Active | - | Crimp | EAR99 | - | Yellow | Female | 8536.90.40.00 | - | - | 24.08mm | - | - | 0 AWG | Compliant | - | - | - | - | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 51.2826mm | - | 2.1082mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 19221-0227 Molex | 2702 | - | Datasheet | - | Tin | Free Hanging | - | - | - | Copper | - | Bulk | - | - | yes | - | - | Crimp | - | Lug | - | Male | - | - | Straight | - | unknown | - | - | Compliant | - | - | - | 6 AWG | WIRE TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 35.7124mm | - | 2.032mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 19164-0027 Molex | 699 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | Copper | Nylon | Bulk | 2005 | - | yes | Active | - | Circular | EAR99 | - | Blue | Female | 8536.90.40.00 | - | Straight | - | - | - | - | Compliant | 16 AWG | 14 AWG | - | 14 AWG | - | - | 5.969 mm | Insulated | - | - | - | - | 41.4mm | - | 787.4μm | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() 0191930212 Molex | 35 |
| Datasheet | 4 Weeks | Tin | Stud | Free Hanging (In-Line) | - | - | Copper | - | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | - | - | 16.38mm | - | - | 6 AWG | Compliant | - | - | - | 6 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | Circular | - | 1/4 Stud | Brazed Seam | 32.21mm | - | 0.050 1.27mm | 1.268 32.21mm | 0.645 16.38mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 19073-0172 Molex | 13000 | - | Datasheet | 5 Weeks | Tin | Free Hanging | - | - | Copper | - | Nylon | Tape & Reel (TR) | 2005 | - | yes | Active | - | Circular | - | - | Yellow | Female | - | - | - | 9.8mm | - | - | - | Compliant | 12 AWG | 10 AWG | - | 12 AWG | RING TERMINAL | Low Halogen | 5.715 mm | Insulated | - | 5 mm2 | - | - | 27.7114mm | - | 1.016mm | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 19073-0165 Molex | In Stock |
| Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | Copper | Nylon | - | 2005 | - | yes | Active | - | Circular | - | - | Yellow | Female | - | - | Straight | - | unknown | - | - | Compliant | 12 AWG | 10 AWG | - | 10 AWG | RING TERMINAL | Low Halogen | 5.715 mm | Insulated | - | 5 mm2 | - | - | 27.7114mm | - | 1.016mm | - | - | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 19073-0086 Molex | 1500 | - | Datasheet | 5 Weeks | Tin | Free Hanging | - | - | - | Copper | Nylon | Tape & Reel (TR) | 2004 | - | yes | Active | - | Crimp | - | - | Blue | Female | - | - | - | - | - | - | - | Compliant | 16 AWG | 14 AWG | - | 14 AWG | RING TERMINAL | Low Halogen | 4.318 mm | Insulated | - | 2.5 mm2 | - | - | 22.479mm | - | 787.4μm | - | - | - | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() 19193-0171 Molex | 28200 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | Copper | - | - | Bulk | 2004 | - | yes | Active | - | Crimp | EAR99 | - | Red | Female | 8536.90.40.00 | - | - | 15.19mm | - | - | - | Compliant | - | - | - | 8 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 27.9908mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 0190700008 Molex | 7764 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | - | Copper | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Red | Female | 8536.90.40.00 | - | - | - | - | Electro-Tin | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | RING TERMINAL | - | 0.145 (3.68mm) | Insulated | Circular | 0.82 mm2 | 4 Stud | Serrated Termination | 18.0086mm | - | 0.028 0.71mm | 0.709 18.00mm | 0.235 5.96mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19221-0242 Molex | 196 | - | Datasheet | 9 Weeks | Tin | - | - | - | - | Copper | - | Bulk | 2011 | - | yes | Active | - | Crimp | - | - | - | Male | - | - | Straight | - | unknown | - | 0 AWG | - | - | - | - | - | WIRE TERMINAL | - | - | - | - | - | - | - | 46.84mm | - | - | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() 19073-0005 Molex | 6493 | - | Datasheet | 4 Weeks | Tin | Free Hanging | - | - | - | Copper | Nylon | Bulk | 2006 | - | yes | Active | - | Crimp | - | - | Red | Female | - | - | Straight | - | unknown | - | - | Compliant | 18 AWG | 22 AWG | - | 22 AWG | RING TERMINAL | - | 3.556 mm | Insulated | - | 0.8 mm2 | - | - | 18.034mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0190710152 Molex | 281 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | - | Copper | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Red | - | 8536.90.40.00 | 300V | - | - | - | Tin | 8 AWG | - | - | - | - | 8 AWG | RING TERMINAL | - | 0.330 (8.38mm) | Insulated | Circular | 10.5 mm2 | 3/8 Stud | Brazed Seam | 36.322mm | - | 0.045 1.14mm | 1.430 36.32mm | 0.583 14.81mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0192030011 Molex | 2624 |
| Datasheet | 8 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | - | - | 6.86mm | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | RING TERMINAL | - | - | Non-Insulated | Circular | 1.5 mm2 | 6 Stud | High Temperature | 15.5194mm | - | 0.031 0.79mm | 0.611 15.52mm | 0.270 6.86mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19221-0248 Molex | 109 | - | Datasheet | 10 Weeks | Tin | Free Hanging | - | - | - | Copper | - | Bulk | 2009 | - | yes | Active | - | Crimp | - | Lug | - | Male | - | - | Straight | - | unknown | - | - | Compliant | - | - | - | 0 AWG | WIRE TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 54.7624mm | 22.7mm | 2.921mm | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() 0190670099 Molex | 35 |
| Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | Copper | - | Bulk | - | NylaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Red | - | 8536.90.40.00 | - | - | 32.3mm | - | Electro-Tin | 2 AWG | - | - | - | Tin | 2 AWG | RING TERMINAL | - | 0.600 (15.24mm) | Insulated | Flat Sided | - | 3/4 Stud | Brazed Seam | 55.5244mm | - | 0.075 1.91mm | 2.186 55.52mm | 0.645 16.38mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0190710192 Molex | 54 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Copper Alloy | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | 16.4mm | unknown | Electro-Tin | 6 AWG | - | - | - | Tin | 6 AWG | RING TERMINAL | - | 0.440 (11.18mm) | Insulated | Circular | - | 1/4 Stud | - | 42.3418mm | - | 0.050 1.27mm | 1.667 42.34mm | 0.638 16.21mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0192210456 Molex | 2028 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | Copper | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | 8536.90.40.00 | - | - | - | - | Tin | 4 AWG | - | - | - | - | - | RING TERMINAL | - | - | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | 117 mm2 | 3/8 Stud | Heavy Duty | - | - | 0.080 2.03mm | 1.531 38.89mm | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0191930303 Molex | 408 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Copper | - | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Red | Female | 8536.90.40.00 | - | - | - | - | Tin | 2 AWG | - | - | - | - | 2 AWG | RING TERMINAL | - | - | Non-Insulated | Circular | - | 10 Stud | Brazed Seam | 40.2082mm | - | - | 1.583 40.21mm | 0.645 16.38mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19193-0245 Molex | 19270 |
| Datasheet | 3 Weeks | Tin | Free Hanging | - | - | Copper | - | - | Bulk | 2006 | - | yes | Active | - | Crimp | EAR99 | - | Blue | Female | 8536.90.40.00 | - | - | 12.3mm | - | - | - | Compliant | - | - | - | 6 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | 30.1752mm | - | 1.27mm | - | - | - | No SVHC | RoHS Compliant | - | - |