- RoHS Status
- Termination
- Insulation
- Packaging
- Pbfree Code
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
Attribute column
Manufacturer
Molex Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Stud Size | Features | Length | Width | Thickness | Length - Overall | Width - Outer Edges | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19164-0033 Molex | 4035 |
| Datasheet | - | Tin | Free Hanging | - | - | - | - | Copper | Nylon | - | Bulk | - | - | yes | - | - | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | Straight | - | - | - | - | Compliant | - | 16 AWG | 14 AWG | 14 AWG | RING TERMINAL | - | 5.969 mm | Insulated | - | 2 mm2 | - | - | - | 36.8mm | - | 787.4μm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 19073-0059 Molex | 1854 | - | Datasheet | 2 Weeks | Tin | Free Hanging | - | - | - | - | Copper | Nylon | - | Bulk | 2004 | - | yes | Active | - | Circular | - | Blue | Female | - | Straight | - | unknown | - | - | Compliant | - | 16 AWG | 14 AWG | 16 AWG | RING TERMINAL | Low Halogen | 4.318 mm | Insulated | - | 2.5 mm2 | - | - | - | 31.115mm | 13.8mm | 787.4μm | - | - | - | - | RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 0192210564 Molex | 531 |
| Datasheet | 10 Weeks | Tin | Stud | Free Hanging (In-Line) | - | - | - | Copper | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | 2 AWG | Compliant | - | - | - | 2 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | - | 3/8 Stud | - | Heavy Duty | - | - | 0.095 2.41mm | 1.750 44.45mm | 0.750 19.05mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 19221-0243 Molex | 22104 |
| Datasheet | 10 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | - | Bulk | 2009 | - | yes | Active | - | Crimp | - | - | Male | - | Straight | - | - | - | 0 AWG | Compliant | - | - | - | - | WIRE TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | - | 52.37mm | 20.7mm | 2.794mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 0193171018 Molex | In Stock | - | Datasheet | 24 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | unknown | Tin | 250-300MCM (kcmil) | - | - | 300 AWG | 250 AWG | - | RING TERMINAL | - | - | Non-Insulated | D-Shaped | - | 11/16 Stud | - | Brazed Seam | 81.026mm | - | 0.126 3.20mm | 3.190 81.03mm | 1.417 36.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0192210229 Molex | 1887 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | Tin | 6 AWG | - | - | - | - | - | RING TERMINAL | - | - | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | 16.8 mm2 | 3/8 Stud | - | Heavy Duty | - | - | 0.080 2.03mm | 1.406 35.72mm | 0.594 15.09mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0192210236 Molex | 46 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | Tin | 2 AWG | - | - | - | - | - | RING TERMINAL | - | - | Non-Insulated | Flat Sided, Tubular (Battery Lugs) | - | 1/2 Stud | - | Heavy Duty | - | - | 0.095 2.41mm | 1.750 44.45mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19221-0225 Molex | 1618 | - | Datasheet | 9 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | - | Bulk | 2011 | - | yes | Active | - | Crimp | - | - | Female | - | Straight | - | unknown | - | - | Compliant | - | - | - | 8 AWG | WIRE TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | - | 30.1498mm | 11.3mm | 1.778mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0190670111 Molex | 178 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | - | NylaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | - | - | Tin | 2/0 AWG | - | - | - | - | - | RING TERMINAL | - | 0.765 (19.43mm) | Insulated | Flat Sided | 67.46 mm2 | 3/8 Stud | - | Brazed Seam | - | - | 0.083 2.10mm | 2.727 69.26mm | 0.948 24.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19221-0246 Molex | 188776 | - | Datasheet | 10 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | - | Box | 2011 | - | yes | Active | - | Crimp | - | - | Male | - | Straight | - | unknown | - | 0 AWG | Compliant | - | - | - | - | WIRE TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | - | 54.7624mm | - | 2.921mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0190770002 Molex | 8430 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Brass | - | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | - | - | Electro-Tin | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | RING TERMINAL | - | 0.138 (3.51mm) | Insulated | Circular | 1.3 mm2 | 6 Stud | - | Inner Teeth, Serrated Termination | 23.622mm | - | 0.050 1.27mm | 0.930 23.62mm | 0.385 9.78mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19070-0109 Molex | 1466 | - | Datasheet | 4 Weeks | Tin | Free Hanging | - | 201 | - | - | Copper | PVC | 600V | Bulk | 2011 | - | yes | Active | - | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | Straight | - | - | - | - | Compliant | - | 12 AWG | 10 AWG | 12 AWG | RING TERMINAL | - | 6.35 mm | Insulated | - | 5 mm2 | - | - | - | 39.9034mm | - | 1.016mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0190700155 Molex | 243 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | 600V | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | - | 15.2mm | - | - | 10-12 AWG | Compliant | Tin | 10 AWG | 12 AWG | 12 AWG | RING TERMINAL | - | 0.250 (6.35mm) | Insulated | Circular | - | 5/16 Stud | - | - | 34.2mm | - | - | 1.350 34.29mm | 0.592 15.04mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 19193-0296 Molex | 1116 | - | - | - | Tin | Free Hanging | - | - | - | - | Copper | - | - | Bulk | - | - | yes | - | - | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | - | - | - | - | Compliant | - | - | - | 2 AWG | RING TERMINAL | Low Halogen | - | Non-Insulated | - | - | - | - | - | 43.18mm | - | 1.905mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 19164-0066 Molex | 4842 |
| Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | Copper | Nylon | - | Bulk | 2004 | - | yes | Active | - | Crimp | - | Yellow | Female | - | Straight | 13.7mm | - | - | - | Compliant | - | 10 AWG | 12 AWG | 12 AWG | RING TERMINAL | Low Halogen | 7.874 mm | Insulated with Heat Shrink | - | 5 mm2 | - | - | - | 39.37mm | - | 787.4μm | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0190670025 Molex | 1687 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | - | NylaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | Electro-Tin | 8 AWG | - | - | - | - | - | RING TERMINAL | - | 0.350 (8.89mm) | Insulated | Circular | 10.5 mm2 | 5/16 Stud | - | Brazed Seam | - | - | 0.045 1.14mm | 1.510 38.35mm | 0.588 14.94mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0190710179 Molex | 11 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | Tin | 8 AWG | Compliant | - | - | - | 8 AWG | RING TERMINAL | - | 0.330 (8.38mm) | Insulated | Circular | 10.5 mm2 | 8 Stud | - | Brazed Seam | - | - | 0.045 1.14mm | 1.270 32.26mm | 0.374 9.50mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0190740008 Molex | 27 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | Electro-Tin | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | RING TERMINAL | - | - | Non-Insulated | Circular | 1 mm2 | 10 Stud | - | Inner Teeth, Serrated Termination | 17.1196mm | - | 0.050 1.27mm | 0.674 17.12mm | 0.375 9.53mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0191930013 Molex | 27 |
| Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | - | Tape & Reel (TR) | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | Electro-Tin | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | RING TERMINAL | - | - | Non-Insulated | Circular | 0.8 mm2 | 6 Stud | - | Brazed Seam | 16.2814mm | - | 0.028 0.71mm | 0.641 16.28mm | 0.312 7.92mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19073-0042 Molex | 7345 |
| Datasheet | 4 Weeks | Tin | Free Hanging | - | - | - | Copper | - | Nylon | - | Bulk | 2010 | - | yes | Active | - | Circular | - | Red | Female | - | - | 6.7mm | - | - | - | Compliant | - | 22 AWG | 18 AWG | 18 AWG | RING TERMINAL | - | 3.556 mm | Insulated | - | 0.8 mm2 | - | M4 | - | 19.812mm | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | - |