- Series
- Packaging
- Insulation
- Part Status
- RoHS Status
- Termination
- Contact Materials
- Length - Overall
- Length - Pin
- Length - Termination
- Moisture Sensitivity Level (MSL)
- Pin Diameter
Attribute column
Manufacturer
Molex Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Material - Insulation | Body Material | Terminal Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Contact Finish | Lead Length | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Wire Cross Section | Terminal Gender | Pin Diameter | Length | Length - Termination | Length - Overall | Diameter - Barrel ID | Length - Pin | REACH SVHC | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0192110006 Molex | 30 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | Copper | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | Electro-Tin | - | 14-16 AWG | - | - | - | - | - | WIRE TERMINAL | - | Non-Insulated | 16 mm2 | MALE | Circular - 0.078 (1.98mm) Dia | - | 0.165 4.19mm | 0.680 17.27mm | 0.081 (2.06mm) | 0.350 8.89mm | - | ROHS3 Compliant | - | ||
![]() 0192130003 Molex | 14 |
| Datasheet | 8 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | Tin | - | 18-22 AWG | - | - | - | - | - | - | 0.140 (3.56mm) | Insulated | - | - | Circular - 0.078 (1.98mm) Dia | - | 0.550 13.97mm | 1.050 26.67mm | - | 0.410 10.41mm | - | ROHS3 Compliant | - | ||
![]() 0192130001 Molex | 14 |
| Datasheet | 19 Weeks | Tin | - | Copper | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | Tin | - | 10-12 AWG | - | 10 AWG | 12 AWG | - | - | - | 0.220 (5.59mm) | Insulated | - | - | Circular - 0.107 (2.72mm) Dia | - | 0.681 17.30mm | 1.240 31.50mm | - | 0.350 8.89mm | - | ROHS3 Compliant | - | ||
![]() 0192130010 Molex | 25234 |
| Datasheet | 9 Weeks | Tin | - | Copper | Polyamide (PA), Nylon | Copper | - | Copper | - | Tape & Reel (TR) | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | - | Tin | - | 18-22 AWG | - | 22 AWG | 18 AWG | Tin | - | - | 0.140 (3.56mm) | Insulated | - | - | Circular - 0.080 (2.03mm) Dia | 23.1mm | 0.390 9.91mm | 0.860 21.84mm | - | 0.370 9.40mm | - | ROHS3 Compliant | - | ||
![]() 0192130035 Molex | 14 |
| - | 11 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | Tin | - | 18-22 AWG | - | - | - | - | - | - | 0.140 (3.56mm) | Insulated | - | - | Circular - 0.080 (2.03mm) Dia | - | 0.390 9.91mm | 0.860 21.84mm | - | 0.370 9.40mm | - | ROHS3 Compliant | - | ||
![]() 0192130034 Molex | 30 |
| - | 15 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | Tin | - | 10-12 AWG | - | - | - | - | - | - | 0.225 (5.72mm) | Insulated | - | - | Circular - 0.107 (2.72mm) Dia | - | 0.550 13.97mm | 1.130 28.70mm | - | 0.460 11.68mm | - | ROHS3 Compliant | - | ||
![]() 0192130036 Molex | In Stock | - | - | 11 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | Tin | - | 14-16 AWG | - | - | - | - | - | - | 0.170 (4.32mm) | Insulated | - | - | Circular - 0.080 (2.03mm) Dia | - | 0.405 10.29mm | 0.370 9.40mm | - | 0.370 9.40mm | - | ROHS3 Compliant | - | ||
![]() 0192120014 Molex | 14 |
| - | 15 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | - | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | Tin | - | 10-12 AWG | - | - | - | - | - | - | 0.250 (6.35mm) | Insulated | - | - | Circular - 0.107 (2.72mm) Dia | - | 0.545 13.84mm | 1.120 28.45mm | 0.126 (3.20mm) | 0.450 11.43mm | - | ROHS3 Compliant | - | ||
![]() 19212-0001 Molex | 7597 | - | Datasheet | 3 Weeks | Tin | 0001 | - | - | - | Copper | - | PVC | Bulk | 2007 | - | yes | Active | - | Crimp | EAR99 | Yellow | Male | 8536.90.40.00 | Straight | - | 11.43mm | - | Compliant | 12 AWG | 10 AWG | - | 12 AWG | WIRE TERMINAL | 6.35 mm | Insulated | - | - | - | 28.448mm | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 |