- Series
- Product Status
- Mfr
- Package
- Base Product Number
- Gender
- Connector Type
- Mounting Type
- Number of Ports
- Number of Contacts
- Contact Materials
- Packaging
Attribute column
Manufacturer
Molex USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell/Shielding Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Current Rating (Amps) | Shielding | Ingress Protection | Insulation Color | Contact Finish | Number of Contacts | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0484080001 Molex | In Stock | - | - | 22 Weeks | Through Hole | Vertical | Steel, Stainless | - | 30VAC/DC | -20°C~85°C | Bag | 48408 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Shielded | - | Blue | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 HB | ROHS3 Compliant | ||
![]() 0483970001 Molex | In Stock | - | - | 22 Weeks | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | Steel, Stainless | - | 30VAC/DC | -20°C~85°C | Tray | 48397 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Shielded | - | Blue | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 0483950001 Molex | In Stock | - | - | 22 Weeks | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | Steel, Stainless | - | 30VAC/DC | -20°C~85°C | Tray | 48395 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Shielded | - | Blue | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0483940001 Molex | In Stock | - | - | 22 Weeks | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | Steel, Stainless | - | 30VAC/DC | -20°C~85°C | Tray | 48394 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Shielded | - | Blue | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0483980001 Molex | In Stock | - | - | 22 Weeks | Board Cutout, Through Hole, Right Angle | Horizontal, Mid Mount, Reverse | Steel, Stainless | - | 30VAC/DC | -20°C~85°C | Tray | 48398 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Shielded | - | Blue | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0483920001 Molex | In Stock | - | - | 18 Weeks | Through Hole, Right Angle | Horizontal, Reverse Mount | Steel, Stainless | - | 30VAC/DC | -20°C~85°C | Tray | 48392 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Shielded | - | Blue | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 0484090001 Molex | In Stock | - | - | 22 Weeks | Through Hole | Vertical | Steel, Stainless | - | 30VAC/DC | -20°C~85°C | Tray | 48409 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A), Stacked | Receptacle | 0.25A 1.8A | Shielded | - | Blue | Gold | 18 | 2 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 HB | ROHS3 Compliant | ||
![]() 0471524002 Molex | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0471526009 Molex | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0471514002 Molex | In Stock | - | - | - | - | - | - | - | - | - | Bulk | 47151 | Active | 1 (Unlimited) | - | HDMI | Receptacle | - | - | - | - | - | 19 | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1054431111 Molex | 6990 | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | - | 30VAC | -35°C~85°C | Bulk | 105443 | Obsolete | Vendor Undefined | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | IP67 - Dust Tight, Waterproof | Black | Gold | 5 | 1 | 10000 | USB 2.0 | Pick and Place | UL94 V-0 | - | ||
![]() 0475891101 Molex | In Stock | - | - | 13 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | NOT SPECIFIED | 30VAC | -35°C~85°C | Tape & Reel (TR) | 47589 | Active | 1 (Unlimited) | Solder | USB - micro AB | Receptacle | 1A 1.8A | Shielded | - | Gray | Gold | 5 | 1 | 10000 | - | Pick and Place, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 0476482000 Molex | In Stock | - | - | - | Surface Mount, Right Angle | Horizontal | Steel, Stainless | - | - | - | Bulk | 47648 | Obsolete | 1 (Unlimited) | Solder | HDMI - Mini | Receptacle | - | - | - | Black | Gold | 19 | 1 | - | - | Solder Retention | - | ROHS3 Compliant | ||
![]() 2049261104 Molex | In Stock | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | Steel, Stainless | - | 30VAC | -30°C~85°C | Bulk | 204926 | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | IP67 - Dust Tight, Waterproof | Black | Gold | 5 | 1 | 10000 | USB 2.0 | - | UL94 V-0 | - | ||
![]() 0463461001 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0473461005 Molex | In Stock | - | - | - | Surface Mount, Right Angle | Horizontal | - | - | 30VAC | -30°C~85°C | Bulk | 47346 | Obsolete | Vendor Undefined | Solder | USB - micro B | Receptacle | 1A 1.8A | Shielded | - | Black | - | 5 | 1 | 10000 | USB 2.0 | - | UL94 V-0 | - | ||
![]() 0673514080 Molex | In Stock | - | - | - | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | Steel | - | 40VAC | -20°C~85°C | Tray | MicroCross 67351 | Obsolete | Vendor Undefined | Solder | DVI-D, Dual Link | Receptacle | 3A | Shielded | - | Natural | Gold | 24 | 1 | 100 | - | - | UL94 V-0 | - | ||
![]() 0472721026 Molex | In Stock | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | 40VAC | -20°C~85°C | Bulk | 47272 | Obsolete | Vendor Undefined | Solder | DisplayPort | Receptacle | 0.5A | Shielded | - | Black | Gold | 20 | 1 | 10000 | - | - | UL94 V-0 | - | ||
![]() 0484050001 Molex | 33 |
| - | 19 Weeks | Through Hole, Right Angle | Horizontal | Steel, Stainless | - | 30VAC/DC | -20°C~85°C | Tray | 48405 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Shielded | - | Blue | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 HB | ROHS3 Compliant | ||
![]() 0483910001 Molex | In Stock | - | - | 22 Weeks | Through Hole, Right Angle | Horizontal | Steel, Stainless | - | 30VAC/DC | -20°C~85°C | Tray | 48391 | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Shielded | - | Blue | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | ROHS3 Compliant |