- Base Product Number
- Body Material
- Cable Diameter
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Diode Type
- Material
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Molex Evaluation Boards - Expansion Boards, Daughter Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Base Product Number | Mfr | Package | Product Depth (mm) | Product Status | Qualification | Screw/Thread Size | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Power Rating | Technology | Resistor Type | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Product Type | Cable Diameter | Resistance Tolerance | Voltage - Peak Reverse (Max) | Product | Product Length | Product Width | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5580 Molex | In Stock | - | - | - | - | - | Nylon | Nylon | - | - | - | Not Required(mm) | - | AEC-Q200 | NPT 1/2 in | - | - | 100 ppm/K | STRAIN RELIEF GRIP | 768 kOhm | 0.0625 W | - | General Purpose | - | - | - | - | Cord Grips | 10.69 mm | 1 | - | Cord Grips | 1 mm | 0.5 mm | Not Required(mm) | ||
![]() 3988 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5599 Molex | 75 | - | - | Through Hole | 4-Square, PB-10 | PB-10 | - | - | PB86 | Micro Commercial Co | Bulk | - | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | Standard | - | Single Phase | 10 µA @ 600 V | 1.1 V @ 4 A | 8 A | - | - | - | 600 V | - | - | - | - | ||
![]() 12009 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13005 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4739 Molex | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |