- Features
- Series
- Cable Length
- Color
- Connector Type B
- Current Rating (Max)
- Gender
- Part Status
- RoHS
- Voltage Rating Max
- Connector Type
- Contact Materials
Attribute column
Manufacturer
Molex PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Weight | Insert Material | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Contact Sizes | Insulation Materials | Lead Free Status / RoHS Status | Mfr | Operating Temp Range | Package | Primary Material | Product Status | RoHS | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Gender | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Resistor Type | Shell Finish | Shell Size - Insert | Housing Color | Wire Gauge | Note | Cable Length | Shell Size, MIL | Size | Tool Type | Includes | Connector Type A | Tip - Type | Connector Type B | Shipping Info | Design | Container Type | Area (L x W) | Current Rating (Max) | Resistance Tolerance | Drive Size | Features | Product Length | Product Width | Height | Length | Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTY802P-FBP Molex | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | KPT06 | - | Gold | - | - | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | - | - | 600VAC, 850VDC | -55°C ~ 125°C | - | KPT | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 32 | Olive Drab | - | Bayonet Lock | - | - | 7.5A | Z | - | - | - | Olive Drab Cadmium | 18-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() BTY801N-FBB Molex | In Stock | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | - | - | ||
![]() BTY605P-FBP-10 Molex | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | -5C to 70C | - | - | - | - | 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(m) | - | - | - | - | - | - | Not Included | - | - | - | - | 4/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTY401P-FBP-10 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teflon | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTY401P-FBE-05 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 803N602 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG19378-M003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DNTA14114A1 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/K | - | - | 392 kOhm | - | - | - | - | 0.2 W | - | - | - | - | - | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 2 | 1.25 | - | - | - | - | - | - | ||
![]() 3304GFL123 Molex | In Stock | - | - | - | Panel Mount | Flange | Circular | Stainless Steel | - | - | -- | - | 12/3 SOOW | - | - | 20 | - | -- | - | - | - | - | - | - | 120V | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 8 | - | M/F | Threaded | - | Crimp | - | A | Shielded | -- | - | Nickel | 13-8 | Silver | - | Contacts Not Included | 1.83(m) | C | - | - | -- | 3POS Power | - | 2(3POS POWER) | - | - | - | - | 20/Contact(A) | - | - | Firewall Usage | - | - | - | - | - | - | -- | - | ||
![]() 803N802 Molex | In Stock | - | - | - | - | - | - | - | Metal, Aluminum with Plastic, Polycarbonate Panels | 0.37 lb (167.83g) | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | DMX | 3.871 L x 2.382 W (98.33mm x 60.50mm) | Active | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shipped from Digi-Key | End Panel(s) | Box | 9.22 in² (59.5 cm²) | - | - | - | Card Guides, DIN Rail Mount, Sealing Gasket | - | - | 2.717 (69.01mm) | - | 0.084 (2.13mm) | - | UL94 V-0 | IP66 | ||
![]() BTY4050-FBP-05 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTY401P-FBB Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTY8120-FBP-10 Molex | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | -5C TO 90C | - | - | - | - | 30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow/Black | SKT-PL | - | - | - | - | - | - | - | - | - | - | - | 18-22(AWG) | - | 10(m) | - | - | - | - | - | - | Not Included | - | - | - | - | 4/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3080F-GFI20 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |