- Series
- Mfr
- Package
- Product Status
- Cable Types
- Length
- Pitch
- Number of Conductors
- Termination Style
- Cable Length
- Length - Exposed Ends
- Base Product Number
Attribute column
Manufacturer
Molex Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | AWG (min.) | AWG max. | Base Product Number | Cable cross section | Cable Types | Case material | Coding | Coil nominal voltage | Connections | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Finish Mating | Contact Materials | Content | CS | Dim | Factory colour | Manufacturer part # | Max. frequency | Maximum Voltage Rating | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Operating Temp Range | Package | Primary Material | Product Status | RoHS | RoHS-compliant | Seal type | Switching current (max.) | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Number of Conductors | Shell Size - Insert | Termination Style | Wire Gauge | Impedance | Cable Length | Shell Size, MIL | Cable Opening | Jacket Color | Connector Type A | Connector Type B | Current Rating (Max) | Wire Gauge - AWG | Features | IP Rating | Height | Length | Width | Contact Finish Thickness - Mating | Length - Exposed Ends | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0982660524 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 098266 | - | - | Brass tin plated | - | - | Quick-connect | - | - | - | - | - | - | 1pc(s) | - | - | - | J01121A0180 | 7.5GHz | - | Molex | - | - | - | - | Bulk | - | Active | - | Yes | Screw-on | - | - | - | - | - | * | - | - | J01121A0180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0150391058 Molex | In Stock | - | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Aluminum | - | - | - | - | TV07DZ | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | Solder | Receptacle, Male Pins | - | 55 | Black | Military | - | Threaded | - | - | D | Unshielded | Environment Resistant | - | - | Black Zinc Nickel | - | 15-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 0982660485 Molex | In Stock | - | - | - | - | - | - | - | - | 24 | 18 | 098266 | - | - | - | - | - | - | - | - | - | - | - | 100pc(s) | 3.50mm | - | - | CTBP0355/5 | - | - | Molex | 15A | 15A | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | CTBP0355/5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0150390501 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 015039 | 1.0mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | Molex | 19A | 19A | 60V | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | LK-4N-S10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0150390958 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 015039 | - | - | - | - | 24V DC | - | - | - | - | - | - | 10pc(s) | - | (W x H x D) 33.5 x 31 x 51.5 mm | - | - | - | - | Molex | - | - | - | - | Bulk | - | Active | - | - | - | 30A | - | - | - | - | * | - | - | 66.22.9.024.0001 | - | - | - | - | - | - | - | - | - | - | 51.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | 33.5mm | - | - | - | |||
![]() 0154660911 Molex | 46 |
| - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | Premo-Flex 15466 | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | 11 | - | Top on Both Sides, Backers on Both Sides | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.016 (229.00mm) | - | - | 0.138 (3.50mm) | - | ||
![]() 0154661016 Molex | 46 |
| - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | Premo-Flex 15466 | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | 16 | - | Top on One Side, Bottom on Other, Backers on Both Sides | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0 (254.0mm) | - | - | 0.138 (3.50mm) | - | ||
![]() 805001A09M1008 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | - | 5POS Right Angle Circular | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E11A06004M080 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D Coded | - | - | M12 | 4 Position | M12 | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | Male / Male | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | 8 m | - | - | Blue (Teal) | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | - | ||
![]() 227020A01F060 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | STOOW | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | -20C to 105C | - | - | - | - | - | - | - | 600V | - | - | - | - | - | Circular to Circular | - | - | Yellow | - | F-M | - | - | - | - | - | - | - | - | - | - | - | - | 16(AWG) | - | 1.83(m) | - | - | - | CIRCULAR | CIRCULAR | 8/Contact(A) | - | - | - | - | - | - | - | - | - | ||
![]() 104000A01M010 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 300 Vac | - | - | - | - | -20C to 105C | - | - | - | Non-Compliant | - | - | - | 600V | 300 Vac | 18 | -20 to 90 °C | - | - | 4POS Circular | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | 16(AWG) | - | 1 m | - | - | - | CIRCULAR | Not Included | 10/Contact(A) | - | - | - | - | - | - | - | - | - | ||
![]() 884031K03M010 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | TPE | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | 18 | -20 to 105 °C | - | - | 4POS Right Angle Circular to 4POS Circular | - | - | - | - | Receptacle-Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2R7006A20F0301 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 7POS Circular | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.914 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1R3007A24A120 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 3POS Right Angle Circular | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.304 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207000A01F300 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 600 Vac | 16 | -25 to 90 °C | - | - | 7POS Circular | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.144 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103001A01F1502 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 3POS Right Angle Circular | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.572 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2R7006A20A1201 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 7POS Circular | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.304 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104001A01F1501 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 4POS Right Angle Circular | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.572 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0150160433 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | 015016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | Premo-Flex 15016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DND03A-M010 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |