- Series
- Cable Types
- Mfr
- Package
- Product Status
- Length
- Pitch
- Number of Conductors
- Termination Style
- Base Product Number
- Length - Exposed Ends
- Cable Length
Attribute column
Manufacturer
Molex Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Body Orientation | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Maximum Forward Current | Maximum Voltage Rating | Mounting | Mounting Orientation | Operating Temp Range | RoHS | Supplier Package | Termination Method | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Series | Connector Type | Type | Color | Gender | Current Rating | Pin Count | Operating Frequency | Operating Supply Voltage | Wire Gauge | Plating | Cable Length | Viewing Angle | Jacket Color | Connector Type A | Luminous Flux | Connector Type B | Current Rating (Max) | Peak Wavelength | Wire Gauge - AWG | Product Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 112020A01F090 Molex | In Stock | - | - | Gold Over Palladium Nickel | Phosphor Bronze | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | 600 Vac | 26 to 22, 26 AWG | -20 to 105 °C | - | 2POS Circular to 2POS Circular | - | - | F-M | - | - | - | - | - | Pre-Tin | 2.743 m | - | - | - | - | - | - | - | - | 6.35 mm | ||
![]() 7R4A06A19A120 Molex | In Stock | - | - | - | - | - | PVC | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 80 °C | - | 4POS Circular | - | - | M | - | - | - | - | - | - | 0.304 m | - | - | - | - | - | - | - | - | - | ||
![]() 227020A01F0301 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | 7POS Circular to 7POS Circular | - | - | F-M | - | - | - | - | - | - | 0.914 m | - | - | - | - | - | - | - | - | - | ||
![]() 603000C05F500 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112020A01F020 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | 2POS Circular to 2POS Circular | - | - | F-M | - | - | - | - | - | - | 0.609 m | - | - | - | - | - | - | - | - | - | ||
![]() 1R5004A20A1202 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | Non-Compliant | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | 5POS Circular | - | - | M | - | - | - | - | - | - | 0.304 m | - | - | - | - | - | - | - | - | - | ||
![]() 1R5004A20F0201 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | Right Angle | PVC | - | - | - | - | - | - | - | 600 Vac | Through Hole | - | - | Compliant | - | Solder | - | 600 Vac | 16 | -20 to 105 °C | - | 5POS Circular | - | - | Header | - | - | - | - | - | - | 0.696 m | - | - | - | - | - | - | - | - | - | ||
![]() CR4006A30M010 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 403000A10M020 Molex | In Stock | - | - | - | - | - | - | A Coded | M8 | 3 Position | Pigtail | - | - | 1000 mA | - | - | Top Mount | - | - | CSMD | - | - | 60 VAC, 75 VDC | - | - | 120086 | - | Chip LED | Violet | Female | 4 A | 24 | - | - | - | - | 2 m | 115 ° | Yellow | - | 15.4 W | - | - | 390 nm | 24 AWG | - | ||
![]() 105002A01F1201 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | Non-Compliant | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | 5POS Circular | - | - | M | - | - | - | - | - | - | 3.657 m | - | - | - | - | - | - | - | - | - | ||
![]() B04001A11M040 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | 250 Vac | 24 | -10 to 70 °C | - | 4POS Right Angle Circular | - | - | F | - | - | - | - | - | - | 4 m | - | - | - | - | - | - | - | - | - | ||
![]() 1R4000A39M005 Molex | In Stock | - | - | Gold | - | - | PVC | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Non-Compliant | - | Crimp | - | - | 16 AWG | -20 to 105 °C | - | 4POS Mini-Change Circular | - | - | RCP | - | - | - | - | - | - | 0.5 m | - | - | - | - | - | - | - | - | - | ||
![]() 105000A01F080 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | 5POS Circular | - | - | F | - | - | - | - | - | - | 2.43 m | - | - | - | - | - | - | - | - | - | ||
![]() 302002A01F1201 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | 12POS Circular | - | - | M | - | - | - | - | - | - | 3.657 m | - | - | - | - | - | - | - | - | - | ||
![]() 703001D02F400 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | 3POS Right Angle Circular | - | - | F | - | - | - | - | - | - | 12.19 m | - | - | - | - | - | - | - | - | - | ||
![]() 404001A10M040 Molex | 53 |
| - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | BGA | - | - | 60 Vac | 24 | -20 to 105 °C | - | 4POS Right Angle Circular | - | - | F | - | 544 | 400 MHz | 1.3, 1.5, 2.5, 3.3 V | - | - | 4 m | - | - | - | - | - | - | - | - | - | ||
![]() DNDF22SS-M050 Molex | In Stock | - | - | - | - | - | Shielded Twisted Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 24 | - | - | 5POS M12 Circular to 5POS M12 Circular | - | - | Receptacle-Plug | - | - | - | - | - | - | 5 m | - | - | - | - | - | - | - | - | - | ||
![]() 706001D02F060 Molex | In Stock | - | - | Gold | - | - | UL 2661 | - | - | - | - | - | Copper Alloy | - | - | - | - | -20C to 105C | - | - | - | 250VDC/250VAC | - | - | - | - | Circular | - | Yellow | F | - | - | - | - | 22(AWG) | - | 1.83(m) | - | - | CIRCULAR | - | Not Included | 4/Contact(A) | - | - | - | ||
![]() 105000A01F0602 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | 5POS Circular | - | - | F | - | - | - | - | - | - | 1.828 m | - | - | - | - | - | - | - | - | - | ||
![]() 804S01D04M040 Molex | In Stock | - | - | - | - | - | PVC | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | 4POS Right Angle Circular | - | - | F | - | - | - | - | - | - | 4 m | - | - | - | - | - | - | - | - | - |