- Series
- Cable Types
- Mfr
- Package
- Product Status
- Length
- Pitch
- Number of Conductors
- Termination Style
- Length - Exposed Ends
- Cable Length
- Base Product Number
Attribute column
Manufacturer
Molex Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Insulation Materials | Maximum Voltage Rating | Mounting | Operating Temp Range | RoHS | Termination Method | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Temperature Coefficient | Connector Type | Type | Resistance | Color | Gender | Power Rating | Pitch | Current Rating | Number of Contacts | Wire Gauge | Number of Ports | Cable Length | Jacket Color | Connector Type A | Connector Type B | Current Rating (Max) | Resistance Tolerance | Wire Gauge - AWG | USOC Codes | Product Length | Product Width | IP Rating | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 884S32D04M230 Molex | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | - | 4POS Circular to 4POS Right Angle Circular | - | - | - | F-M | - | - | - | - | - | - | 23 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENS3115M030 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106000A01F1202 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 6POS Circular | - | - | - | F | - | - | - | - | - | - | 3.657 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 884030A09M035 Molex | In Stock | - | - | Gold | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | - | 4POS Circular to 4POS Circular | - | - | Black | Receptacle-Plug | - | - | - | - | 22(AWG) | - | 3.5 m | - | M12 CIRCULAR | M12 CIRCULAR | - | - | - | - | - | - | - | - | - | ||
![]() 773030D02F060 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | - | 3POS Circular to 3POS Circular | - | - | - | F-M | - | - | - | - | - | - | 1.828 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DND32A-M005 Molex | In Stock | - | - | Gold | - | - | - | PVC | - | - | - | - | Copper Alloy | - | 250 Vac | - | - | - | - | - | - | 250 Vac | 22 | -20 to 80 °C | - | - | 5POS Right Angle Circular to 5POS Circular | - | - | - | F-M | - | - | - | - | - | - | 0.5 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 803P801 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E16B06202M020 Molex | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(m) | - | M12 CIRCULAR | RJ-45 | - | - | - | - | - | - | - | - | - | ||
![]() E66A06002M020 Molex | In Stock | - | - | - | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | 5.0000, 10.0000 ppm/°C | - | Ethernet Cable | 46.4 kOhm | - | Male | 0.6 W | - | - | - | - | - | 2 m | - | - | - | - | 1 | 24 AWG | RJ45 | 7.62 | 2.67 | - | - | - | ||
![]() 884030K05M015 Molex | 17 |
| - | Gold Over Nickel | - | - | - | PLTC-ER | M12 | 4 Position | M12 | 4 Position | Brass | - | - | - | -25C to 80C | - | - | - | 250VDC/250VAC | 250 VAC, 250 VDC | - | - | - | - | - | - | - | Yellow | F-M | - | - | 4 A | - | 22(AWG) | - | 1.5(m) | Yellow | M12 CIRCULAR | M12 CIRCULAR | 4/Contact(A) | - | 22 AWG | - | - | - | IP67 | - | - | ||
![]() 112020A01M305 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 2POS Circular to 2POS Circular | - | - | - | F-M | - | - | - | - | - | - | 30.5 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104002A01F062 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | 600 Vac | - | - | Non-Compliant | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 4POS Circular | - | - | - | M | - | - | - | - | - | - | 1.889 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1447-W Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 125 | - | - | - | - | - | - | - | - | - | M/F | - | - | - | - | 12(AWG) | - | 0.91(m) | - | NEMA 5-15P | - | 15/Contact(A) | - | - | - | - | - | - | - | - | ||
![]() 103001A01F060 Molex | In Stock | - | - | Gold | - | - | - | STOOW | Mini-Change | 3 Position | Pigtail | - | Copper Alloy | - | - | - | -20C to 105C | - | - | - | 600V | 600 V | - | - | Bag | - | Circular | - | - | Yellow | F | - | - | 13 A | - | 16(AWG) | - | 1.83(m) | Yellow | CIRCULAR | Not Included | 13/Contact(A) | - | 16 AWG | - | - | - | - | - | - | ||
![]() 104001A01F150 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | PVC | - | - | - | Non-Compliant | - | 600 V | - | 600 Vac | 16 | -20 to 105 °C | - | - | 4POS Right Angle Circular | - | - | Yellow | F | - | - | 10 A | - | - | - | 4.572 m | - | Circular, Receptacle | - | - | - | - | - | - | - | - | 4.572 m | No SVHC | ||
![]() 106000A01F3001 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 6POS Circular | - | - | - | F | - | - | - | - | - | - | 9.144 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 803000D01M150 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | 250 Vac | - | - | Non-Compliant | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | - | 3POS Circular | - | - | - | F | - | - | - | - | - | - | 15 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 115023A01F060 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 5POS Right Angle Circular to 5POS Right Angle Circular | - | - | - | F-M | - | - | - | - | - | - | 1.828 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208002A01F1201 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | 8POS Circular | - | - | - | M | - | - | - | - | - | - | 3.657 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8R4006A18A1201 Molex | In Stock | - | - | Gold | 9 | Polyester | Straight | PVC | - | - | - | - | Phosphor Bronze | - | - | Through Hole | - | - | Solder | - | - | 250 Vac | 22 | -55 to 105 °C | - | - | 4POS Circular | D-Subminiature | - | - | Receptacle | - | 2.7400 mm | - | 9 POS | - | 1 | 0.304 m | - | - | - | - | - | - | - | 30.9 mm | - | - | - | - |