- Series
- Cable Types
- Mfr
- Package
- Product Status
- Length
- Pitch
- Number of Conductors
- Termination Style
- Base Product Number
- Length - Exposed Ends
- Cable Length
Attribute column
Manufacturer
Molex Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base Product Number | Body Orientation | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Insert Arrangement | Maximum Voltage Rating | Mfr | Mounting | Operating Temp Range | Package | Product Status | RoHS | Termination Method | Voltage Rating Max | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Connector Type | Resistance | Color | Number of Rows | Gender | Power Rating | Resistor Type | Current Rating | Number of Contacts | Contact Gender | Wire Gauge | Cable Length | Jacket Color | Connector Type A | Connector Type B | Current Rating (Max) | Resistance Tolerance | Wire Gauge - AWG | Strain Relief | Product Length | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 706000D02F3001 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | - | - | 6POS Circular | - | - | - | F | - | - | - | - | - | - | 9.144 m | - | - | - | - | - | - | - | - | - | ||
![]() 102000A01F2002 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | - | 2POS Circular | - | - | - | F | - | - | - | - | - | - | 6.096 m | - | - | - | - | - | - | - | - | - | ||
![]() 702000D02F200 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | Non-Compliant | - | - | 250 Vac | 22 | -20 to 105 °C | - | - | - | 2POS Circular | - | - | - | F | - | - | - | - | - | - | 6.096 m | - | - | - | - | - | - | - | - | - | ||
![]() 773030D02F065 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | - | - | 3POS Circular to 3POS Circular | - | - | - | F-M | - | - | - | - | - | - | 1.981 m | - | - | - | - | - | - | - | - | - | ||
![]() DN10A-M010 Molex | In Stock | - | - | - | - | - | - | A Coded | Mini-Change | 5 Position | No Connector | - | - | - | - | - | - | - | - | - | - | - | - | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | Female | - | - | 4 A | - | - | - | 1 m | Gray | - | - | - | - | 15 AWG, 18 AWG | - | - | IP67 | ||
![]() 804007C02M050 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | SJOOW | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | - | 250 Vac | 18 | -20 to 105 °C | - | - | - | 4POS Right Angle Circular | - | - | - | M | - | - | - | - | - | - | 5 m | - | - | - | - | - | - | - | - | - | ||
![]() 0150390992 Molex | In Stock | - | - | - | 015039 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | Active | - | - | - | - | - | - | - | * | ± 100ppm/°C | - | 16.9 kOhm | - | - | - | 500 mW | Precision | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | 10.5 mm | - | ||
![]() 105000A02F030 Molex | In Stock | - | - | Gold | - | - | STOOW | A Coded | Mini-Change | 5 Position | No Connector | - | Copper Alloy | - | - | - | - | -20C to 105C | - | - | - | - | 600V | 600 V | - | - | Bag | - | - | Circular | - | Yellow | - | F | - | - | 8 A | - | - | 16(AWG) | 0.91(m) | Yellow | CIRCULAR | Not Included | 8/Contact(A) | - | 16 AWG | - | - | IP67 | ||
![]() 208001A01F030 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | Non-Compliant | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | - | 8POS Right Angle Circular | - | - | - | F | - | - | - | - | - | - | 0.914 m | - | - | - | - | - | - | - | - | - | ||
![]() 1R6004A20A120 Molex | In Stock | - | - | - | - | - | - | - | Mini-Change | 6 Position | No Connector | - | - | - | - | - | - | - | - | - | - | - | - | 600 VAC/DC | - | - | - | - | - | - | - | - | - | Female | - | - | 8 A | - | - | - | 305 mm | - | - | - | - | - | 16 AWG | - | - | - | ||
![]() 1447-Y Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DND22A-M100 Molex | In Stock | - | - | Gold | - | Straight | - | - | M12 | 5 Position | M12 | 5 Position | - | 17-2 | - | - | Cable Mount | - | - | - | - | Crimp | - | 250 VAC, 250 VDC | - | -65 to 200 °C | - | - | - | - | - | - | - | Plug | - | - | 4 A | - | PIN | - | 10 m | Gray | - | - | - | - | 22 AWG | No | 30.96 mm | IP67 | ||
![]() 883030A09M150 Molex | 6 | - | - | Gold | - | Straight | PVC | - | - | - | - | - | - | 23-53 | - | - | Cable Mount | - | - | - | - | Crimp | - | 250 Vac | 22 | -65 to 200 °C | - | - | - | 3POS Circular to 3POS Circular | - | - | - | Plug | - | - | - | - | SKT | - | 15 m | - | - | - | - | - | - | No | 31.34 mm | - | ||
![]() 105002A01F300 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | Non-Compliant | - | - | 250/250 Vdc/Vac | 16 | -20 to 105 °C | - | - | - | 5POS Circular | - | - | 2 | M | - | - | - | 4 | - | - | 9.144 m | - | - | - | - | - | - | - | - | - | ||
![]() 102002A01F250 Molex | In Stock | - | - | Gold | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | - | 2POS Circular | - | - | - | Plug | - | - | - | - | - | 16(AWG) | 7.62 m | - | - | - | - | - | - | - | - | - | ||
![]() 803001A09M020 Molex | In Stock | - | - | - | - | - | - | - | M12 | 3 Position | No Connector | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | Female | - | - | 4 A | - | - | - | 2 m | Yellow | - | - | - | - | 22 AWG | - | - | IP67 | ||
![]() 105002A01F1202 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | PVC | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | - | - | 5POS Circular | - | - | - | M | - | - | - | - | - | 16(AWG) | 3.657 m | - | - | - | - | - | - | - | - | - | ||
![]() 303000P80M100 Molex | In Stock | - | - | - | - | - | - | C Coded | Mini-Change | 19 Position | No Connector | - | - | - | - | - | - | - | - | - | - | - | - | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | Female | - | - | 2 A, 3 A | - | - | - | 10 m | Black | - | - | - | - | 18 AWG, 22 AWG | - | - | IP67 | ||
![]() ERWAAU7000C050 Molex | In Stock | - | - | Gold | - | - | WIRE | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | M12 CIRCULAR | - | - | - | F | - | - | - | - | - | 22(AWG) | 0.05(m) | - | M12 CIRCULAR | Not Included | 4/Contact(A) | - | - | - | - | - | ||
![]() E153I3N50061 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |